- Contact Form
- Contact Materials
- Termination Style
- Part Status
- RoHS Status
- CoilResistance
- Operate Time
- Relay Type
- Release Time
- Coil Current
- Coil Power
- Operating Temperature
Attribute column
Manufacturer
Omron Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6JU2FLYTRDC9 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 14 Weeks | Surface Mount | 810Ohm | Silver (Ag), Gold (Au) | -40°C~85°C | Bulk | - | G6J-Y | Active | 1 (Unlimited) | Gull Wing | DPDT (2 Form C) | Telecom | 3ms | 9VDC | Latching, Single Coil | 125VAC 110VDC -Max | 11.1mA | - | 6.75VDC | 1A | - | - | RoHS Compliant | ||
![]() G5V-13 DC12 Omron Electronics Inc-EMC Div | 364 | - | Datasheet | 19 Weeks | Through Hole | 960Ohms | Silver (Ag), Gold (Au) | -40°C~70°C | Tube | 2009 | G5V-1 | Active | 1 (Unlimited) | PC Pin | SPDT (1 Form C) | General Purpose | 5ms | 12VDC | Non Latching | 125VAC 60VDC -Max | 12.5mA | 5ms | 9.6VDC | 1A | 1.2VDC | Sealed - Fully | RoHS Compliant | ||
![]() G6JU-2P-Y DC5 Omron Electronics Inc-EMC Div | 5505 |
| Datasheet | 16 Weeks | Through Hole | 246Ohms | Silver (Ag), Gold (Au) | -40°C~85°C | Tube | 2004 | G6J-Y | Active | Not Applicable | PC Pin | DPDT (2 Form C) | Telecom | 3ms | 5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 20.4mA | 3ms | 3.75VDC | 1A | - | - | RoHS Compliant | ||
![]() G5V-2-H1 DC9 Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 28 Weeks | Through Hole | 540Ohms | Silver (Ag), Gold (Au) | -25°C~70°C | Tube | 2002 | G5V-2 | Active | Not Applicable | PC Pin | DPDT (2 Form C) | General Purpose | 7ms | 9VDC | Non Latching | 125VAC 125VDC -Max | 16.7mA | 3ms | 6.75VDC | 1A | 0.45VDC | Sealed - Fully | RoHS Compliant | ||
![]() G6L-1F DC3 Omron Electronics Inc-EMC Div | 31 |
| Datasheet | 20 Weeks | Surface Mount | 50Ohms | - | -40°C~70°C | Tube | 2002 | G6L | Active | 3 (168 Hours) | Gull Wing | SPST-NO (1 Form A) | Telecom | 5ms | 3VDC | Non Latching | 125VAC 60VDC -Max | 60mA | 5ms | 2.25VDC | 1A | 0.3VDC | Sealed - Fully | RoHS Compliant | ||
![]() G6E-134P-L-ST-USDC24 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 8 Weeks | Through Hole | 1.44kOhms | Silver (Ag), Gold (Au) | -40°C~70°C | Tube | 2002 | G6E | Active | 1 (Unlimited) | PC Pin | SPDT (1 Form C) | General Purpose | 5ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 16.7mA | 5ms | 16.8VDC | 2A | 2.4VDC | Sealed - Fully | RoHS Compliant | ||
![]() G6JU-2FL-Y-TR DC24 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 14 Weeks | Surface Mount | 3.84kOhms | Silver (Ag), Gold (Au) | -40°C~85°C | Tape & Reel (TR) | 2004 | G6J-Y | Active | 3 (168 Hours) | Gull Wing | DPDT (2 Form C) | Telecom | 3ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 6.3mA | 3ms | 18VDC | 1A | - | - | RoHS Compliant | ||
![]() G6JU-2P-Y DC4.5 Omron Electronics Inc-EMC Div | 79 |
| Datasheet | 7 Weeks | Through Hole | 204Ohms | Silver (Ag), Gold (Au) | -40°C~85°C | Tube | - | G6J-Y | Active | Not Applicable | PC Pin | DPDT (2 Form C) | Telecom | 3ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22mA | 3ms | 3.38VDC | 1A | - | - | RoHS Compliant | ||
![]() G6SK2FHDC6 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 30 Weeks | Surface Mount | 257Ohms | Silver (Ag), Gold (Au) | -40°C~85°C | Tube | 2013 | G6S | Active | 3 (168 Hours) | Gull Wing | DPDT (2 Form C) | Telecom | 4ms | 6VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 23.3mA | 4ms | 4.5VDC | 2A | - | Sealed - Fully | RoHS Compliant | ||
![]() G6JU-2P-Y DC3 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 13 Weeks | Through Hole | 89Ohms | Silver (Ag), Gold (Au) | -40°C~85°C | Tube | 2004 | G6J-Y | Active | Not Applicable | PC Pin | DPDT (2 Form C) | Telecom | 3ms | 3VDC | Latching, Single Coil | 125VAC 110VDC -Max | 33.7mA | 3ms | 2.25VDC | 1A | - | - | RoHS Compliant | ||
![]() G6JU-2FL-Y-TR DC4.5 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 14 Weeks | Surface Mount | 204Ohms | Silver (Ag), Gold (Au) | -40°C~85°C | Tape & Reel (TR) | - | G6J-Y | Active | 3 (168 Hours) | Gull Wing | DPDT (2 Form C) | Telecom | 3ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22mA | 3ms | 3.38VDC | 1A | - | - | RoHS Compliant | ||
![]() G6JU-2FS-Y-TR DC6 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 14 Weeks | Surface Mount | 360Ohm | Silver (Ag), Gold (Au) | -40°C~85°C | Tape & Reel (TR) | 2004 | G6J-Y | Active | 3 (168 Hours) | Gull Wing | DPDT (2 Form C) | Telecom | 3ms | 6VDC | Latching, Single Coil | 125VAC 110VDC -Max | 16.7mA | - | 4.5VDC | 1A | - | - | RoHS Compliant | ||
![]() G6JU-2FL-Y-TR DC3 Omron Electronics Inc-EMC Div | 209 |
| Datasheet | 7 Weeks | Surface Mount | 89Ohms | Silver (Ag), Gold (Au) | -40°C~85°C | Tape & Reel (TR) | 2004 | G6J-Y | Active | 3 (168 Hours) | Gull Wing | DPDT (2 Form C) | Telecom | 3ms | 3VDC | Latching, Single Coil | 125VAC 110VDC -Max | 33.7mA | 3ms | 2.25VDC | 1A | - | - | RoHS Compliant | ||
![]() G6A-234P-ST10-US DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 2.88kOhm | Silver Palladium (AgPd), Gold (Au) | -40°C~70°C | Tube | 1998 | G6A | Obsolete | Not Applicable | PC Pin | DPDT (2 Form C) | General Purpose | 5ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 3ms | 16.8VDC | 1A | 2.4VDC | - | - | ||
![]() G6A-234P-ST31 DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | Silver Palladium (AgPd), Gold (Au) | -40°C~70°C | Tube | 1998 | G6A | Obsolete | 1 (Unlimited) | PC Pin | DPDT (2 Form C) | General Purpose | 5ms | 12VDC | Non Latching | 250VAC 220VDC -Max | - | 3ms | 8.4VDC | 1A | 1.2VDC | - | - | ||
![]() G6JU-2FS-Y DC24 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 16 Weeks | Surface Mount | 3.84kOhms | Silver (Ag), Gold (Au) | -40°C~85°C | Tube | 2004 | G6J-Y | Active | 3 (168 Hours) | Gull Wing | DPDT (2 Form C) | Telecom | 3ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 6.3mA | 3ms | 18VDC | 1A | - | - | RoHS Compliant | ||
![]() G6JU-2FL-Y DC12 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 7 Weeks | Surface Mount | 1.33kOhms | Silver (Ag), Gold (Au) | -40°C~85°C | Tube | 2004 | G6J-Y | Active | 3 (168 Hours) | Gull Wing | DPDT (2 Form C) | Telecom | 3ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 9mA | 3ms | 9VDC | 1A | - | - | RoHS Compliant | ||
![]() G6JU-2P-Y DC24 Omron Electronics Inc-EMC Div | 801 |
| Datasheet | 16 Weeks | Through Hole | 3.84kOhms | Silver (Ag), Gold (Au) | -40°C~85°C | Tube | 2004 | G6J-Y | Active | 1 (Unlimited) | PC Pin | DPDT (2 Form C) | Telecom | 3ms | 24VDC | Latching, Single Coil | 125VAC 110VDC -Max | 6.3mA | 3ms | 18VDC | 1A | - | - | RoHS Compliant | ||
![]() G6JU-2FS-Y-TR DC4.5 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 14 Weeks | Surface Mount | 204Ohms | Silver (Ag), Gold (Au) | -40°C~85°C | Tape & Reel (TR) | - | G6J-Y | Active | 3 (168 Hours) | Gull Wing | DPDT (2 Form C) | Telecom | 3ms | 4.5VDC | Latching, Single Coil | 125VAC 110VDC -Max | 22mA | 3ms | 3.38VDC | 1A | - | - | RoHS Compliant | ||
![]() G6AU-234P-ST10-US DC5 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 15 Weeks | Through Hole | 250Ohms | Silver Palladium (AgPd), Gold (Au) | -40°C~70°C | Tray | 1998 | G6A | Active | Not Applicable | PC Pin | DPDT (2 Form C) | General Purpose | 5ms | 5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 20mA | 5ms | 3.5VDC | 1A | - | - | RoHS Compliant |