- Contact Form
- Contact Materials
- Termination Style
- Part Status
- RoHS Status
- CoilResistance
- Operate Time
- Relay Type
- Release Time
- Coil Current
- Coil Power
- Operating Temperature
Attribute column
Manufacturer
Omron Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Termination Style | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Coil Voltage (DC) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2A-4L32A DC48 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 2.2kOhm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 22mA | - | 38.4VDC | 500mA | - | 4.8VDC | - | - | - | ||
![]() G2A-4L32A DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 530Ohm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 45mA | - | 19.2VDC | 500mA | - | 2.4VDC | - | - | - | ||
![]() G2A-434A-N1 DC48 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 2.2kOhms | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 22mA | 30ms | 38.4VDC | 500mA | - | 4.8VDC | - | Diode, Lighted Indicator | - | ||
![]() G2A-4321P-D DC48 Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | 2.2kOhm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | PC Pin | - | 4PDT (4 Form C) | General Purpose | 15ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 22mA | - | 38.4VDC | 500mA | - | 4.8VDC | - | Diode | - | ||
![]() G2A-4321P AC6 Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | 8.9Ohm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | PC Pin | - | 4PDT (4 Form C) | General Purpose | 15ms | 6VAC | Non Latching | 250VAC 125VDC -Max | 233mA | - | 4.8VAC | 500mA | - | 1.8VAC | - | - | - | ||
![]() G2E-184P-H-M-US-DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | Through Hole | 120Ohms | Silver Palladium (AgPd), Gold (Au) | -25°C~60°C | Bulk | 1998 | G2E | Obsolete | Not Applicable | PC Pin | 60°C | -25°C | PC Pin | SPDT | SPDT (1 Form C) | General Purpose | 7ms | 5VDC | Non Latching | 125VAC 60VDC -Max | 41.7mA | 3ms | 4VDC | 1A | 200mW | 0.5VDC | 5V | - | RoHS Compliant | ||
![]() G2AK-2321P DC48V Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | 1.05Ohm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2AK | Obsolete | 1 (Unlimited) | - | - | - | PC Pin | - | DPDT (2 Form C) | General Purpose | 15ms | 48VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 44mA | - | 38.4VDC | 500mA | - | - | - | - | - | ||
![]() G2AK-2321P AC100 Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | 2.15kOhms | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2AK | Obsolete | 1 (Unlimited) | - | - | - | PC Pin | - | DPDT (2 Form C) | General Purpose | 25ms | 100VAC | Latching, Dual Coil | 250VAC 125VDC -Max | 18.5mA | 25ms | 80VAC | 500mA | - | - | - | - | - | ||
![]() G2A-434A-N DC100 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 8.8kOhms | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 100VDC | Non Latching | 250VAC 125VDC -Max | 11.4mA | 15ms | 80VDC | 500mA | - | 10VDC | - | Lighted Indicator | - | ||
![]() G2A-434A-N AC200/220 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 8.8kOhms | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 220VAC | Non Latching | 250VAC 125VDC -Max | 7mA | 15ms | 176VAC | 500mA | - | 66VAC | - | Lighted Indicator | - | ||
![]() G2A-432AY-N DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 530Ohm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 45mA | - | 19.2VDC | 500mA | - | 2.4VDC | - | Arc Barrier, Lighted Indicator | - | ||
![]() G2A-432AY-2 DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 530Ohm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 45mA | - | 19.2VDC | 500mA | - | 2.4VDC | - | Arc Barrier | - | ||
![]() G2A-432A-D DC12 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 136Ohm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 88mA | - | 9.6VDC | 500mA | - | 1.2VDC | - | Diode | - | ||
![]() G2A-432A AC50 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 530Ohm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 50VAC | Non Latching | 250VAC 125VDC -Max | 28mA | - | 40VAC | 500mA | - | 15VAC | - | - | - | ||
![]() G2A-432A AC12 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 34Ohm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 117mA | - | 9.6VAC | 500mA | - | 3.6VAC | - | - | - | ||
![]() G2A-432A-D DC110 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 11kOhm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 110VDC | Non Latching | 250VAC 125VDC -Max | 10mA | - | 88VDC | 500mA | - | 11VDC | - | Diode | - | ||
![]() G2AK-232AY DC48 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 1.05kOhm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2AK | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | DPDT (2 Form C) | General Purpose | 15ms | 48VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 44mA | - | 38.4VDC | 500mA | - | - | - | Arc Barrier | - | ||
![]() G2A-434A DC110 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 11kOhm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 110VDC | Non Latching | 250VAC 125VDC -Max | 10mA | - | 88VDC | 500mA | - | 11VDC | - | - | - | ||
![]() G2A-4341P AC6 Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | 8.9Ohms | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | PC Pin | - | 4PDT (4 Form C) | General Purpose | 15ms | 6VAC | Non Latching | 250VAC 125VDC -Max | 233mA | 15ms | 4.8VAC | 500mA | - | 1.8VAC | - | - | - | ||
![]() G2A-432A-N1 DC110 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | 11kOhm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 110VDC | Non Latching | 250VAC 125VDC -Max | 10mA | 30ms | 88VDC | 500mA | - | 11VDC | - | Diode, Lighted Indicator | - |