- Contact Form
- Contact Materials
- Termination Style
- Part Status
- RoHS Status
- CoilResistance
- Operate Time
- Relay Type
- Release Time
- Coil Current
- Coil Power
- Operating Temperature
Attribute column
Manufacturer
Omron Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Voltage(DC)-Max | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Features | Body Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FGR-LCC Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() G6S-2G-10-TRDC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | - | 2.88kOhms | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2002 | G6S | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | 4ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 4ms | - | 18VDC | 2A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2A-434A AC200/220 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | NO | SOCKET MOUNT | - | 8.8kOhm | Silver Palladium (AgPd), Gold (Au) | 5000000 Cycle(s) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | EAR99 | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V | 8536.49.00.50 | - | - | Plug In | 29.5mm | 22.5 mm | 29.5mm x 22.5mm x 42.5mm | - | - | 125V | 4PDT (4 Form C) | General Purpose | .7A@250VAC | 15ms | 220VAC | Non Latching | 250VAC 125VDC -Max | 7mA | 15 ms | 2A@125VDC | 176VAC | 500mA | 1400mW | 66VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | - | - | - | - | - | - | - | 42.5mm | - | - | ||
![]() G6A-234P-ST15-US DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 3.5g | 135Ohm | Silver Palladium (AgPd), Gold (Au) | 100000000 Cycle(s) | -40°C~70°C | Tube | - | G6A | Obsolete | Not Applicable | 8 | EAR99 | - | 8536.41.00.20 | unknown | CSA; UL | PC Pin | 20.2mm | 10.1 mm | 20.2mm x 10.1mm x 8.4mm | 50mOhm | 1000000000Ohm | 30V | DPDT (2 Form C) | General Purpose | 0.3A@125VAC | 5ms | 4.5VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 3ms | - | 3.6VDC | 1A | 150mW | 0.45VDC | 125V | AC/DC | LATCHED | DC | 8 | - | 1000 Vrms | Random | 1000 Vrms | 125VA@250VAC | 60W@220VDC | - | - | - | 8.4mm | 0.003 inch | - | ||
![]() G5AK-234P-DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | - | 2.88kOhms | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2002 | G5A | Obsolete | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 5ms | 24VDC | Latching, Dual Coil | 125VAC 125VDC -Max | 8.3mA | 5ms | - | 19.2VDC | 1A | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2E-184P-H-M-US DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | - | 2.8kOhm | Silver Palladium (AgPd), Gold (Au) | - | -25°C~60°C | Bulk | 1998 | G2E | Obsolete | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 7ms | 24VDC | Non Latching | 125VAC 60VDC -Max | 8.6mA | 3ms | - | 19.2VDC | 1A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6AK-474P-ST40-US-DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 6g | 1.6kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Tube | 2002 | G6A | Obsolete | Not Applicable | 16 | EAR99 | - | 8536.41.00.20 | unknown | CSA; UL | PC Pin | 35.4mm | 10.1 mm | 35.4mm x 10.1mm x 8.4mm | 50mOhm | 1000000000Ohm | 30V | 4PDT (4 Form C) | General Purpose | .5A@125VAC | 7ms | 24VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 15mA | 7 ms | - | 16.8VDC | 2A | 360mW | - | 125V | AC/DC | LATCHED | DC | 16 | - | 707.21 Vrms | Random | 707.21 Vrms | 125VA@250VAC | 60W@220VDC | 2.4V | 0.25A@125VAC | - | 8.4mm | 0.003 inch | RoHS Compliant | ||
![]() G6AK-434P-ST-US-DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | - | - | 28.1Ohm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~70°C | Tube | 1998 | G6A | Obsolete | Not Applicable | - | EAR99 | - | 8536.41.00.20 | unknown | CSA; UL | PC Pin | 35.4mm | 10.1 mm | 35.4mm X 10.1mm X 8.4mm | - | - | 30V | 4PDT (4 Form C) | General Purpose | .6A@125VAC | 7ms | 3VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 107mA | 7.5 ms | - | 2.1VDC | 1A | 320mW | - | 125V | AC/DC | LATCHED | DC | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | - | ||
![]() G6AU-434P-ST-US DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | - | 450Ohm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~70°C | Tube | 1998 | G6A | Obsolete | Not Applicable | - | EAR99 | - | 8536.41.00.20 | unknown | CSA; UL | PC Pin | 35.4mm | 10.1 mm | 35.4mm X 10.1mm X 8.4mm | - | - | 30V | 4PDT (4 Form C) | General Purpose | .6A@125VAC | 7ms | 12VDC | Latching, Single Coil | 250VAC 220VDC -Max | 26.7mA | 7.5 ms | - | 8.4VDC | 1A | 320mW | - | 125V | AC/DC | LATCHED | DC | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | - | ||
![]() G6AU-474P-ST-US DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | - | 78.1Ohms | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 1998 | G6A | Obsolete | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 7ms | 5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 64mA | 7ms | - | 3.5VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6AK-474P-ST40-US-DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 6g | 69Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Tube | 2002 | G6A | Obsolete | Not Applicable | 16 | EAR99 | - | 8536.41.00.20 | unknown | CSA; UL | PC Pin | 35.4mm | 10.1 mm | 35.4mm x 10.1mm x 8.4mm | 50mOhm | 1000000000Ohm | 30V | 4PDT (4 Form C) | General Purpose | .5A@125VAC | 7ms | 5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 72.5mA | 7 ms | - | 3.5VDC | 2A | 360mW | - | 125V | AC/DC | LATCHED | DC | 16 | - | 707.21 Vrms | Random | 707.21 Vrms | 125VA@250VAC | 60W@220VDC | 0.5V | 0.25A@125VAC | - | 8.4mm | 0.003 inch | RoHS Compliant | ||
![]() G6AU-474P-ST-US DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 6g | 1.8kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Tube | 1998 | G6A | Obsolete | Not Applicable | 14 | EAR99 | - | 8536.41.00.20 | unknown | CSA; UL | PC Pin | 35.4mm | 10.1 mm | 35.4mm x 10.1mm x 8.4mm | 50mOhm | 1000000000Ohm | 30V | 4PDT (4 Form C) | General Purpose | .5A@125VAC | 7ms | 24VDC | Latching, Single Coil | 250VAC 220VDC -Max | 13.3mA | 7 ms | - | 16.8VDC | 2A | 320mW | - | 125V | AC/DC | LATCHED | DC | 14 | - | 707.21 Vrms | Random | 707.21 Vrms | 125VA@250VAC | 60W@220VDC | 2.4V | 0.25A@125VAC | - | 8.4mm | 0.003 inch | RoHS Compliant | ||
![]() G6JU-2P-Y DC12 Omron Electronics Inc-EMC Div | 23 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | 1.33kOhms | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tube | 2004 | G6J-Y | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | 3ms | 12VDC | Latching, Single Coil | 125VAC 110VDC -Max | 9mA | 3ms | - | 9VDC | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6AK-474P-ST20-US-DC1.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | - | G6A | Obsolete | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 7ms | 1.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | - | 7ms | - | 1.05VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6AK-474P-ST20-US DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2002 | G6A | Obsolete | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 7ms | 3VDC | Latching, Dual Coil | 250VAC 220VDC -Max | - | 7ms | - | 2.1VDC | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6AU-434P-ST-US DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | - | 78.1Ohm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~70°C | Tube | 1998 | G6A | Obsolete | Not Applicable | - | EAR99 | - | 8536.41.00.20 | unknown | CSA; UL | PC Pin | 35.4mm | 10.1 mm | 35.4mm X 10.1mm X 8.4mm | - | - | 30V | 4PDT (4 Form C) | General Purpose | .6A@125VAC | 7ms | 5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 64mA | 7.5 ms | - | 3.5VDC | 1A | 320mW | - | 125V | AC/DC | LATCHED | DC | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | - | ||
![]() G6A-234P-ST-US DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | - | 101Ohms | Silver Palladium (AgPd), Gold (Au) | - | -40°C~70°C | Tube | - | G6A | Obsolete | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 5ms | 4.5VDC | Non Latching | 250VAC 220VDC -Max | 44.4mA | 3ms | - | 3.15VDC | 1A | - | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6AK-474P-ST40-US-DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 6g | 6.4kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Tube | 2002 | G6A | Obsolete | Not Applicable | 16 | EAR99 | - | 8536.41.00.20 | unknown | CSA; UL | PC Pin | 35.4mm | 10.1 mm | 35.4mm x 10.1mm x 8.4mm | 50mOhm | 1000000000Ohm | 30V | 4PDT (4 Form C) | General Purpose | .5A@125VAC | 7ms | 48VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 7.5mA | 7 ms | - | 33.6VDC | 2A | 360mW | - | 125V | AC/DC | LATCHED | DC | 16 | - | 707.21 Vrms | Random | 707.21 Vrms | 125VA@250VAC | 60W@220VDC | 4.8V | 0.25A@125VAC | - | 8.4mm | 0.003 inch | RoHS Compliant | ||
![]() G6AU-434P-ST-US DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | - | 28.1Ohm | Silver Palladium (AgPd), Gold (Au) | - | -40°C~70°C | Tube | 1998 | G6A | Obsolete | Not Applicable | - | EAR99 | - | 8536.41.00.20 | unknown | CSA; UL | PC Pin | 35.4mm | 10.1 mm | 35.4mm X 10.1mm X 8.4mm | - | - | 30V | 4PDT (4 Form C) | General Purpose | .6A@125VAC | 7ms | 3VDC | Latching, Single Coil | 250VAC 220VDC -Max | 107mA | 7.5 ms | - | 2.1VDC | 1A | 320mW | - | 125V | AC/DC | LATCHED | DC | - | - | - | - | - | - | - | - | - | - | 8.4mm | - | - | ||
![]() G2A-432A-N DC48 Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | Socketable | - | - | - | 2.2kOhm | Silver Palladium (AgPd), Gold (Au) | - | -10°C~40°C | Bulk | - | G2A | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 15ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 22mA | - | - | 38.4VDC | 500mA | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - |