- Contact Form
- Contact Materials
- Termination Style
- Part Status
- RoHS Status
- CoilResistance
- Operate Time
- Relay Type
- Release Time
- Coil Current
- Coil Power
- Operating Temperature
Attribute column
Manufacturer
Omron Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Coil Voltage AC | CoilResistance | Contact Materials | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Termination Style | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Coil Voltage (DC) | Seal Rating | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6HK-2-DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | - | 405Ohms | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2002 | G6H | Obsolete | Not Applicable | - | - | - | PC Pin | - | DPDT (2 Form C) | Telecom | 3ms | 9VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 22.2mA | 3ms | 6.75VDC | 1A | - | - | - | - | - | - | ||
![]() G6AK-474P-ST-US-DC6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | - | 113Ohms | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2002 | G6A | Obsolete | Not Applicable | - | - | - | PC Pin | - | 4PDT (4 Form C) | General Purpose | 7ms | 6VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 53.3mA | 7ms | 4.2VDC | 2A | - | - | - | - | - | - | ||
![]() G2AK232ADC12NC Omron | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2A-432A-US-AC100/110 Omron Automation and Safety | In Stock | - | Datasheet | - | Socket | Socketable | 100 | 110V | 2.2kOhms | Silver Palladium (AgPd), Gold (Au) | - | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 110VAC | Non Latching | 250VAC 125VDC -Max | 14mA | 15ms | 88VAC | 500mA | - | 33VAC | - | - | - | RoHS Compliant | ||
![]() G2A-432A-US-DC12 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | Socketable | - | - | 136Ohms | Silver Palladium (AgPd), Gold (Au) | - | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | Plug | 40°C | -10°C | Plug In | 4PDT | 4PDT (4 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 88mA | 15ms | 9.6VDC | 500mA | 1.1W | 1.2VDC | 12V | - | - | RoHS Compliant | ||
![]() G2A-432A-AC100/110 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Socketable | - | - | 2.2kOhm | Silver Palladium (AgPd), Gold (Au) | - | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 110VAC | Non Latching | 250VAC 125VDC -Max | 14mA | - | 88VAC | 500mA | - | 33VAC | - | - | - | - | ||
![]() G2A-432A-N-DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Socketable | - | - | 530Ohms | Silver Palladium (AgPd), Gold (Au) | - | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 45mA | 15ms | 19.2VDC | 500mA | - | 2.4VDC | - | - | Lighted Indicator | - | ||
![]() G2RV-SL700-AP AC230 Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | - | - | - | - | -40°C~55°C | Bulk | 2013 | G2RV | Obsolete | 1 (Unlimited) | - | - | - | Screw Terminal | - | SPDT (1 Form C) | General Purpose | 20ms | 230VAC | Non Latching | 30VAC 36VDC -Max | 7.3mA | 40ms | 184VAC | 50mA | - | 23VAC | - | - | Socket Included | Non-RoHS Compliant | ||
![]() G2RV-SL500-AP AC230 Omron Automation and Safety | In Stock | - | - | 14 Weeks | - | DIN Rail | - | - | - | Silver Tin Indium (AgSnIn), Gold (Au) | - | -40°C~55°C | Bulk | 2013 | G2RV | Obsolete | 1 (Unlimited) | - | - | - | Spring Terminal | - | SPDT (1 Form C) | General Purpose | 20ms | 230VAC | Non Latching | 30VAC 36VDC -Max | 7.3mA | 40ms | 184VAC | 50mA | - | 23VAC | - | - | Socket Included | Non-RoHS Compliant | ||
![]() MYQ4 DC125 Omron Automation and Safety | In Stock | - | Datasheet | 9 Weeks | - | Socketable | - | - | 17.36kOhm | Silver (Ag), Gold (Au) | - | -55°C~60°C | Bulk | 2007 | MY | Active | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 20ms | 125VDC | Non Latching | 250VAC 125VDC -Max | 7.2mA | - | 100VDC | 1A | - | 12.5VDC | - | Sealed - Fully | - | RoHS Compliant | ||
![]() G2A-432A-N-AC100/110 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Socketable | - | - | 2.2kOhm | Silver Palladium (AgPd), Gold (Au) | - | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 110VAC | Non Latching | 250VAC 125VDC -Max | 14mA | - | 88VAC | 500mA | - | 33VAC | - | - | Lighted Indicator | - | ||
![]() MYQ4N AC110/120 Omron Automation and Safety | 20 |
| - | 17 Weeks | - | Socketable | - | - | 4.43kOhm | Silver (Ag), Gold (Au) | - | -55°C~60°C | Bulk | 2004 | MY | Active | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 9.2mA | - | 96VAC | 1A | - | 36VAC | - | Sealed - Fully | Lighted Indicator | RoHS Compliant | ||
![]() G6EU-134P-US DC24 Omron Electronics Inc-EMC Div | 29 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RV-SL500-AP DC24 Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | - | - | Silver Tin Indium (AgSnIn), Gold (Au) | - | -40°C~55°C | Bulk | 2013 | G2RV | Obsolete | 1 (Unlimited) | - | - | - | Spring Terminal | - | SPDT (1 Form C) | General Purpose | 20ms | 24VDC | Non Latching | 30VAC 36VDC -Max | 13.3mA | 40ms | 19.2VDC | 50mA | - | 2.4VDC | - | - | Socket Included | Non-RoHS Compliant | ||
![]() G2RV-SL700-AP DC12 Omron Automation and Safety | In Stock | - | - | 20 Weeks | - | DIN Rail | - | - | - | - | - | -40°C~55°C | Bulk | 2013 | G2RV | Obsolete | 1 (Unlimited) | - | - | - | Screw Terminal | - | SPDT (1 Form C) | General Purpose | 20ms | 12VDC | Non Latching | 30VAC 36VDC -Max | 27.2mA | 40ms | 9.6VDC | 50mA | - | 1.2VDC | - | - | Socket Included | Non-RoHS Compliant | ||
![]() G2A-432A-N1-DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Socketable | - | - | 530Ohms | Silver Palladium (AgPd), Gold (Au) | - | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 45mA | 30ms | 19.2VDC | 500mA | - | 2.4VDC | - | - | Diode, Lighted Indicator | - | ||
![]() G2A-434AN-DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Socketable | - | - | 530Ohms | Silver Palladium (AgPd), Gold (Au) | - | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 45mA | 15ms | 19.2VDC | 500mA | - | 2.4VDC | - | - | Lighted Indicator | - | ||
![]() G2A-432A-N-AC115/120 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Socketable | - | - | - | Silver Palladium (AgPd), Gold (Au) | - | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 15ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 11.7mA | - | 96VAC | 500mA | - | 36VAC | - | - | Lighted Indicator | - | ||
![]() G2RV-SL700-AP AC/DC24 Omron Automation and Safety | In Stock | - | - | 6 Weeks | - | DIN Rail | - | - | - | - | - | -40°C~55°C | Bulk | 2013 | G2RV | Obsolete | 1 (Unlimited) | - | - | - | Screw Terminal | - | SPDT (1 Form C) | General Purpose | 20ms | 24VAC/DC | Non Latching | 30VAC 36VDC -Max | 13mA | 40ms | 19.2VAC/DC | 50mA | - | 2.4VAC/DC | - | - | Socket Included | Non-RoHS Compliant | ||
![]() MYQ4N DC24 Omron Automation and Safety | 20 |
| - | 2 Weeks | - | Socketable | - | - | 650Ohms | Silver (Ag), Gold (Au) | - | -55°C~60°C | Bulk | 2004 | MY | Active | 1 (Unlimited) | - | - | - | Plug In | - | 4PDT (4 Form C) | General Purpose | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | 20ms | 19.2VDC | 1A | - | 2.4VDC | - | Sealed - Fully | Lighted Indicator | RoHS Compliant |