- Contact Form
- Contact Materials
- Termination Style
- Part Status
- RoHS Status
- CoilResistance
- Operate Time
- Relay Type
- Release Time
- Coil Current
- Coil Power
- Operating Temperature
Attribute column
Manufacturer
Omron Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MYQ4Z-02 AC200/220 Omron Automation and Safety | In Stock | - | - | Through Hole | 12.95kOhm | Silver (Ag), Gold (Au) | -55°C~60°C | Bulk | - | MY | Active | 1 (Unlimited) | PC Pin | 4PDT (4 Form C) | General Purpose | 20ms | 220VAC | Non Latching | 250VAC 125VDC -Max | 5.8mA | - | 176VAC | 1A | 66VAC | Sealed - Fully | - | RoHS Compliant | ||
![]() MYQ4Z-02 DC48 Omron Automation and Safety | In Stock | - | - | Through Hole | 2.6kOhm | Silver (Ag), Gold (Au) | -55°C~60°C | Bulk | - | MY | Active | 1 (Unlimited) | PC Pin | 4PDT (4 Form C) | General Purpose | 20ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 18.5mA | - | 38.4VDC | 1A | 4.8VDC | Sealed - Fully | - | RoHS Compliant | ||
![]() G2A-432A-N AC200/220 Omron Automation and Safety | In Stock | - | Datasheet | Socketable | 8.8kOhm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | Plug In | 4PDT (4 Form C) | General Purpose | 15ms | 220VAC | Non Latching | 250VAC 125VDC -Max | 7mA | - | 176VAC | 500mA | 66VAC | - | Lighted Indicator | - | ||
![]() G5A-234PL DC24 Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | 3.7kOhm | Silver (Ag), Gold (Au) | -40°C~70°C | Tube | 2013 | G5A | Obsolete | Not Applicable | PC Pin | DPDT (2 Form C) | General Purpose | 5ms | 24VDC | Non Latching | 125VAC 125VDC -Max | 6.5mA | - | 19.2VDC | 1A | 2.4VDC | Sealed - Fully | - | - | ||
![]() G5AU-237P DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 125Ohms | Silver (Ag), Gold (Au) | -40°C~70°C | Tube | 2002 | G5A | Obsolete | Not Applicable | PC Pin | DPDT (2 Form C) | General Purpose | 5ms | 5VDC | Latching, Single Coil | 125VAC 125VDC -Max | 40mA | 5ms | 4VDC | 1A | - | - | - | - | ||
![]() G5AU-237P-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 720Ohms | Silver (Ag), Gold (Au) | -40°C~70°C | Tube | 2002 | G5A | Obsolete | Not Applicable | PC Pin | DPDT (2 Form C) | General Purpose | 5ms | 12VDC | Latching, Single Coil | 125VAC 125VDC -Max | 16.7mA | 5ms | 9.6VDC | 1A | - | - | - | - | ||
![]() G5AU-234P-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 720Ohms | Silver (Ag), Gold (Au) | -40°C~70°C | Tube | 2002 | G5A | Obsolete | Not Applicable | PC Pin | DPDT (2 Form C) | General Purpose | 5ms | 12VDC | Latching, Single Coil | 125VAC 125VDC -Max | 16.7mA | 5ms | 9.6VDC | 1A | - | Sealed - Fully | - | - | ||
![]() G6HU-2-DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 810Ohms | Silver (Ag), Gold (Au) | -40°C~70°C | Tube | 2002 | G6H | Obsolete | Not Applicable | PC Pin | DPDT (2 Form C) | Telecom | 3ms | 9VDC | Latching, Single Coil | 125VAC 110VDC -Max | 11.1mA | 3ms | 6.75VDC | 1A | - | - | - | - | ||
![]() G2A-434A-N AC12 Omron Automation and Safety | In Stock | - | Datasheet | Socketable | - | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | - | G2A | Obsolete | 1 (Unlimited) | Plug In | 4PDT (4 Form C) | General Purpose | 15ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 117mA | - | 9.6VAC | 500mA | 3.6VAC | - | Lighted Indicator | - | ||
![]() G2E-134P-M-US DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 1.28kOhm | Silver Palladium (AgPd), Gold (Au) | -25°C~60°C | Bulk | 1998 | G2E | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | General Purpose | 5ms | 24VDC | Non Latching | 125VAC 60VDC -Max | 18.8mA | 3ms | 16.8VDC | 1A | 2.4VDC | - | - | - | ||
![]() G5AU-237P-DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 2.88kOhms | Silver (Ag), Gold (Au) | -40°C~70°C | Tube | 2002 | G5A | Obsolete | Not Applicable | PC Pin | DPDT (2 Form C) | General Purpose | 5ms | 24VDC | Latching, Single Coil | 125VAC 125VDC -Max | 8.3mA | 5ms | 19.2VDC | 1A | - | - | - | - | ||
![]() G5AK-234P DC6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 180Ohms | Silver (Ag), Gold (Au) | -40°C~70°C | Tube | 2002 | G5A | Obsolete | Not Applicable | PC Pin | DPDT (2 Form C) | General Purpose | 5ms | 6VDC | Latching, Dual Coil | 125VAC 125VDC -Max | 33.3mA | 5ms | 4.8VDC | 1A | - | Sealed - Fully | - | - | ||
![]() G6HU-2-100-DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 90Ohms | Silver (Ag), Gold (Au) | -40°C~70°C | Tube | 2002 | G6H | Obsolete | Not Applicable | PC Pin | DPDT (2 Form C) | Telecom | 3ms | 3VDC | Latching, Single Coil | 125VAC 110VDC -Max | 33.3mA | 3ms | 2.25VDC | 1A | - | - | - | - | ||
![]() G6HK-2-100-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 720Ohms | Silver (Ag), Gold (Au) | -40°C~70°C | Tube | 2002 | G6H | Obsolete | Not Applicable | PC Pin | DPDT (2 Form C) | Telecom | 3ms | 12VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 16.7mA | 3ms | 9VDC | 1A | - | - | - | - | ||
![]() G2AK-232A DC12 Omron Automation and Safety | In Stock | - | Datasheet | Socketable | 65Ohms | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2AK | Obsolete | 1 (Unlimited) | Plug In | DPDT (2 Form C) | General Purpose | 15ms | 12VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 170mA | 15ms | 9.6VDC | 500mA | - | - | - | - | ||
![]() G2E-134P-H-M-US DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 120Ohm | Silver Palladium (AgPd), Gold (Au) | -25°C~60°C | Bulk | 1998 | G2E | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | General Purpose | 7ms | 5VDC | Non Latching | 125VAC 60VDC -Max | 41.7mA | 3ms | 4VDC | 1A | 0.5VDC | - | - | - | ||
![]() G5AK-237P-DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 45Ohms | Silver (Ag), Gold (Au) | -40°C~70°C | Tube | 2002 | G5A | Obsolete | Not Applicable | PC Pin | DPDT (2 Form C) | General Purpose | 5ms | 3VDC | Latching, Dual Coil | 125VAC 125VDC -Max | 66.7mA | 5ms | 2.4VDC | 1A | - | - | - | - | ||
![]() G6HK-2 DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 101Ohm | Silver (Ag), Gold (Au) | -40°C~70°C | Tube | - | G6H | Obsolete | Not Applicable | PC Pin | DPDT (2 Form C) | Telecom | 3ms | 4.5VDC | Latching, Dual Coil | 125VAC 110VDC -Max | 44.4mA | - | 3.38VDC | 1A | - | - | - | - | ||
![]() G2AK-234A DC48 Omron Automation and Safety | In Stock | - | Datasheet | Socketable | 1.05kOhm | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | - | G2AK | Obsolete | 1 (Unlimited) | Plug In | DPDT (2 Form C) | General Purpose | 15ms | 48VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 44mA | - | 38.4VDC | 500mA | - | - | - | - | ||
![]() G2A-432A DC12 Omron Automation and Safety | In Stock | - | Datasheet | Socketable | 136Ohms | Silver Palladium (AgPd), Gold (Au) | -10°C~40°C | Bulk | 2007 | G2A | Obsolete | 1 (Unlimited) | Plug In | 4PDT (4 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 88mA | 15ms | 9.6VDC | 500mA | 1.2VDC | - | - | - |