- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | CoilResistance | ElectricalLife | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Insulation Resistance | Output Current | Throw Configuration | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Forward Voltage | Contact Current(AC)-Max | Operate Time | Release Time | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Coil Power | Contact Voltage(AC)-Max | Max Input Current | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Junction Temperature (Tj) | Isolation Voltage-Max | Ambient Temperature Range High | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | On-State Resistance | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM-101HR(TR) Omron Electronics Inc-EMC Div | 26322 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | 6 | - | - | - | - | - | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | - | 200mOhm | 65°C | -20°C | - | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | AC, DC | 1.1A | SPST-NO (1 Form A) | - | - | 1.1A | SPST | - | TRANSISTOR OUTPUT SSR | - | 100V | 1.48V | Relay | - | - | - | - | 0V~100V | 0.02A | 200mOhm | - | - | 20mA | - | - | - | 20mA | - | 1.4A | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-61E1 Omron Electronics Inc-EMC Div | 3000 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | 6 | - | - | - | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 2Ohm | 85°C | -40°C | - | 8541.40.95.00 | 800FF | - | 6.4mm | - | 500mA | - | Gull Wing | 60V | UL | - | - | - | - | 60V | AC, DC | 500mA | SPST-NO (1 Form A) | - | 1GOhm | 500mA | SPST | - | TRANSISTOR OUTPUT SSR | 7.5mA | 60V | 1.3V | Relay | - | - | - | - | 0V~60V | - | 2Ohm | - | - | 50mA | - | - | - | 50mA | 0.5A | - | 2.5kV | - | - | - | - | - | - | - | 3.65mm | 7.12mm | 6.4mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-61UR(TR05) Omron Electronics Inc-EMC Div | 1000 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.096, 2.45mm) | - | - | 4 | - | - | G3VM-61UR(TR05) | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | Active | 3 (168 Hours) | SMD/SMT | - | 1.5Ohm | 65°C | -20°C | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | - | - | 48V | AC, DC | 400mA | SPST-NO (1 Form A) | - | - | 400mA | SPST | - | TRANSISTOR OUTPUT SSR | 7.5mA | 48V | 1.4V | Relay | - | - | - | - | 0V~60V | - | 1.5Ohm | - | - | 20mA | - | - | - | 7.5mA | - | - | 300V | 125°C | - | 65°C | - | - | - | 1Ohm | 1.4mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-401EY Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | 6 | - | - | - | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | 85°C | -40°C | - | 8541.40.95.00 | 800FF | - | 6.4mm | - | 120mA | - | Gull Wing | 400V | UL | - | - | - | - | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | 10Ohm | - | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | 7.5mA | 400V | 1.3V | Relay | - | - | - | - | 0V~400V | - | 35Ohm | - | - | 50mA | - | - | - | 50mA | 0.12A | - | 5kV | - | - | - | - | - | - | - | 3.65mm | 7.12mm | 6.4mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-401H Omron Electronics Inc-EMC Div | 822 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | 6 | - | - | - | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | 65°C | -20°C | - | 8541.40.95.00 | 800FF | - | 4.4mm | - | 120mA | - | Gull Wing | 400V | UL | - | - | - | - | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | 120mA | SPST | 1 ms | TRANSISTOR OUTPUT SSR | - | 400V | 1.3V | Relay | - | - | - | - | 0V~400V | 0.025A | 35Ohm | - | - | 50mA | - | - | - | 7.5mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | - | 2mm | 6.3mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-352C Omron Electronics Inc-EMC Div | 2763 |
| Datasheet | 3 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | - | - | - | - | 2 | - | - | Tube | 2000 | G3VM | yes | Active | 1 (Unlimited) | PC Pin | - | 50Ohm | 85°C | -40°C | - | - | 800FF | - | 6.4mm | - | 120mA | - | PC Pin | 350V | UL | - | - | - | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | - | 120mA | DPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | 1.15V | - | - | - | 0V~350V | 0.025A | 50Ohm | - | - | 50mA | - | - | - | 25mA | 0.1A | - | 2.5kV | - | - | - | - | - | - | - | 3.65mm | 9.66mm | 6.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-61D1 Omron Electronics Inc-EMC Div | 900000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | 4 | - | - | - | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 2Ohm | 65°C | -20°C | - | - | 800FF | - | 6.4mm | - | 500mA | - | Gull Wing | 60V | UL | - | 1 | - | - | 48V | AC, DC | 500mA | SPST-NO (1 Form A) | - | 1GOhm | 500mA | SPST | - | TRANSISTOR OUTPUT SSR | 7.5mA | 60V | 1.3V | Relay | - | - | - | - | 0V~60V | - | 2Ohm | - | - | 50mA | - | - | - | 7.5mA | 0.5A | - | 2.5kV | 125°C | - | 65°C | - | - | - | 1Ohm | 3.65mm | 4.58mm | 4.6mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-351A Omron Electronics Inc-EMC Div | 1000 | - | Datasheet | 3 Weeks | PCB, Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4 | - | - | - | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 50Ohm | 85°C | -40°C | - | - | 800FF | - | 6.4mm | - | 120mA | - | PC Pin | 350V | UL | - | - | - | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) | - | 1GOhm | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | 7.5mA | 350V | 1.3V | Relay | - | - | - | - | 0V~350V | - | 50Ohm | - | - | 50mA | - | - | - | 50mA | 0.1A | - | 2.5kV | - | - | - | - | - | - | - | 3.65mm | 4.58mm | 4.6mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-353E Omron Electronics Inc-EMC Div | 11000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | 6 | - | - | - | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | 85°C | -40°C | - | 8541.40.95.00 | 800FF | - | 6.4mm | - | 150mA | - | Gull Wing | 350V | UL | - | - | - | - | 400V | AC, DC | 150mA | SPST-NC (1 Form B) | 25Ohm | - | 150mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | 1.15V | - | - | - | 0V~350V | 0.025A | 25Ohm | - | - | 50mA | - | - | - | 50mA | 0.15A | - | 2.5kV | - | - | - | - | - | - | - | 3.65mm | 7.12mm | 6.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-21GR Omron Electronics Inc-EMC Div | 90000 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | 4 | - | - | - | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 8Ohm | 85°C | -20°C | - | - | 2.5pF | 20V | 4.4mm | - | 160mA | - | Gull Wing | - | UL | - | - | - | - | 20V | AC, DC | 160mA | SPST-NO (1 Form A) | - | - | 160mA | SPST | - | TRANSISTOR OUTPUT SSR | 30mA | 20V | 1.3V | Relay | - | - | - | - | 0V~20V | - | 8Ohm | - | - | 50mA | - | - | - | 50mA | 0.16A | - | 1.5kV | - | - | - | - | - | - | - | 1.9mm | 3.9mm | 3.9mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-355FR Omron Electronics Inc-EMC Div | 1200 |
| Datasheet | 4 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | 8 | - | - | - | - | - | 2 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | 6.4mm | - | - | - | Gull Wing | - | - | - | - | - | - | 350V | AC, DC | 120mA | SPST-NO + SPST-NC (1 Form A and B) | - | - | 120mA | DPST, SPST | - | TRANSISTOR OUTPUT SSR | 25mA | 350V | 1.3V | Relay | 1.15V | - | - | - | 0V~350V | - | 25Ohm | - | - | 50mA | - | - | - | 50mA | 0.12A | - | 2.5kV | - | - | - | - | - | - | - | 3.65mm | 9.66mm | 6.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-61G2 Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | 4 | - | - | - | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 2Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | AC, DC | 400mA | SPST-NO (1 Form A) | - | - | 400mA | SPST | - | TRANSISTOR OUTPUT SSR | 25mA | 60V | 1.3V | Relay | - | - | - | - | 0V~60V | - | 2Ohm | - | - | 50mA | - | - | - | 50mA | 0.32A | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-354J Omron Electronics Inc-EMC Div | 3000 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | - | - | 8 | - | - | - | - | - | 2 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | 4.4mm | - | - | - | Gull Wing | - | - | - | - | - | - | 350V | AC, DC | 120mA | SPST-NC (1 Form B) x 2 | - | - | 120mA | DPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | - | - | - | - | 0V~350V | 0.025A | 25Ohm | - | - | 50mA | - | - | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | - | 1.9mm | 9.4mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-101CR Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 9 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-DIP | - | - | - | - | - | - | - | Tube | 2005 | G3VM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~100V | - | 150mOhms | - | - | - | - | - | - | - | - | 3A | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-61A Omron Electronics Inc-EMC Div | 888 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4 | - | - | - | - | - | 1 | 65°C | -20°C | Tube | 2003 | G3VM | yes | Obsolete | 1 (Unlimited) | PC Pin | - | 2Ohm | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | AC, DC | 500mA | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 48V | 1.3V | Relay | - | - | - | - | 0V~60V | 0.025A | 2Ohm | - | - | - | - | - | - | 50mA | 0.5A | - | - | - | 2500V | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3NA-205B-AC200-240 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | - | - | 4 | - | - | - | - | - | 1 | - | - | Bulk | 2002 | G3NA | - | Obsolete | 1 (Unlimited) | Screw | - | - | 80°C | -30°C | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | - | - | - | - | - | 5A | - | Screw Terminal | 240V | CE, CSA, UL, VDE | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | 5A | SPST | - | TRIGGER OUTPUT SSR | - | 264V | - | Relay | - | - | - | - | 19V~264V | - | - | - | - | - | - | - | - | 7mA | 3A | - | 2.5kV | - | - | - | - | - | - | - | 27mm | 55mm | 43mm | - | No | - | RoHS Compliant | - | ||
![]() G3VM-21PR11 Omron Electronics Inc-EMC Div | 12200 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | - | - | 4 | - | 249.986095mg | - | - | - | - | - | - | Bulk | 2001 | G3VM | - | Obsolete | 3 (168 Hours) | Solder | - | 220mOhm | 65°C | -20°C | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | - | - | - | AC, DC | 900mA | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 16V | 1.3V | Relay | - | - | - | - | 0V~20V | - | 220mOhm | - | - | 20mA | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | 1.65mm | 2.85mm | 2.2mm | - | No | - | RoHS Compliant | - | ||
![]() G9H-210S-DC24 Omron Automation and Safety | 2462 |
| - | 2 Weeks | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | 2400Ohm | 10000000 Cycle(s) | - | 60°C | -20°C | Bulk | - | G9H | - | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | - | - | - | unknown | - | CSA; UL | Plug In | - | - | 28mm | - | 21.5 mm | 28mm x 21.5mm x 38.5mm | - | AC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | Relay | - | 10A | 10 ms | 10 ms | 100V~240V | - | - | 240mW | 240V | - | AC | MOMENTARY | DC | - | - | 10A | - | - | - | - | 0.01A | 19.2V | 2.4V | - | - | - | - | 38.5mm | - | - | RoHS Compliant | - | ||
![]() G3VM-SWS Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | - | - | 8 | - | - | - | - | - | 2 | 65°C | -20°C | Tube | 2004 | G3VM | yes | Obsolete | 1 (Unlimited) | Gull Wing | - | 35Ohm | - | - | - | - | - | - | - | unknown | - | - | Gull Wing | - | - | - | - | - | - | 350V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | 120mA | DPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | - | - | - | - | 0V~350V | 0.025A | 35Ohm | - | - | - | - | - | - | 50mA | 0.1A | - | - | - | 3000V | - | - | - | - | - | 2.1mm | 9.4mm | 4.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() G3VM-41PR12 Omron Electronics Inc-EMC Div | 28 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | - | - | 4 | - | 249.986095mg | - | - | - | - | - | - | Bulk | 2012 | G3VM | - | Obsolete | 3 (168 Hours) | Solder | - | 20Ohm | 65°C | -20°C | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | - | - | - | AC, DC | 100mA | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 32V | 1.3V | Relay | - | - | - | - | 0V~40V | - | 20Ohm | - | - | 20mA | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | 1.65mm | 2.85mm | 2.2mm | - | No | - | RoHS Compliant | - |