- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Body Material | Base Product Number | Capacitance Tolerance | Category | Factory Pack Quantity | LED Material | Lens Dimensions | Lens Shape Type | Maximum Forward Current | Mfr | Modular version | Mounting | Mounting Orientation | Mounting Styles | Package | Part # Aliases | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Supplier Package | Switching Mode | Unit Weight | Voltage type for actuating | Wire Size | Operating Temperature | Series | Type | Color | Applications | Capacitance | Pin Count | Termination Style | Output Type | Circuit | Interface | Viewing Angle | Program Memory Size | Contact Current Rating | Contact Termination | Contact Form | Coil Voltage | Coil Type | Switching Voltage | Voltage - Load | On-State Resistance (Max) | Reverse Voltage | Number of LEDs | Load Current | Peak Wavelength | Dominant Wavelength | Contact Configuration | Product | Coil Termination | Product Length | Product Width | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM1405D Omron Electronics Inc-EMC Div | In Stock | - | - | Surface Mount | 6-SMD (0.300", 7.62mm) | 6-SMD | - | G3VM1405 | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | G3VM | - | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0 V ~ 40 V | 60 mOhms | - | - | 3.5 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1313R Omron Electronics Inc-EMC Div | In Stock | - | - | Surface Mount | 4-SOP (0.173", 4.40mm) | 4-SOP | - | G3VM1313 | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | G3VM | - | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0 V ~ 80 V | 8 Ohms | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1595F Omron Electronics Inc-EMC Div | In Stock | - | - | Surface Mount | 8-SMD (0.300", 7.62mm) | 8-SMD | - | G3VM1595 | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | G3VM | - | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0 V ~ 400 V | 5 Ohms | - | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1493C Omron Electronics Inc-EMC Div | In Stock | - | - | Surface Mount | 4-SMD (0.096", 2.45mm) | 4-VSON | - | G3VM1493 | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | G3VM | - | - | - | - | - | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0 V ~ 60 V | 1.5 Ohms | - | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1435F Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1168C Omron Electronics Inc-EMC Div | In Stock | - | - | Surface Mount | 4-SMD (0.300", 7.62mm) | 4-SMD | - | G3VM1168 | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | G3VM | - | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0 V ~ 350 V | 50 Ohms | - | - | 120 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1383M Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | 4-DIP (0.300", 7.62mm) | 4-DIP | - | G3VM1383 | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | G3VM | - | - | - | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0 V ~ 400 V | 35 Ohms | - | - | 120 mA | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zero Crossing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | SPST-NO | - | - | - | - | - | - | - | - | ||
![]() J7TC-01-1E6 Omron Automation and Safety | In Stock | - | - | - | - | - | Copper Alloy | - | - | - | 1 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | J7TC011E6 | - | - | - | - | - | - | - | - | - | 20 to 16, 20 AWG | - | - | Splice Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | 27.92 mm | - | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() J7TC-01-10 Omron Automation and Safety | 2015 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | J7TC0110 | - | - | - | - | - | - | - | - | - | - | - | - | Overload Relay | - | - | 910 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | 2.01 mm | 2.01 x 1.25 | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() J7TC-01-1E4 Omron Automation and Safety | 2855 |
| - | - | - | - | - | - | - | Chip LED | 1 | AlGaInP | 1.5x1x0.71 mm | Rectangular | 20 mA | - | - | Surface Mount | Top Mount | DIN Rail Mount | - | J7TC011E4 | - | - | - | - | - | SMT | - | - | - | - | -40 to 100 °C | - | Uni-Color | Yellow | - | - | 2 | - | - | - | - | 120 ° | - | - | - | - | - | - | - | - | - | 12 V | 1 | - | 591 nm | 587 nm | - | Protection Relays | - | - | - | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() J7TC-01-9 Omron Automation and Safety | 2686 |
| - | - | - | - | - | - | 2% | - | 1 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | J7TC019 | - | - | - | - | - | - | - | - | - | - | - | - | Overload Relay | - | - | 0.0047 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | 3.2 mm | 3.2 x 2.5 x 0.94 mm | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() J7KNA-09-10 24D Omron Automation and Safety | 60 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | J7KNA091024D | - | - | - | - | Details | - | - | 10.102639 oz | - | - | - | - | Motor Contactor | - | Industrial | - | - | - | - | - | - | - | - | 9:00 AM | Screw | SPST (1 Form A) | 24 VDC | Non-Latching | - | - | - | - | - | - | - | - | - | Industrial Relays | Screw | - | - | - | 57.5 mm | 49 mm | 45 mm | ||
![]() J7KN-24 230 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | J7KN24230 | - | - | - | - | Details | - | - | 1.221 lbs | - | - | - | - | Motor Contactor | - | Industrial | - | - | - | - | - | I2C/SCI/SPI | - | 18 Kb | 22 A | Screw | SPST (1 Form A) | - | Non-Latching | 230 VAC | - | - | - | - | - | - | - | - | Industrial Relays | Screw | - | - | S08 | - | - | - | ||
![]() G3F 1048H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 4 - 24 | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3FD1012E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 5 - 24 | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3NA7113E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 240 | 100 - 240 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5232M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 19.2 - 26.4 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PJ2002C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 12 - 24 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PJ2112G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 12 - 24 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |