- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Body Material | Base Product Number | Brand | Circuit Arrangement | Content | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Modular version | Moisture Sensitive | Mounting | Mounting Styles | On Resistance - Max | Output Device | Output Voltage (Max) | Package | Packaging type | Part # Aliases | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Supplier Package | Termination Method | Unit Weight | Voltage type for actuating | Wire Size | Operating Temperature | Packaging | Series | Type | Applications | Capacitance | Subcategory | Pin Count | Termination Style | Output Type | Circuit | Interface | Output Current | Program Memory Size | Input Type | Contact Current Rating | Contact Termination | Contact Form | Product Type | Coil Voltage | Coil Type | Switching Voltage | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Isolation Voltage | Contact Configuration | Load Type | Product | Product Category | Coil Termination | Product Length | Product Width | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3PJ2112G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 - 24 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5026B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 100 - 100 | 100 - 100 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5231A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.6 - 13.2 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5224R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.2 - 26.4 | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1467D Omron | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | G3VM1467 | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | G3VM | - | - | - | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 0 V ~ 600 V | 60 Ohms | - | 90 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G3R-I/O | - | - | - | - | - | - | - | - | - | - | - | G3R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plug-In Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G3R-I/O | - | - | - | - | - | - | - | - | - | - | - | G3R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1389R Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | 4-DIP (0.300", 7.62mm) | 4-DIP | - | G3VM1389 | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | G3VM | - | - | - | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 0 V ~ 20 V | 80 mOhms | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1431C Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1406B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-61QV2H(TR05) Omron Electronics Inc-EMC Div | 50 |
| - | Surface Mount | 4-SMD (0.079", 2.00mm) | S-VSON4T | - | G3VM | Omron Electronics | 1 Form A | 500pc(s) | - | 500 | Omron | 6 V | + 110 C | Omron Electronics Inc-EMC Div | 500 Vrms | - 40 C | - | Yes | Surface Mount | PCB Mount | 0.3 Ohms | MOSFET | 60 V | - | Tape on Full reel | G3VM61QV2HTR05 | Active | - | - | - | - | Details | S-VSON | Solder | - | - | - | -40 to 110 °C | Cut Tape | G3VM | G3VM-61QV2H(TR05) | - | - | Relays | 4 | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | 1 A | - | DC | - | - | SPST-NO (1 Form A) | SSR - Solid State Relays | - | - | - | 0 V ~ 60 V | 300 mOhms | 6.3 mA | 1 A | 500V | SPST | AC / DC | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | 1.3 mm | 2 mm | 1.45 mm | ||
![]() G3PE-545B 12-24VDC Omron | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G3PA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PE4002B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 - 24 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3FD1010R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 100 - 110 | 100 - 110 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5004A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 160 - 220 | 160 - 220 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3NA7124M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 - 24 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J7KNA-09-10 24D Omron Automation and Safety | 60 |
| - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | J7KNA091024D | - | - | - | - | - | Details | - | - | 10.102639 oz | - | - | - | - | - | Motor Contactor | Industrial | - | - | - | - | - | - | - | - | - | - | 9:00 AM | Screw | SPST (1 Form A) | - | 24 VDC | Non-Latching | - | - | - | - | - | - | - | - | Industrial Relays | - | Screw | - | - | - | 57.5 mm | 49 mm | 45 mm | ||
![]() J7KN-24 230 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | J7KN24230 | - | - | - | - | - | Details | - | - | 1.221 lbs | - | - | - | - | - | Motor Contactor | Industrial | - | - | - | - | - | - | I2C/SCI/SPI | - | 18 Kb | - | 22 A | Screw | SPST (1 Form A) | - | - | Non-Latching | 230 VAC | - | - | - | - | - | - | - | Industrial Relays | - | Screw | - | - | S08 | - | - | - | ||
![]() J7TC-01-1E6 Omron Automation and Safety | In Stock | - | - | - | - | - | Copper Alloy | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | J7TC011E6 | - | - | - | - | - | - | - | - | - | - | 20 to 16, 20 AWG | - | - | - | Splice Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | 27.92 mm | - | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() J7TC-01-10 Omron Automation and Safety | 2015 |
| - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | J7TC0110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overload Relay | - | 910 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | 2.01 mm | 2.01 x 1.25 | - | 79.5 mm | 55.5 mm | 45 mm |