- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Capacitance Tolerance | Category | Circuit Arrangement | Colour outer sheath | Conductor category | Content | Core identification | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Flame retardant | LED Material | Lens Dimensions | Lens Shape Type | Low smoke (according to EN 61034-2) | Manufacturer | Material core insulation | Material outer sheath | Maximum Forward Current | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Isolation Voltage | Minimum Operating Temperature | Modular version | Moisture Sensitive | Mounting | Mounting Orientation | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of Elements | On Resistance - Max | Operating Temperature (Max.) | Operating Temperature (Min.) | Outer diameter approx. | Output Device | Output Voltage (Max) | Package | Packaging type | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Supplier Package | Voltage type for actuating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Additional Feature | HTS Code | Capacitance | Subcategory | Pin Count | Termination Style | Output Type | Circuit | Configuration | Output Current | Viewing Angle | Input Type | Optoelectronic Device Type | Contact Form | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Reverse Voltage | Number of LEDs | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Peak Wavelength | Dominant Wavelength | Contact Configuration | Load Type | Product | Product Category | Product Length | Product Width | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J7TC-01-1E4 Omron Automation and Safety | 2855 |
| - | - | - | - | - | - | - | - | Chip LED | - | - | - | - | - | 1 | - | - | AlGaInP | 1.5x1x0.71 mm | Rectangular | - | - | - | - | 20 mA | - | - | - | - | - | - | - | - | - | Surface Mount | Top Mount | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | J7TC011E4 | - | - | - | - | - | - | - | - | - | - | SMT | - | -40 to 100 °C | - | - | - | - | - | Uni-Color | Yellow | - | - | - | - | 2 | - | - | - | - | - | 120 ° | - | - | - | - | - | - | - | 12 V | 1 | - | - | - | - | 591 nm | 587 nm | - | - | Protection Relays | - | - | - | 79.5 mm | 55.5 mm | 45 mm | - | ||
![]() J7TC-01-9 Omron Automation and Safety | 2686 |
| - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | J7TC019 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overload Relay | - | - | - | 0.0047 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | 3.2 mm | 3.2 x 2.5 x 0.94 mm | 79.5 mm | 55.5 mm | 45 mm | - | ||
![]() G3MC202PL12DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.8 V | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Triac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | AC | - | - | 2 A | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3MC-201PL-VD-1 DC24 Omron | In Stock | - | - | - | - | - | - | G3MC-201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PE2025M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 - 24 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5220F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88 - 121 | 110 - 110 | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5016E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.6 - 13.2 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-351VY1 Omron | 692 |
| - | - | Surface Mount | 4-SMD, Gull Wing | 4-SOP | G3VM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Omron Electronics Inc-EMC Div | - | - | - | - 40 C | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | G3VM | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0 V ~ 350 V | - | 50 Ohms | - | - | 10 mA | - | 110 mA | - | - | - | - | - | - | - | - | - | 2.1 mm | 4.55 mm | 3.7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G3PA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-31HR Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 17 Weeks | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 65°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2017 | G3VM | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | 0V~30V | 0.025A | 40mOhm | - | - | - | 4A | 4A | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G3VM1464M Omron | In Stock | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | G3VM1464 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | G3VM | - | - | - | - | - | - | - | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0 V ~ 400 V | - | 35 Ohms | - | - | - | - | 120 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3DZ2R6PL12DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | - | Numbers | - | - | According to IEC/EN 60332-3-24 | - | - | - | No | - | Other | Other | - | - | - | - | 272 | 109 | - | - | - | - | - | - | - | 1.5 | 1000 | 600 | - | - | - | - | 27.2 | - | - | - | - | - | -40 - 80 | -30 - 80 | - | - | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-31WR(TR05) Omron Electronics Inc-EMC Div | 13 |
| - | - | Surface Mount | 4-LDFN | S-VSON4T (3.4x2.1) | - | Omron Electronics | - | - | 1 Form A | - | - | 500pc(s) | - | - | 500 | - | - | - | - | - | Omron | - | - | - | 1.4 V | + 110 C | Omron Electronics Inc-EMC Div | - | - | 500 Vrms | - 40 C | - | Yes | - | - | PCB Mount | - | - | - | - | 50 mOhms | - | - | - | MOSFET | 30 V | - | Tape on Full reel | G3VM31WRTR05 | - | - | Active | - | - | - | Details | - | - | - | - | - | - | MouseReel | - | G3VM | - | - | G3VM-31WR(TR05) | - | - | - | - | Relays | - | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | 4.5 A | - | DC | - | SPST-NO (1 Form A) | SSR - Solid State Relays | 0 V ~ 30 V | - | 50 mOhms | - | - | 30 mA | - | 4.5 A | 500V | - | - | SPST | AC / DC | Solid State Relays | Solid State Relays - PCB Mount | - | - | 1.3 mm | 3.4 mm | 2.1 mm | - | ||
![]() G3VM-61VY4 Omron | 22 | - | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SOP | G3VM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Omron Electronics Inc-EMC Div | - | - | - | - 40 C | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | G3VM | - | - | - | - | - | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0 V ~ 60 V | - | 300 mOhms | - | - | 10 mA | - | 700 mA | - | - | - | - | - | - | - | - | - | 2.1 mm | 4.55 mm | 3.7 mm | - | ||
![]() G3PE2032C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 - 24 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5247H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.6 - 13.2 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5201M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.2 - 26.4 | 24 - 24 | 19.2 - 26.4 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3NA7126G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 - 24 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3NA7105D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 240 | 200 - 240 | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PH1004F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 - 24 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |