- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Part # Aliases | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Voltage type for actuating | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Termination Style | Number of Outputs | Output Voltage | Output Type | Max Output Current | Circuit | Output Current | Throw Configuration | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Drain to Source Resistance | Isolation Voltage-Max | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3PH1002M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3FD1011G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 200 - 220 | 200 - 220 | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PJ2101A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 12 - 24 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5239G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 9.6 - 13.2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-401DY2 Omron | 24 |
| - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | Omron Electronics | 400 | Omron | + 110 C | Omron Electronics Inc-EMC Div | - 40 C | - | PCB Mount | - | - | - | Tube | G3VM401DY2 | Active | - | - | - | Details | - | Tube | - | G3VM | - | - | - | - | - | - | - | - | - | Relays | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SSR - Solid State Relays | 0 V ~ 400 V | - | 35 Ohms | - | 30 mA | - | 120 mA | - | - | - | MOSFET Relays | Solid State Relays - PCB Mount | 3.65 mm | 6.4 mm | 4.58 mm | - | - | - | ||
![]() G3VM-601DY2(TR05) Omron | 16 |
| - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | Omron Electronics | 500 | Omron | + 110 C | Omron Electronics Inc-EMC Div | - 40 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | G3VM601DY2TR05 | Active | - | - | - | Details | - | Cut Tape | - | G3VM | - | - | - | - | - | - | - | - | - | Relays | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SSR - Solid State Relays | 0 V ~ 400 V | - | 60 Ohms | - | 30 mA | - | 90 mA | - | - | - | MOSFET Relays | Solid State Relays - PCB Mount | 3.65 mm | 6.4 mm | 4.58 mm | - | - | - | ||
![]() G3VM1428C Omron | In Stock | - | - | - | - | Surface Mount | 4-SOP (0.173, 4.40mm) | - | 4-SOP | - | G3VM1428 | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | G3VM | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 V ~ 40 V | - | 20 Ohms | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1174H Omron | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMD | - | G3VM1174 | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Box | - | Active | - | - | - | Compliant | - | - | - | G3VM | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | Gull Wing | 2 | 1.52 V | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 V ~ 350 V | - | 50 Ohms | - | - | - | 120 mA | - | - | - | - | - | - | - | - | No | - | - | ||
![]() G3M-202P-US-4 12DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3NA7120H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-21DR Omron Electronics Inc-EMC Div | 1000 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 249.986095mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 80mOhm | 65°C | -20°C | - | - | - | unknown | Gull Wing | - | - | AC, DC | 3A | SPST-NO (1 Form A) | - | SPST | - | 30mA | 16V | - | Relay | - | 0V~20V | - | 80mOhm | 25mA | - | - | - | 2.5kV | - | - | - | - | 3.65mm | 6.4mm | 4.58mm | - | - | RoHS Compliant | ||
![]() G3VM-41GR6(TR) Omron Electronics Inc-EMC Div | 2840 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | 60°C | 25°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 15Ohm | - | - | UL RECOGNIZED | - | - | unknown | Gull Wing | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | - | 40V | 1.3V | Relay | - | 0V~40V | 0.03A | 15Ohm | 50mA | - | 0.12A | - | - | - | 1500V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G3VM-601DY Omron Electronics Inc-EMC Div | 738 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 60Ohm | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | 90mA | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | - | 480V | 1.75V | Relay | - | 0V~600V | - | 60Ohm | 20mA | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() G3VM-201DY1(TR05) Omron Electronics Inc-EMC Div | 15 |
| Datasheet | 14 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | G3VM | - | Active | 1 (Unlimited) | - | - | - | - | - | 8541.40.95.00 | - | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0V~200V | - | 8Ohm | - | - | - | 250mA | 5kV | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G3VM-351DY Omron Electronics Inc-EMC Div | 1090 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 35Ohm | 65°C | -20°C | - | - | - | - | Gull Wing | - | - | AC, DC | 100mA | SPST-NO (1 Form A) | 100A | SPST | TRANSISTOR OUTPUT SSR | - | 350V | 1.75V | Relay | - | 0V~350V | - | 35Ohm | 20mA | 20mA | - | - | 5kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() G3VM-201DY1 Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 6 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | G3VM | - | Active | 1 (Unlimited) | - | 8Ohm | - | - | - | 8541.40.95.00 | - | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 30mA | - | - | - | - | 0V~200V | - | 8Ohm | - | - | - | 250mA | 5kV | 8Ohm | - | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() G3VM1378C Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-61MT(TR05) Omron | 544 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-61VY4(TR05) Omron | 50 | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | - | G3VM | - | - | - | + 85 C | Omron Electronics Inc-EMC Div | - 40 C | - | SMD/SMT | - | - | - | Cut Tape (CT);Tape & Box (TB); | - | Active | - | - | - | - | - | - | - | G3VM | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 V ~ 60 V | - | 300 mOhms | - | 10 mA | - | 700 mA | - | - | - | - | - | 2.1 mm | 4.55 mm | 3.7 mm | - | - | - | ||
Tiny WHSL | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |