- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Output Voltage | Output Type | Max Output Current | Circuit | Output Current | Throw Configuration | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Max Forward Surge Current (Ifsm) | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Junction Temperature (Tj) | Drain to Source Resistance | Isolation Voltage-Max | Ambient Temperature Range High | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM-S5(TR) Omron Electronics Inc-EMC Div | 1965 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 8Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | AC, DC | 150mA | SPST-NO (1 Form A) | 150mA | SPST | TRANSISTOR OUTPUT SSR | - | 200V | 1.3V | Relay | 0V~200V | 0.025A | 8Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-61CR1 Omron Electronics Inc-EMC Div | 1 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | 2004 | G3VM | - | Active | 1 (Unlimited) | PC Pin | 50mOhm | - | - | - | 8541.40.95.00 | - | - | - | - | PC Pin | - | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 5mA | - | - | Relay | 0V~60V | - | 50mOhm | - | - | - | - | 5A | 2.5kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-51UR(TR05) Omron Electronics Inc-EMC Div | 440 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.096, 2.45mm) | 4 | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | G3VM | - | Active | 3 (168 Hours) | SMD/SMT | 1.5Ohm | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | AC, DC | 300mA | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 7.5mA | 40V | 1.4V | Relay | 0V~50V | - | 1.5Ohm | 20mA | - | - | - | - | 300V | - | 1.5Ohm | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-201AY Omron Electronics Inc-EMC Div | 26322 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | Tube | 2001 | G3VM | - | Active | 1 (Unlimited) | PC Pin | 8Ohm | - | - | - | - | - | - | - | - | PC Pin | - | - | AC, DC | 250mA | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | - | 160V | 1.75V | Relay | 0V~200V | - | 8Ohm | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-41DY1 Omron Electronics Inc-EMC Div | 29 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | 2004 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 150mOhm | - | - | - | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 30mA | - | - | Relay | 0V~40V | - | 150mOhm | - | - | - | - | 2A | 5kV | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() G3VM-81G1(TR) Omron Electronics Inc-EMC Div | 7512 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 1.2Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | AC, DC | 350mA | SPST-NO (1 Form A) | 350mA | SPST | TRANSISTOR OUTPUT SSR | 50mA | 80V | 1.3V | Relay | 0V~80V | - | 1.2Ohm | 50mA | - | 50mA | 0.35A | - | 1.5kV | - | 1.2Ohm | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() G3VM-61VY1 Omron Electronics Inc-EMC Div | 15 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SOP (0.179, 4.55mm) | 4 | - | - | - | 1 | 65°C | -20°C | Tube | 2012 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 50Ohm | - | - | UL RECOGNIZED | - | - | - | unknown | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | - | - | - | Relay | 0V~60V | 0.015A | 50Ohm | - | - | - | 0.08A | 100mA | - | - | - | 3750V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-61AY1 Omron Electronics Inc-EMC Div | 5690 |
| Datasheet | 15 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | 2008 | G3VM | - | Active | 1 (Unlimited) | - | 2Ohm | - | - | - | 8541.40.95.00 | - | - | - | - | PC Pin | - | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 30mA | - | - | - | 0V~60V | - | 2Ohm | - | - | - | - | 500mA | 5kV | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() G3VM-41HR(TR) Omron Electronics Inc-EMC Div | 22500 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | 1 | - | -20°C | Tape & Reel (TR) | 2001 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 60mOhm | - | - | - | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | AC, DC | 2A | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | - | 40V | 1.48V | Relay | 0V~40V | - | 60mOhm | 20mA | - | - | 2A | 2.5A | - | - | - | 1500V | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-601CR Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | 2004 | G3VM | - | Active | 1 (Unlimited) | PC Pin | 2Ohm | - | - | - | 8541.40.95.00 | - | - | - | - | PC Pin | - | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 5mA | - | - | Relay | 0V~600V | - | 2Ohm | - | - | - | - | 600mA | 2.5kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-41BR Omron Electronics Inc-EMC Div | 68868 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 249.986095mg | G3VM-41BR | - | - | - | Tube | 2001 | G3VM | - | Active | 1 (Unlimited) | PC Pin | 60mOhm | 85°C | -40°C | - | - | - | - | - | - | PC Pin | 1 | 32V | AC, DC | - | SPST-NO (1 Form A) | 3.5A | SPST | - | - | - | - | Relay | 0V~40V | - | 60mOhms | - | - | - | - | 3.5A | - | 125°C | - | - | 85°C | 30mOhm | 4.85mm | 7.12mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() G3VM-61HR1 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | 1 | - | - | Tube | 2013 | G3VM | - | Obsolete | 1 (Unlimited) | Gull Wing | 60mOhm | 125°C | -20°C | UL RECOGNIZED | - | - | - | - | - | Gull Wing | 1 | 48V | AC, DC | - | SPST-NO (1 Form A) | 3.3A | SPST | TRANSISTOR OUTPUT SSR | 25mA | - | - | Relay | 0V~60V | - | 60mOhm | - | 10A | - | - | - | 1.5kV | 125°C | - | - | 65°C | 30mOhm | 2.1mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() G3VM-41AY Omron Electronics Inc-EMC Div | 30000 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | Tube | 2001 | G3VM | - | Active | 1 (Unlimited) | Solder | 150mOhm | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | AC, DC | 2A | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | - | 32V | 1.75V | - | 0V~40V | - | 150mOhm | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-41LR3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | Tube | 2001 | G3VM | - | Obsolete | 3 (168 Hours) | SMD/SMT | 35Ohm | 85°C | -20°C | - | - | 800FF | 3.5mm | unknown | 80mA | SMD (SMT) Tab | - | 40V | AC, DC | 80mA | SPST-NO (1 Form A) | 80mA | SPST | TRANSISTOR OUTPUT SSR | - | 40V | - | Relay | 0V~40V | - | 35Ohm | - | - | 50mA | - | - | - | - | - | - | - | - | 1.8mm | 2.04mm | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3VM-401FR Omron Electronics Inc-EMC Div | 205 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | 2005 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 5Ohm | - | - | - | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 2mA | - | - | Relay | 0V~400V | - | 5Ohm | - | - | - | - | 400mA | 2.5kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-21BR Omron Electronics Inc-EMC Div | 145 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 249.986095mg | - | - | - | - | Tube | 2001 | G3VM | - | Active | 1 (Unlimited) | PC Pin | 50mOhm | 65°C | -20°C | - | 8541.40.95.00 | - | - | unknown | - | PC Pin | - | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | - | - | - | Relay | 0V~20V | - | 50mOhm | - | - | - | - | 4A | - | - | - | - | - | - | 3.65mm | 7.12mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() G3VM-601AY Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | Tray | 2011 | G3VM | - | Active | 1 (Unlimited) | PC Pin | 60Ohm | - | - | - | - | - | - | - | - | PC Pin | - | - | AC, DC | 90mA | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | - | 600V | 1.75V | Relay | 0V~600V | - | 60Ohm | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-601FR Omron Electronics Inc-EMC Div | 111 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | 2005 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 2Ohm | - | - | - | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 5mA | - | - | Relay | 0V~600V | - | 2Ohm | - | - | - | - | 600mA | 2.5kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-63G(TR05) Omron Electronics Inc-EMC Div | 3150 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | 1 | 85°C | -20°C | Tape & Reel (TR) | 2016 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 2.5Ohm | - | - | UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | SPST-NC (1 Form B) | - | SPST | TRANSISTOR OUTPUT SSR | - | - | - | Relay | 0V~60V | 0.025A | 2.5Ohm | - | - | - | 0.5A | 500mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-601AY1 Omron Electronics Inc-EMC Div | 928 |
| Datasheet | 15 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | - | - | - | - | 2008 | G3VM | - | Active | 1 (Unlimited) | - | 60Ohm | - | - | - | - | - | - | - | - | PC Pin | - | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | - | 30mA | - | - | - | 0V~600V | - | 60Ohms | - | - | - | - | 90mA | 5kV | - | 60Ohm | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - |