- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Configuration | Output Current | Throw Configuration | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM-61LR-TR05 Omron Electronics Inc-EMC Div | 4348 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.165, 4.20mm) | - | - | - | 1 | 70°C | -20°C | - | Tape & Reel (TR) | 2004 | G3VM | - | Active | 3 (168 Hours) | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | 0V~60V | 0.02A | 1.5Ohm | - | - | 0.4A | 400mA | - | 1500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-61H1(TR) Omron Electronics Inc-EMC Div | 44 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | 130.010913mg | 1 | - | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 2Ohm | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | - | AC, DC | 400mA | - | SPST-NO (1 Form A) | - | 400mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 60V | 1.3V | Relay | 0V~60V | 0.025A | 2Ohm | 50mA | 1mA | 0.4A | - | 1.5kV | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-355F Omron Electronics Inc-EMC Div | 20288 | - | Datasheet | 21 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | 2 | - | - | - | Tube | 2001 | G3VM | yes | Obsolete | 1 (Unlimited) | Gull Wing | 50Ohm | 85°C | -40°C | - | - | - | 6.4mm | - | - | Gull Wing | - | - | - | AC, DC | 120mA | - | SPST-NO + SPST-NC (1 Form A and B) | - | 120mA | DPST, SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | 0V~350V | 0.025A | 50Ohm | 50mA | 50mA | 0.1A | 100mA | 2.5kV | - | 3.65mm | 9.66mm | - | No | - | RoHS Compliant | - | ||
![]() G3VM-81LR-TR05 Omron Electronics Inc-EMC Div | 31 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD (0.165, 4.20mm) | - | 4-SSOP | - | - | - | - | - | Tape & Reel (TR) | 2004 | G3VM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0V~80V | - | 12Ohms | - | - | - | 120mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-41LR6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | PCB, Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | 1 | - | - | 120 ps | Tube | 2001 | G3VM | yes | Obsolete | 3 (168 Hours) | SMD/SMT | 15Ohm | 85°C | -20°C | - | - | 800FF | 3.5mm | - | 120mA | SMD (SMT) Tab | 40V | UL | 40V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | 120mA | SPST | 50 ns | TRANSISTOR OUTPUT SSR | 30mA | 40V | 1.3V | Relay | 0V~40V | - | 15Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | 1.8mm | 2.04mm | 2mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-41LR11-TR05 Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 7 Weeks | - | Surface Mount | 4-SMD (0.165, 4.20mm) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | G3VM | - | Active | 3 (168 Hours) | - | - | - | - | - | 8541.40.95.00 | - | - | unknown | - | SMD (SMT) Tab | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | 0V~40V | - | 10Ohm | - | - | - | 140mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-61G3(TR) Omron Electronics Inc-EMC Div | 90000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP | - | - | - | - | - | Cut Tape (CT) | 2004 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 2Ohm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 320mA | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | 48V | 1.4V | Relay | 0V~60V | - | 2Ohms | 25mA | - | - | 400mA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-21LR10(TR05) Omron Electronics Inc-EMC Div | 37586 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | Active | 3 (168 Hours) | SMD/SMT | 5Ohm | 85°C | -20°C | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | 200mA | - | SPST-NO (1 Form A) | - | 200mA | SPST | - | TRANSISTOR OUTPUT SSR | 30mA | 20V | 1.45V | Relay | 0V~20V | - | 5Ohm | 30mA | 30mA | - | - | 1.5kV | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() G3VM-101FR(TR05) Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-SMD | - | - | - | - | - | Tape & Reel (TR) | 2005 | G3VM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 30mA | - | - | - | 0V~100V | - | 150mOhms | - | - | - | 3A | 2.5kV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-3FL Omron Electronics Inc-EMC Div | 61 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | 1 | 65°C | -20°C | - | Tube | 2003 | G3VM | yes | Obsolete | 1 (Unlimited) | Gull Wing | 35Ohm | - | - | - | 8541.40.95.00 | - | - | unknown | - | Gull Wing | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | 0V~350V | 0.025A | 35Ohm | 50mA | 50mA | 0.12A | - | - | 2500V | 3.65mm | 7.12mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3CN-202P-DC3-28 Omron Automation and Safety | 23 |
| Datasheet | 2 Weeks | Through Hole | Through Hole | Module | - | - | - | - | - | - | - | Bulk | 2006 | G3CN | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 3A | PC Pin | - | - | - | AC, Zero Cross | - | 53V | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | - | Relay | 75V~264V | - | - | - | - | - | 2A | - | - | 14.5mm | 33mm | 25mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3VM-401B Omron Electronics Inc-EMC Div | 2763 |
| Datasheet | 3 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 1 | - | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | PC Pin | 35Ohm | 85°C | -40°C | - | 8541.40.95.00 | 800FF | 6.4mm | - | 120mA | PC Pin | 400V | UL | 400V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 400V | 1.3V | Relay | 0V~400V | 0.025A | 35Ohm | 50mA | 50mA | 0.12A | - | 2.5kV | - | 3.65mm | 7.12mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-41GR4 Omron Electronics Inc-EMC Div | 90000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | - | - | - | Tube | 2001 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 3Ohm | 85°C | -20°C | - | - | - | 4.4mm | - | - | Gull Wing | - | - | - | AC, DC | 250mA | - | SPST-NO (1 Form A) | - | 250mA | SPST | - | TRANSISTOR OUTPUT SSR | 30mA | 40V | 1.3V | Relay | 0V~40V | - | 3Ohm | - | 50mA | 0.25A | - | 1.5kV | - | 1.9mm | 3.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-41DY Omron Electronics Inc-EMC Div | 1068 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | - | Tube | 2001 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 150mOhm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 2A | - | SPST-NO (1 Form A) | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 40V | 1.75V | - | 0V~40V | - | 150mOhm | 15mA | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3MC-101P DC12 Omron Automation and Safety | 42 |
| Datasheet | 3 Weeks | - | Through Hole | 4-SIP | - | - | - | 1 | 80°C | -30°C | - | Bulk | 2004 | G3MC | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | unknown | - | PC Pin | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 75V~132V | - | - | - | - | 1A | 1A | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-2FL(TR) Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | 1 | 65°C | -20°C | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | - | UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | 0V~350V | 0.025A | 35Ohm | 50mA | - | 0.1A | - | - | 2500V | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-353G(TR) Omron Electronics Inc-EMC Div | 850 | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | 65°C | -20°C | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 25Ohm | - | - | UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 120mA | - | SPST-NC (1 Form B) | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | 0V~350V | 0.025A | 25Ohm | 50mA | - | 0.12A | - | - | 1500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-401D(TR) Omron Electronics Inc-EMC Div | 22500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | 1 | - | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 400V | 1.3V | Relay | 0V~400V | 0.025A | 35Ohm | 50mA | 50mA | 0.1A | - | 2.5kV | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-41GR6 Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | - | - | 150 ps | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 15Ohm | 85°C | -20°C | UL RECOGNIZED | - | - | 4.4mm | - | - | Gull Wing | - | - | 40V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | 120mA | SPST | 25 ns | TRANSISTOR OUTPUT SSR | 30mA | 40V | 1.3V | Relay | 0V~40V | - | 15Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | 1.9mm | 3.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3MC-101P DC5 Omron Automation and Safety | 42 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | - | - | 1 | 80°C | -30°C | - | Bulk | 2004 | G3MC | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | unknown | - | PC Pin | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 75V~132V | - | - | - | - | 1A | 1A | - | 2500V | - | - | - | - | - | RoHS Compliant | - |