- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Circuit Arrangement | Mounting | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Output Device | Output Voltage (Max) | Package Type | Rad Hardened | Turn Off Delay Time | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Circuit | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Forward Voltage | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Junction Temperature (Tj) | Isolation Voltage-Max | Ambient Temperature Range High | On-State Resistance | Input Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM-21LR11-TR05 Omron Electronics Inc-EMC Div | 279 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD (0.165, 4.20mm) | - | 4-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | G3VM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0V~20V | - | 220mOhms | - | - | - | 900mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3MC-101PL DC24 Omron Automation and Safety | 49 |
| Datasheet | 7 Weeks | - | Through Hole | 4-SIP | - | - | - | - | 1 | - | 80°C | -30°C | - | - | - | - | - | - | Bulk | 2004 | G3MC | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | unknown | - | - | PC Pin | - | - | - | AC | - | SPST-NO (1 Form A) | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 75V~132V | - | - | - | - | 1A | 1A | - | - | 2500V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-402F(TR) Omron Electronics Inc-EMC Div | 22500 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | 120mA | DPST, SPST | - | TRANSISTOR OUTPUT SSR | - | 400V | 1.3V | Relay | - | 0V~400V | 0.025A | 35Ohm | 50mA | 50mA | 0.1A | - | 2.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-21LR Omron Electronics Inc-EMC Div | 6946 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tube | 2001 | G3VM | yes | Active | 3 (168 Hours) | SMD/SMT | 8Ohm | 85°C | -20°C | - | - | 2.5pF | 20V | 3.5mm | - | 160mA | - | SMD (SMT) Tab | UL | - | 20V | AC, DC | 160mA | SPST-NO (1 Form A) | 160mA | SPST | - | TRANSISTOR OUTPUT SSR | 30mA | 20V | 1.3V | Relay | 1.15V | 0V~20V | - | 8Ohm | 50mA | 4mA | 0.16A | - | 1.5kV | - | - | - | - | - | 1.8mm | 2.04mm | 2mm | No | Unknown | RoHS Compliant | - | ||
![]() G3VM-21GR1 Omron Electronics Inc-EMC Div | 90000 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 1.5Ohm | 85°C | -25°C | - | - | 2.5pF | 20V | 4.4mm | - | 160mA | - | Gull Wing | UL | - | 20V | AC, DC | 300mA | SPST-NO (1 Form A) | 300mA | SPST | - | TRANSISTOR OUTPUT SSR | 30mA | 20V | 1.3V | Relay | 1.15V | 0V~20V | - | 1.5Ohm | 50mA | 50mA | 0.3A | - | 1.5kV | - | - | - | - | - | 1.9mm | 3.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM353G Omron Electronics Inc-EMC Div | 11000 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SOP (0.173, 4.40mm) | - | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | G3VM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | - | - | 0V~350V | - | 25Ohms | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-61LR Omron Electronics Inc-EMC Div | 6076 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tube | 2001 | G3VM | yes | Obsolete | 3 (168 Hours) | SMD/SMT | 1.5Ohm | 85°C | -20°C | - | - | - | - | 3.65mm | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | 400mA | SPST-NO (1 Form A) | 400mA | SPST | - | TRANSISTOR OUTPUT SSR | 20mA | 60V | - | Relay | - | 0V~60V | - | 1.5Ohm | 50mA | 50mA | - | - | 1.5kV | - | - | - | - | - | 1.8mm | 1.9mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-402J Omron Electronics Inc-EMC Div | 4216 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | 2 | - | - | - | - | - | - | - | - | 1 ns | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -40°C | - | - | - | - | 4.4mm | - | - | - | Gull Wing | - | - | 400V | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | 120mA | DPST, SPST | - | TRANSISTOR OUTPUT SSR | 1mA | 400V | 1.3V | Relay | - | 0V~400V | - | 35Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | 1.9mm | 9.4mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() G3VM-353D(TR) Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 25Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 150mA | SPST-NC (1 Form B) | 150mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | - | 0V~350V | 0.025A | 25Ohm | 50mA | 50mA | 0.15A | - | 2.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-41GR4(TR) Omron Electronics Inc-EMC Div | 90000 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | 1 | - | 60°C | 25°C | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 3Ohm | - | - | - | - | - | - | - | unknown | - | - | Gull Wing | - | - | - | AC, DC | 250mA | SPST-NO (1 Form A) | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 40V | 1.3V | Relay | - | 0V~40V | 0.03A | 3Ohm | - | - | 0.25A | - | - | - | 1500V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-22CO Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 1 | - | 65°C | -25°C | - | - | - | - | - | - | Tube | 2004 | G3VM | yes | Obsolete | 1 (Unlimited) | PC Pin | 4Ohm | - | - | - | - | - | - | - | unknown | - | - | PC Pin | - | - | - | AC, DC | - | SPST-NO (1 Form A) x 2 | - | DPST, SPST | - | TRANSISTOR OUTPUT SSR | - | - | - | Relay | - | 0V~20V | 0.03A | 4Ohm | - | - | 0.15A | 150mA | - | - | 2500V | - | - | - | 3.65mm | 9.66mm | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3VMS3 Omron | 19969 | - | - | - | - | - | - | - | - | 1 Form A | Surface Mount | - | -20C to 85C | - | - | Commercial | MOSFET | 350(V) | SOP | No | - | Rail/Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | AC/DC | - | - | 120(mA) | - | DC | - | - | - | - | - | - | - | - | - | - | 50(mA) | - | - | 1500(V) | - | - | - | - | 1.3(V) | - | - | - | - | - | - | - | ||
![]() G3VM-354J1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | 2 | - | 65°C | -20°C | - | - | - | - | - | - | Tube | 2001 | G3VM | - | Obsolete | 1 (Unlimited) | Gull Wing | 25Ohm | - | - | UL RECOGNIZED | - | - | - | - | unknown | - | - | Gull Wing | - | - | 350V | AC, DC | 120mA | SPST-NC (1 Form B) x 2 | 90mA | DPST | - | TRANSISTOR OUTPUT SSR | - | 350V | - | Relay | - | 0V~350V | 0.025A | 25Ohm | 50mA | - | 0.09A | - | - | - | 1500V | - | - | - | 2.1mm | 9.4mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3VM-61VY2 Omron Electronics Inc-EMC Div | 5478400 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOP (0.179, 4.55mm) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tube | - | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 2Ohm | 125°C | -20°C | UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | 1 | 48V | AC, DC | - | SPST-NO (1 Form A) | 500mA | SPST | - | TRANSISTOR OUTPUT SSR | 30mA | - | - | Relay | - | 0V~60V | - | 2Ohm | - | - | 0.5A | - | 3.75kV | 125°C | - | 125°C | 1Ohm | - | 2.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-2FL Omron Electronics Inc-EMC Div | 21500 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | 7.5mA | 350V | 1.3V | Relay | - | 0V~350V | - | 35Ohm | 50mA | 50mA | 0.1A | - | 2.5kV | - | - | - | - | - | 3.65mm | 6.4mm | 4.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() G3VM-401G1 Omron Electronics Inc-EMC Div | 2906 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 35Ohm | 65°C | -20°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 80mA | SPST-NO (1 Form A) | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 320V | 1.4V | Relay | - | 0V~400V | - | 35Ohm | 25mA | - | - | 100mA | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-62F1(TR) Omron Electronics Inc-EMC Div | 22500 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 2Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 500mA | SPST-NO (1 Form A) x 2 | 500mA | DPST | - | TRANSISTOR OUTPUT SSR | - | 60V | 1.3V | Relay | - | 0V~60V | 0.025A | 2Ohm | 50mA | 50mA | 0.5A | - | 2.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-355JR(TR) Omron Electronics Inc-EMC Div | 35600 | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | 2 | - | 65°C | -20°C | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 25Ohm | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 120mA | SPST-NO + SPST-NC (1 Form A and B) | - | DPST, SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | - | 0V~350V | 0.025A | 25Ohm | 50mA | - | 0.12A | - | - | - | 1500V | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-21PR10(TR05) Omron Electronics Inc-EMC Div | 3784 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2001 | G3VM | - | Active | 3 (168 Hours) | SMD/SMT | 5Ohm | 85°C | -40°C | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | 200mA | SPST-NO (1 Form A) | - | SPST | - | TRANSISTOR OUTPUT SSR | 7.5mA | 16V | 1.3V | Relay | - | 0V~20V | - | 5Ohm | 20mA | - | - | - | 500V | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-401G1(TR) Omron Electronics Inc-EMC Div | 2906 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2013 | G3VM | - | Discontinued | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 80mA | SPST-NO (1 Form A) | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 320V | 1.4V | Relay | - | 0V~400V | - | 35Ohm | 25mA | - | - | 120mA | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - |