- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Insulation Resistance | Output Current | Throw Configuration | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Forward Voltage | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Drain to Source Resistance | Isolation Voltage-Max | Ambient Temperature Range High | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM-601FR(TR05) Omron Electronics Inc-EMC Div | 52 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | Tape & Reel (TR) | 2004 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 2Ohm | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | - | - | - | Relay | - | 0V~600V | - | 2Ohm | - | - | - | 600mA | 2.5kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-41UR10(TR05) Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.096, 2.45mm) | 4 | 4-VSON | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | Active | 3 (168 Hours) | SMD/SMT | 14Ohm | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | SPST | - | 7.5mA | 32V | 1.4V | Relay | - | 0V~40V | - | 14Ohms | 20mA | - | - | 120mA | 300V | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() G3VM-601EY(TR) Omron Electronics Inc-EMC Div | 22500 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 100mA | - | SPST-NO (1 Form A) | - | - | 100mA | SPST | TRANSISTOR OUTPUT SSR | - | 600V | 1.3V | Relay | - | 0V~600V | 0.025A | 35Ohm | 50mA | 50mA | 0.1A | - | 5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-351DY1 Omron Electronics Inc-EMC Div | 686 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | 2015 | G3VM | - | Active | 1 (Unlimited) | - | 50Ohm | - | - | - | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | 30mA | - | - | - | - | 0V~350V | - | 50Ohm | - | - | - | 100mA | 5kV | - | 50Ohm | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() G3VM-401AY Omron Electronics Inc-EMC Div | 27000 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | Tube | 2011 | G3VM | - | Active | 1 (Unlimited) | PC Pin | 35Ohm | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | - | 320V | 1.75V | Relay | - | 0V~400V | - | 35Ohm | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-351DY1(TR05) Omron Electronics Inc-EMC Div | 686 |
| Datasheet | 26 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | G3VM | - | Active | 1 (Unlimited) | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0V~350V | - | 50Ohm | - | - | - | 100mA | 5kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-2L Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 1 | 65°C | -20°C | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | PC Pin | 35Ohm | - | - | UL RECOGNIZED | - | - | - | - | - | PC Pin | - | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | - | 0V~350V | 0.025A | 35Ohm | 50mA | - | 0.1A | - | - | - | - | 2500V | - | - | 3.65mm | 6.4mm | 4.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-81UR1(TR05) Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 6 Weeks | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | 4-VSON | - | - | - | - | Tape & Reel (TR) | - | G3VM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 0V~80V | - | 8Ohms | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-101UR(TR05) Omron Electronics Inc-EMC Div | 500 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.096, 2.45mm) | 4 | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | Active | 3 (168 Hours) | SMD/SMT | 14Ohm | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | 100mA | - | SPST-NO (1 Form A) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | 7.5mA | 80V | 1.4V | Relay | - | 0V~100V | - | 14Ohm | 20mA | - | - | - | 300V | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() G3VM-21AR Omron Electronics Inc-EMC Div | 1000 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 249.986095mg | - | - | - | Tube | 2012 | G3VM | - | Active | 1 (Unlimited) | PC Pin | 80mOhm | 65°C | -20°C | - | - | - | - | unknown | - | PC Pin | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | 30mA | - | - | Relay | - | 0V~20V | - | 80mOhm | - | - | - | 3A | 2.5kV | - | - | - | - | - | 3.65mm | 6.4mm | 4.58mm | - | - | RoHS Compliant | - | ||
![]() G3VM-401DY(TR) Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | Tape & Reel (TR) | 2011 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | - | 320V | 1.75V | Relay | - | 0V~400V | - | 35Ohm | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-354C Omron Electronics Inc-EMC Div | 3946 |
| Datasheet | 3 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 2 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | PC Pin | 35Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | 6.4mm | - | - | PC Pin | - | - | - | 200V | AC, DC | 150mA | - | SPST-NC (1 Form B) x 2 | 25Ohm | 1GOhm | 150mA | DPST | TRANSISTOR OUTPUT SSR | 50mA | 350V | 1.3V | Relay | 1.15V | 0V~350V | - | 35Ohm | 50mA | 3mA | 0.15A | 120mA | 2.5kV | - | - | - | - | - | 3.65mm | 9.66mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-21PR11(TR05) Omron Electronics Inc-EMC Div | 350 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | - | - | - | - | - | Digi-Reel® | 2001 | G3VM | - | Active | 3 (168 Hours) | SMD/SMT | 220mOhm | 85°C | -40°C | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | 900mA | - | SPST-NO (1 Form A) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | 7.5mA | 16V | 1.3V | Relay | - | 0V~20V | - | 220mOhm | 20mA | - | - | - | 500V | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-353H1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | 1 | - | -20°C | Tube | 2001 | G3VM | - | Obsolete | 1 (Unlimited) | Gull Wing | 25Ohm | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | unknown | - | Gull Wing | - | - | - | 350V | AC, DC | 120mA | - | SPST-NC (1 Form B) | - | - | 90mA | SPST | TRANSISTOR OUTPUT SSR | - | 350V | - | Relay | - | 0V~350V | 0.025A | 25Ohm | 50mA | - | 0.09A | - | - | - | - | 1500V | - | - | 2.1mm | 6.3mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3NA-210B-DC5-24 Omron Automation and Safety | 948 | - | - | 7 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | 1 | - | - | Bulk | 2002 | G3NA | - | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -30°C | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | - | - | - | - | 10A | Screw Terminal | 240V | CE, CSA, UL, VDE | 1 | 200V | AC, Zero Cross | - | 264V | SPST-NO (1 Form A) | - | - | 10A | SPST | TRIGGER OUTPUT SSR | - | 264V | 32V | Relay | - | 19V~264V | - | - | 7mA | 7mA | 4A | - | 2.5kV | 264V | - | - | 80°C | 19V | 27mm | 58mm | 43mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-WFL Omron Electronics Inc-EMC Div | 254 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | 2 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) x 2 | - | - | 120mA | DPST | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | - | 0V~350V | 0.025A | 35Ohm | 50mA | 50mA | 0.1A | - | 2.5kV | - | - | - | - | - | 3.65mm | 9.66mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-351H Omron Electronics Inc-EMC Div | 10288 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | 50Ohm | 85°C | -40°C | - | 8541.40.95.00 | 800FF | 4.4mm | - | 110mA | Gull Wing | 350V | UL | - | 350V | AC, DC | 110mA | - | SPST-NO (1 Form A) | 35Ohm | - | 110mA | SPST | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | - | 0V~350V | 0.025A | 50Ohm | 50mA | 50mA | 0.1A | - | 1.5kV | - | - | - | - | - | 1.9mm | 6.3mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-21UR10(TR05) Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 8 Weeks | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | 4-VSON | - | - | - | - | Tape & Reel (TR) | 2015 | G3VM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 0V~20V | - | 5Ohms | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-61VY2(TR05) Omron Electronics Inc-EMC Div | 537 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SOP (0.179, 4.55mm) | - | 4-SOP | - | - | - | - | Tape & Reel (TR) | - | G3VM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 0V~60V | - | 2Ohms | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NA-240B-DC5-24 Omron Automation and Safety | In Stock | - | - | 7 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | 1 | - | - | Bulk | 2002 | G3NA | - | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -30°C | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | - | - | - | - | 40A | Screw Terminal | 240V | CE, CSA, UL, VDE | - | - | AC, Zero Cross | - | 264V | SPST-NO (1 Form A) | - | - | 40A | SPST | TRIGGER OUTPUT SSR | - | 264V | - | Relay | - | 19V~264V | - | - | - | 7mA | 6A | - | 2.5kV | - | - | - | - | - | 27mm | 58mm | 43mm | No | - | RoHS Compliant | Lead Free |