- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Part # Aliases | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Termination Style | Output Type | Max Output Current | Circuit | Throw Configuration | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Product | Product Category | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM61DY1TR05 Omron Electronics Inc-EMC Div | 100 |
| Datasheet | - | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | 4-SMD | - | - | - | - | - | - | - | Tape & Reel (TR) | - | G3VM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0V~60V | - | 2Ohms | - | - | - | 500mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3MC-201PL DC24 Omron Automation and Safety | 45 |
| Datasheet | 7 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | - | - | - | - | Bulk | 2004 | G3MC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3PH-2075B DC5-24 Omron Automation and Safety | 692 |
| Datasheet | - | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | - | - | Bulk | 2012 | G3PH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 75A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM61DY1 Omron Electronics Inc-EMC Div | 9000 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | 4-SMD | - | - | - | - | - | - | - | - | - | G3VM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0V~60V | - | 2Ohms | - | - | - | 500mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3H-203SN DC5-24 Omron Automation and Safety | 19 |
| Datasheet | 2 Weeks | - | Socketable | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | G3H | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3H-203SLN DC24 Omron Automation and Safety | 16 |
| Datasheet | 2 Weeks | - | Socketable | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | G3H | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3MC-101P-VD DC24 Omron Automation and Safety | 45 |
| Datasheet | 7 Weeks | - | Through Hole | 4-SIP | - | - | - | - | - | 1 | 80°C | -30°C | - | Bulk | 2004 | G3MC | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING, VDE APPROVED | 8541.40.95.00 | - | unknown | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | TRIGGER OUTPUT SSR | - | - | - | - | - | 75V~132V | - | - | - | - | 1A | 1A | - | 2500V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3CN-202-PL-DC24 Omron Automation and Safety | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Module | - | - | - | - | - | - | - | - | - | Bulk | - | G3CN | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | SPST | - | - | - | - | Relay | - | 75V~264V | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SL700-AL-C1D2 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | Bulk | - | G3RV-C1D2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV-SL700-A-C1D2 AC110 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | Bulk | - | G3RV-C1D2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PA220BVDAC24NC Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | 1 | Omron | - | - | - | G3PA220BVDAC24NC | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() G3VM-3L Omron Electronics Inc-EMC Div | 20000 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | 1 | - | -20°C | - | Tube | 2003 | G3VM | yes | Obsolete | 1 (Unlimited) | PC Pin | 35Ohm | - | 8541.40.95.00 | - | unknown | PC Pin | AC, DC | - | SPST-NO (1 Form A) | SPST | TRANSISTOR OUTPUT SSR | - | - | - | Relay | - | 0V~350V | 0.025A | 35Ohm | - | 50mA | 0.12A | 120mA | - | 2500V | - | - | 3.65mm | 7.12mm | 6.4mm | - | RoHS Compliant | Lead Free | ||
![]() G3VM-6F(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | 1 | 80°C | -20°C | - | Tape & Reel (TR) | 1999 | G3VM | yes | Obsolete | 1 (Unlimited) | Gull Wing | 12Ohm | - | 8541.40.95.00 | - | unknown | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | SPST | TRANSISTOR OUTPUT SSR | - | - | - | Relay | - | 0V~400V | 0.025A | 12Ohm | - | - | 0.12A | 150mA | - | 10000V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-41LR3(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | Obsolete | 3 (168 Hours) | SMD/SMT | 35Ohm | - | - | - | unknown | SMD (SMT) Tab | AC, DC | 80A | SPST-NO (1 Form A) | SPST | TRANSISTOR OUTPUT SSR | - | 40V | - | Relay | - | 0V~40V | - | 35Ohm | 50mA | - | - | 80mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-21LR1(TR10) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | 1 | 60°C | 25°C | - | Tape & Reel (TR) | 2001 | G3VM | yes | Obsolete | 3 (168 Hours) | SMD/SMT | 1.2Ohm | - | - | - | unknown | SMD (SMT) Tab | AC, DC | 450mA | SPST-NO (1 Form A) | SPST | TRANSISTOR OUTPUT SSR | - | 20V | 1.3V | Relay | - | 0V~20V | 0.03A | 1.2Ohm | 50mA | - | - | - | - | 1500V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-41LR5(TR10) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | 1 | 60°C | 25°C | - | Tape & Reel (TR) | 2001 | G3VM | yes | Obsolete | 3 (168 Hours) | SMD/SMT | 1.5Ohm | UL RECOGNIZED | - | - | - | SMD (SMT) Tab | AC, DC | 300mA | SPST-NO (1 Form A) | SPST | TRANSISTOR OUTPUT SSR | - | 40V | 1.3V | Relay | - | 0V~40V | 0.03A | 1.5Ohm | 50mA | - | 0.3A | - | - | 1500V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() G3RV-SL700-D-C1D2 DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | Bulk | - | G3RV-C1D2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 5V~24V | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV-SL700-D-C1D2 DC12 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | Bulk | - | G3RV-C1D2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 5V~24V | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-21UR1(TR05) Omron Electronics Inc-EMC Div | 5061 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | 450mA | 300V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() G3DZ-F4B DC12 Omron Automation and Safety | 2233 |
| Datasheet | 2 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | Bulk | 2003 | G3DZ-F4B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, DC | - | SPST-NO (1 Form A) x 4 | - | - | - | - | - | - | - | 3V~264V | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | - | RoHS Compliant | - |