- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Reach Compliance Code | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Output Current | Throw Configuration | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Junction Temperature (Tj) | Ambient Temperature Range High | On-State Resistance | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3RV-SR500-AL DC24 Omron Automation and Safety | 42 |
| - | 2 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Spring Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SR500-D DC12 Omron Automation and Safety | 2284 |
| - | 2 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Spring Terminal | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 5V~24V | 300mOhms | - | - | - | 3A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SR500-AL AC230 Omron Automation and Safety | 2500 |
| - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Spring Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SR500-D AC230 Omron Automation and Safety | 2034 |
| - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Spring Terminal | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 5V~24V | 300mOhms | - | - | - | 3A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SR500-A AC200 Omron Automation and Safety | 2781 |
| - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Spring Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-61DR Omron Electronics Inc-EMC Div | 342 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | 249.986095mg | 1 | Tube | 2001 | G3VM | Active | 1 (Unlimited) | Gull Wing | 200mOhm | 65°C | -20°C | UL RECOGNIZED | 8541.40.95.00 | - | unknown | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 30mA | - | - | Relay | 0V~60V | 200mOhm | - | - | 2A | 2A | 2.5kV | - | - | - | 3.65mm | 6.4mm | 4.58mm | - | RoHS Compliant | - | ||
![]() G3PJ-515B DC12-24 Omron Automation and Safety | 2689 |
| - | 2 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | Bulk | 2015 | G3PJ | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~480V | - | - | - | - | 23A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SR700-D AC110 Omron Automation and Safety | 2792 |
| - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 5V~24V | 300mOhms | - | - | - | 3A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SR700-AL AC110 Omron Automation and Safety | 2168 |
| - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SR500-AL AC100 Omron Automation and Safety | 2822 |
| - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Spring Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SR700-D DC24 Omron Automation and Safety | 15 |
| - | 7 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 5V~24V | 300mOhms | - | - | - | 3A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SR700-A DC24 Omron Automation and Safety | 15 |
| - | 7 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3FD-102SN-VD-AC200220 Omron Automation and Safety | 15 |
| - | 4 Weeks | - | Socketable | - | - | - | - | - | Bulk | 2016 | G3FD | Active | Not Applicable | - | - | - | - | - | - | - | - | Plug In | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 3V~125V | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-4N-S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | Tube | 2004 | G3VM | Obsolete | 1 (Unlimited) | PC Pin | 12Ohm | - | - | - | - | - | - | PC Pin | 400V | AC, DC | - | SPST-NO (1 Form A) | 300mA | SPST | - | - | - | - | Relay | 0V~400V | 12Ohms | - | - | - | 150mA | - | - | - | - | 3.65mm | 7.12mm | 6.4mm | - | RoHS Compliant | Lead Free | ||
![]() G3RV-SR500-A DC24 Omron Automation and Safety | 2244 |
| - | 2 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Spring Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SR700-A AC100 Omron Automation and Safety | 2307 | - | - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SR500-A AC230 Omron Automation and Safety | 2835 |
| - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Spring Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SR700-A AC230 Omron Automation and Safety | 2870 |
| - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-SR500-D DC24 Omron Automation and Safety | 33 |
| - | 7 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Spring Terminal | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 5V~24V | 300mOhms | - | - | - | 3A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-21PR10 Omron Electronics Inc-EMC Div | 8488 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | - | 249.986095mg | - | Bulk | 2001 | G3VM | Obsolete | 3 (168 Hours) | Solder | 5Ohm | 125°C | -20°C | - | - | 800FF | - | SMD (SMT) Tab | 16V | AC, DC | 200mA | SPST-NO (1 Form A) | 200mA | SPST | TRANSISTOR OUTPUT SSR | - | 16V | 1.3V | Relay | 0V~20V | 5Ohm | 20mA | 7.5mA | - | - | 500V | 125°C | 65°C | 3Ohm | 1.85mm | 2.85mm | 2.2mm | No | RoHS Compliant | - |