- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Circuit | Configuration | Insulation Resistance | Output Current | Throw Configuration | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3NA-410B AC100-240 Omron Automation and Safety | In Stock | - | - | 1 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | 2002 | G3NA | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 180V~528V | - | - | - | - | - | 10A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-S2 Omron Electronics Inc-EMC Div | 35600 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | - | Tube | 2003 | G3VM | - | Obsolete | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | 120mA | SPST | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | 0V~350V | 0.025A | 35Ohm | - | 50mA | 0.1A | - | 1.5kV | - | 2.1mm | 4.4mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-S1 Omron Electronics Inc-EMC Div | 35600 | - | Datasheet | - | - | Surface Mount | 4-SOP (0.173, 4.40mm) | - | 1 | 65°C | -20°C | Tube | 2003 | G3VM | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 8541.40.95.00 | - | - | unknown | - | Gull Wing | - | - | - | AC, DC | - | SPST-NO (1 Form A) | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | 0V~60V | 0.025A | 2Ohm | - | - | 0.3A | 400mA | - | 1500V | - | - | - | - | - | - | - | ||
![]() G3VM-351G Omron Electronics Inc-EMC Div | 470 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | - | Tube | 2001 | G3VM | yes | Obsolete | 1 (Unlimited) | Gull Wing | 50Ohm | 85°C | -20°C | - | - | 800FF | 4.4mm | - | 110mA | Gull Wing | 350V | UL | 350V | AC, DC | 110mA | SPST-NO (1 Form A) | - | 1GOhm | 110mA | SPST | TRANSISTOR OUTPUT SSR | 7.5mA | 350V | 1.3V | Relay | 0V~350V | - | 50Ohm | 50mA | 50mA | 0.1A | - | 1.5kV | - | 2.1mm | 3.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-401E(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 1 | - | - | Tape & Reel (TR) | - | G3VM | yes | Active | 1 (Unlimited) | - | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | SINGLE | - | 120mA | - | TRANSISTOR OUTPUT SSR | - | 400V | 1.3V | - | 0V~400V | 0.025A | 35Ohm | 50mA | 50mA | 0.12A | - | 2.5kV | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-V Omron Electronics Inc-EMC Div | 17819 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | - | - | Tube | 2003 | G3VM | - | Obsolete | 1 (Unlimited) | PC Pin | 2Ohm | 85°C | -20°C | - | - | - | - | - | - | PC Pin | - | - | 60V | AC, DC | 300mA | SPST-NO (1 Form A) | - | - | 300mA | SPST | TRANSISTOR OUTPUT SSR | 15mA | 60V | 1.3V | Relay | 0V~60V | - | 2Ohm | - | 50mA | 0.3A | - | 2.5kV | - | 3.65mm | 7.12mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-353D1 Omron Electronics Inc-EMC Div | 1 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | 1 | - | - | Tube | 2001 | G3VM | - | Obsolete | 1 (Unlimited) | Gull Wing | 25Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | 350V | AC, DC | 150mA | SPST-NC (1 Form B) | - | - | 150mA | SPST | TRANSISTOR OUTPUT SSR | - | 350V | - | Relay | 0V~350V | 0.025A | 25Ohm | 50mA | 50mA | 0.1A | 100mA | 2.5kV | - | 3.65mm | 6.4mm | 4.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3NE-210T-2-US DC5 Omron Automation and Safety | 29 |
| Datasheet | 11 Weeks | - | Chassis Mount | Hockey Puck | - | 1 | 80°C | -30°C | Bulk | 2002 | G3NE | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | unknown | - | Quick Connect - 0.110/0.250 | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 75V~264V | - | - | - | - | 10A | 10A | - | 2000V | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NE-205T DC12 Omron Automation and Safety | 30 |
| Datasheet | 2 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | 2002 | G3NE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.110/0.250 | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 5A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NE-210T-US DC12 Omron Automation and Safety | 15 |
| Datasheet | 7 Weeks | - | Chassis Mount | Hockey Puck | - | 1 | 80°C | -30°C | Bulk | 2002 | G3NE | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | unknown | - | Quick Connect - 0.110/0.250 | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 75V~264V | - | - | - | - | 10A | 10A | - | 2000V | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3PA-240B-VD DC5-24 Omron Automation and Safety | 48 |
| - | 10 Weeks | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | Bulk | 2002 | G3PA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 19V~264V | - | - | - | - | - | 40A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3MC-202P DC5 Omron Automation and Safety | 300 | - | Datasheet | 5 Weeks | - | Through Hole | 4-SIP | - | 1 | 80°C | -30°C | Tray | 2002 | G3MC | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | unknown | - | PC Pin | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 75V~264V | - | - | - | - | 2A | 2A | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NE-220T-US DC12 Omron Automation and Safety | 17 |
| Datasheet | 5 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | 2002 | G3NE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.110/0.250 | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 20A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3MC-202PL DC5 Omron Automation and Safety | 42 |
| Datasheet | 5 Weeks | - | Through Hole | 4-SIP | - | 1 | 80°C | -30°C | Tray | 2002 | G3MC | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | unknown | - | PC Pin | - | - | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 75V~264V | - | - | - | - | 2A | 2A | - | 2500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-61G1(TR) Omron Electronics Inc-EMC Div | 22500 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Obsolete | 1 (Unlimited) | Gull Wing | 2Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 400mA | SPST-NO (1 Form A) | - | - | 400mA | SPST | TRANSISTOR OUTPUT SSR | - | 60V | 1.3V | Relay | 0V~60V | 0.025A | 2Ohm | 50mA | 50mA | - | - | 1.5kV | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3PA-420B-VD-2 DC12-24 Omron Automation and Safety | 984 |
| - | 7 Weeks | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | Bulk | 2002 | G3PA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 180V~528V | - | - | - | - | - | 20A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NE-220TL-US DC24 Omron Automation and Safety | 16 |
| Datasheet | 2 Weeks | - | Chassis Mount | Hockey Puck | - | 1 | 80°C | -30°C | Bulk | 2002 | G3NE | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | unknown | - | Quick Connect - 0.110/0.250 | - | - | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 75V~264V | - | - | - | - | 20A | 20A | - | 2000V | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NE-205T-US DC5 Omron Automation and Safety | 15 |
| Datasheet | 2 Weeks | - | Chassis Mount | Hockey Puck | - | 1 | 80°C | -30°C | Tray | 2002 | G3NE | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | - | unknown | - | Quick Connect - 0.110/0.250 | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 75V~264V | - | - | - | - | 5A | 5A | - | 2000V | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NE-205T-US DC12 Omron Automation and Safety | 15 |
| Datasheet | 5 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | Tray | 2002 | G3NE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.110/0.250 | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 5A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3MC-202PL DC24 Omron Automation and Safety | 45 |
| Datasheet | 5 Weeks | - | Through Hole | 4-SIP | - | 1 | 80°C | -30°C | Bulk | 2002 | G3MC | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | unknown | - | PC Pin | - | - | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 75V~264V | - | - | - | - | 2A | 2A | - | 2500V | - | - | - | - | - | RoHS Compliant | - |