- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Output Current | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3MC-201PL-VD DC5 Omron Automation and Safety | 45 |
| Datasheet | 44 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2004 | G3MC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 1A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3PH-5150B AC100-240 Omron Automation and Safety | 698 |
| Datasheet | 11 Weeks | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | - | - | Bulk | 2012 | G3PH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 180V~480V | - | - | - | - | - | 150A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3J-S405BL DC12-24 Omron Automation and Safety | 935 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | - | - | - | - | Bulk | 2005 | G3J-S | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 180V~440V | - | - | - | - | - | 5.5A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3J-S403BL DC12-24 Omron Automation and Safety | 2778 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | - | - | - | - | Bulk | 2005 | G3J-S | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 180V~440V | - | - | - | - | - | 2.4A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3J-S211BL DC12-24 Omron Automation and Safety | 796 |
| Datasheet | 2 Weeks | - | DIN Rail | - | - | - | - | - | - | Bulk | 2005 | G3J-S | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 180V~264V | - | - | - | - | - | 11.1A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3PH-5150BL DC5-24 Omron Automation and Safety | 745 |
| Datasheet | 3 Weeks | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | - | - | Bulk | 2012 | G3PH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 180V~480V | - | - | - | - | - | 150A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-61D Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | - | - | Tube | 2003 | G3VM | yes | Obsolete | 1 (Unlimited) | Gull Wing | 2Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | Gull Wing | - | AC, DC | 120mA | SPST-NO (1 Form A) | 120mA | SPST | TRANSISTOR OUTPUT SSR | 320V | 1.3V | Relay | 0V~60V | 0.025A | 2Ohm | - | 50mA | 0.5A | 500mA | 2.5kV | - | - | - | - | No | RoHS Compliant | - | ||
![]() G3VM-355FR(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | Obsolete | 1 (Unlimited) | Gull Wing | 25Ohm | - | - | - | - | - | Gull Wing | - | AC, DC | 120mA | SPST-NO + SPST-NC (1 Form A and B) | - | DPST, SPST | - | 350V | 1.3V | Relay | 0V~350V | - | 25Ohms | 50mA | 50mA | - | 120mA | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() G3VM-61E Omron Electronics Inc-EMC Div | 3470 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | Tube | 2003 | G3VM | yes | Obsolete | 1 (Unlimited) | Gull Wing | 2Ohm | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | Gull Wing | - | AC, DC | 120mA | SPST-NO (1 Form A) | 120mA | SPST | TRANSISTOR OUTPUT SSR | 320V | 1.3V | Relay | 0V~60V | 0.025A | 2Ohm | - | 1mA | 0.5A | 500mA | 2.5kV | - | - | - | - | No | RoHS Compliant | - | ||
![]() G3BD-103S DC5-24 Omron Automation and Safety | 822 |
| Datasheet | 2 Weeks | - | Socketable | - | - | - | - | - | - | Bulk | 2005 | G3BD | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 3V~125V | - | - | - | - | - | 3A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3B-205S-VD DC5-24 Omron Automation and Safety | 2829 |
| Datasheet | 2 Weeks | - | Socketable | Module | - | - | - | - | - | Bulk | - | G3B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | ||
![]() G3MC-101PL-VD DC5 Omron Automation and Safety | 45 |
| Datasheet | 7 Weeks | - | Through Hole | 4-SIP | - | - | 1 | 80°C | -30°C | Bulk | 2004 | G3MC | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | unknown | PC Pin | - | AC | - | SPST-NO (1 Form A) | - | - | TRIGGER OUTPUT SSR | - | - | - | 75V~132V | - | - | - | - | 1A | 1A | - | 2500V | - | - | - | - | RoHS Compliant | - | ||
![]() G3PF-525B-CTB DC24 Omron Automation and Safety | 2766 |
| Datasheet | - | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | Bulk | 2015 | G3PF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Spring Terminal | - | AC, Zero Cross | - | - | - | - | - | - | - | - | 200V~480V | - | - | - | - | - | 25A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3PH-5150B DC5-24 Omron Automation and Safety | 583 |
| Datasheet | 2 Weeks | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | - | - | Bulk | 2012 | G3PH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 180V~480V | - | - | - | - | - | 150A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3PH-2150B DC5-24 Omron Automation and Safety | 995 |
| Datasheet | 2 Weeks | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | - | - | Bulk | 2012 | G3PH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 150A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3PH-2150BL DC5-24 Omron Automation and Safety | 526 |
| Datasheet | 11 Weeks | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | - | - | Bulk | 2012 | G3PH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 150A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-6F Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | Tube | 1999 | G3VM | yes | Obsolete | 1 (Unlimited) | Gull Wing | 12Ohm | 85°C | -40°C | - | 8541.40.95.00 | - | Gull Wing | 400V | AC, DC | 150mA | SPST-NO (1 Form A) | 150mA | SPST | TRANSISTOR OUTPUT SSR | 400V | 1.7V | Relay | 0V~400V | - | 12Ohm | 30mA | 50mA | - | - | 5kV | - | 3.65mm | 7.12mm | 6.4mm | No | RoHS Compliant | Lead Free | ||
![]() G3PH-2075BL DC5-24 Omron Automation and Safety | 617 |
| Datasheet | 11 Weeks | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | - | - | Bulk | 2012 | G3PH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 75A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NE-210TL-US DC5 Omron Automation and Safety | 29 |
| Datasheet | 11 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | Bulk | 2002 | G3NE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Quick Connect - 0.110/0.250 | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 10A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NE-210TL-2-US DC24 Omron Automation and Safety | 29 |
| Datasheet | 53 Weeks | - | Chassis Mount | Hockey Puck | - | - | 1 | 80°C | -30°C | Bulk | 2015 | G3NE | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | unknown | Quick Connect - 0.110/0.250 | - | AC | - | SPST-NO (1 Form A) | - | - | TRIGGER OUTPUT SSR | - | - | - | 75V~264V | - | - | - | - | 10A | 10A | - | 2000V | - | - | - | - | RoHS Compliant | - |