- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Termination Style | Output Type | Max Output Current | Circuit | Output Current | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3RV-SL500-AL-C1D2 AC/DC48 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | - | Bulk | - | G3RV-C1D2 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Spring Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | ||
![]() G3VM-21LR(TR10) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | 1 | 60°C | 25°C | Tape & Reel (TR) | 2001 | G3VM | yes | Obsolete | 3 (168 Hours) | SMD/SMT | 8Ohm | - | - | UL RECOGNIZED | unknown | SMD (SMT) Tab | AC, DC | 160mA | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 20V | 1.3V | Relay | 0V~20V | 0.03A | 8Ohm | 50mA | - | 0.16A | - | - | 1500V | - | - | - | - | RoHS Compliant | - | ||
![]() G3PE-515BL DC12-24 Omron Automation and Safety | 734 |
| - | 52 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | Bulk | 2008 | G3PE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 200V~480V | - | - | - | - | - | 15A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-61LR(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Obsolete | 3 (168 Hours) | SMD/SMT | 1.5Ohm | 85°C | -20°C | - | - | SMD (SMT) Tab | AC, DC | 400mA | SPST-NO (1 Form A) | 400mA | SPST | TRANSISTOR OUTPUT SSR | 60V | 1.3V | Relay | 0V~60V | 0.02A | 1.5Ohm | 50mA | 50mA | - | - | 1.5kV | - | - | - | - | No | RoHS Compliant | - | ||
![]() G3PE-515B DC12-24 Omron Automation and Safety | 41 |
| - | 7 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | Bulk | 2008 | G3PE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 200V~480V | - | - | - | - | - | 15A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3F-203SN DC5-24 Omron Automation and Safety | 2083 |
| - | 7 Weeks | - | Socketable | - | - | - | - | - | Bulk | 2005 | G3F | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 3A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3PE-215BL DC12-24 Omron Automation and Safety | 2866 |
| - | 21 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | Bulk | 2008 | G3PE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 15A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3RV-D03SL DC48 Omron Automation and Safety | 29 |
| - | 2 Weeks | - | Socketable | 4-SIP | - | - | - | - | Bulk | 2010 | G3RV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 5V~24V | - | - | - | - | - | 3A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3PJ-215B-PU DC12-24 Omron Automation and Safety | 2234 |
| Datasheet | 2 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | Bulk | 2015 | G3PJ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Spring Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 24V~240V | - | - | - | - | - | 18A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3FD-102SN AC100/110 Omron Automation and Safety | 2575 |
| - | 2 Weeks | - | Socketable | - | - | - | - | - | Bulk | 2005 | G3FD | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 3V~125V | - | - | - | - | - | 2A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3PE-545BL DC12-24 Omron Automation and Safety | 2800 |
| - | 79 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | Bulk | 2008 | G3PE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 200V~480V | - | - | - | - | - | 45A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3J-211BL-2 AC100-240 Omron Automation and Safety | 2976 |
| - | 17 Weeks | - | DIN Rail | - | - | - | - | - | Bulk | 2005 | G3J | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 11.1A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-41LR11 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | 1 | - | - | Tube | 2001 | G3VM | yes | Obsolete | 3 (168 Hours) | SMD/SMT | 10Ohm | 85°C | -20°C | - | - | SMD (SMT) Tab | AC, DC | 140mA | SPST-NO (1 Form A) | 140mA | SPST | TRANSISTOR OUTPUT SSR | 40V | - | Relay | 0V~40V | 0.02A | 10Ohm | 30mA | 30mA | - | - | 1.5kV | - | 1.8mm | 3.8mm | 2mm | No | RoHS Compliant | Lead Free | ||
![]() G3F-203SL DC24 Omron Automation and Safety | 2437 |
| - | 2 Weeks | - | Socketable | - | - | - | - | - | Bulk | 2005 | G3F | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 3A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3H-203SN-VD DC5-24 (Q2) Omron Automation and Safety | 30 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() G3J-205BL AC100-240 Omron Automation and Safety | 2285 |
| - | 2 Weeks | - | DIN Rail | - | - | - | - | - | Bulk | 2005 | G3J | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 4.8A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3J-205BL DC12-24 Omron Automation and Safety | 2502 |
| - | 2 Weeks | - | DIN Rail | - | - | - | - | - | Bulk | 2005 | G3J | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 4.8A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-41LR10(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | 1 | 60°C | 25°C | Tape & Reel (TR) | 2001 | G3VM | yes | Obsolete | 3 (168 Hours) | SMD/SMT | 14Ohm | - | - | - | - | SMD (SMT) Tab | AC, DC | 120mA | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 40V | 1.45V | Relay | 0V~40V | 0.02A | 14Ohm | 30mA | - | 0.12A | - | - | 1500V | - | - | - | No | RoHS Compliant | - | ||
![]() G3J-211BL AC100-240 Omron Automation and Safety | 2960 |
| - | 2 Weeks | - | DIN Rail | - | - | - | - | - | Bulk | 2005 | G3J | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 11.1A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-41LR6(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | 1 | 60°C | 25°C | Tape & Reel (TR) | 2001 | G3VM | yes | Obsolete | 3 (168 Hours) | SMD/SMT | 15Ohm | - | - | UL RECOGNIZED | unknown | SMD (SMT) Tab | AC, DC | 120mA | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 40V | 1.3V | Relay | 0V~40V | 0.03A | 15Ohm | 50mA | - | 0.12A | - | - | 1500V | - | - | - | - | RoHS Compliant | - |