- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | On-state Resistance-Max | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | HTS Code | Reach Compliance Code | Termination Style | Output Type | Max Output Current | Circuit | Configuration | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | On-State Current-Max | Load Current | Isolation Voltage-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3RV-202SL DC48 Omron Automation and Safety | 30 |
| - | 2 Weeks | - | Socketable | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | G3RV | Active | 1 (Unlimited) | - | - | - | - | Plug In | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | RoHS Compliant | ||
![]() G3PE-225BL DC12-24 Omron Automation and Safety | 23 |
| - | 21 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | 25A | - | - | RoHS Compliant | ||
![]() G3VM-101HR2 Omron Electronics Inc-EMC Div | 12000 |
| Datasheet | 19 Weeks | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | 6-SOP | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | G3VM | Active | 1 (Unlimited) | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 0V~100V | - | 65mOhms | - | - | 3A | - | - | RoHS Compliant | ||
![]() G3RV-202S DC24 Omron Automation and Safety | 8 |
| - | 2 Weeks | - | Socketable | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | G3RV | Active | 1 (Unlimited) | - | - | - | - | Plug In | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | RoHS Compliant | ||
![]() G3PA-210BL-VD DC5-24 Omron Automation and Safety | 15 |
| - | 3 Weeks | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | G3PA | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 19V~264V | - | - | - | - | 10A | - | - | RoHS Compliant | ||
![]() G3FD-102-SN-DC5-24 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | G3FD | Active | 1 (Unlimited) | - | - | - | - | Plug In | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 3V~125V | - | - | - | - | 2A | - | - | RoHS Compliant | ||
![]() G3F-202SN AC100/110 Omron Automation and Safety | 2357 |
| - | 2 Weeks | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | G3F | Active | 1 (Unlimited) | - | - | - | - | Plug In | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | 2A | - | - | RoHS Compliant | ||
![]() G3RV-202SL DC12 Omron Automation and Safety | 30 |
| - | 2 Weeks | - | Socketable | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | G3RV | Active | 1 (Unlimited) | - | - | - | - | Plug In | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | RoHS Compliant | ||
![]() G3NA-210B-UTU-DC5-24 Omron Automation and Safety | 24 |
| - | 10 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | G3NA | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 19V~264V | - | - | - | - | 10A | - | - | RoHS Compliant | ||
![]() G3PE-235BL DC12-24 Omron Automation and Safety | 2074 |
| - | 2 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | 35A | - | - | RoHS Compliant | ||
![]() G3PC-220B-VD-X DC12-24 Omron Automation and Safety | 2614 |
| - | 2 Weeks | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | G3PC | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | 20A | - | - | RoHS Compliant | ||
![]() G3RV-SL500-A-C1D2 AC/DC48 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Spring Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | ||
![]() G3RV-SL700-AL-C1D2 AC/DC48 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | ||
![]() G3RV-SL700-A-C1D2 AC/DC48 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | ||
![]() G3RV-SL500-A-C1D2 DC12 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Spring Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | ||
![]() G3RV-SL700-D-C1D2 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 5V~24V | - | - | - | - | 3A | - | - | - | ||
![]() G3RV-SL500-AL-C1D2 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Spring Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | ||
![]() G3VM3FTRS Omron | 31637 | - | - | - | - | - | - | - | - | OMRON CORP | OMRON Corporation | G3VM-3F(TR)-S | 1 | 35 Ω | - | - | 65 °C | -20 °C | SMT, 6 PIN | Obsolete | 5.84 | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SSR | - | - | - | - | 0.025 A | - | - | - | - | 5000 V | - | - | ||
![]() G3VM-21LR11(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | 1 | - | 85°C | -20°C | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | Obsolete | 3 (168 Hours) | SMD/SMT | 220mOhm | - | - | SMD (SMT) Tab | AC, DC | 900mA | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 20V | 1.3V | Relay | 0V~20V | 0.05A | 220mOhm | 20mA | 0.9A | - | 1500V | No | RoHS Compliant | ||
![]() G3F-202SN-VD AC200/220 Omron Automation and Safety | 15 |
| - | 2 Weeks | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | G3F | Active | 1 (Unlimited) | - | - | - | - | Plug In | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | 2A | - | - | Non-RoHS Compliant |