- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | HTS Code | Reach Compliance Code | Termination Style | Output Type | Max Output Current | Circuit | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Load Current | Isolation Voltage-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3RV-SL500-AL AC110 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV | Obsolete | 1 (Unlimited) | - | - | - | - | Spring Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 100V~240V | - | - | - | 2A | - | - | - | ||
![]() G3NA-410B-UTU DC5-24 Omron Automation and Safety | 2821 |
| - | 2 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | 2017 | G3NA | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | 180V~528V | - | - | - | 10A | - | - | - | ||
![]() G3NA-425B-2 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | 2011 | G3NA | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | 180V~528V | - | - | - | 25A | - | - | RoHS Compliant | ||
![]() G3RV-SR500-AL DC12 Omron Automation and Safety | 2189 |
| - | 2 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | Spring Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 100V~240V | - | - | - | 2A | - | - | RoHS Compliant | ||
![]() G3RV-SR500-D AC100 Omron Automation and Safety | 2307 |
| - | 2 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | Spring Terminal | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 5V~24V | - | 300mOhms | - | 3A | - | - | RoHS Compliant | ||
![]() G3RV-SR500-A AC110 Omron Automation and Safety | 2860 |
| - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | Spring Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | 100V~240V | - | - | - | 2A | - | - | RoHS Compliant | ||
![]() G3RV-SR700-AL DC12 Omron Automation and Safety | 2696 |
| - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 100V~240V | - | - | - | 2A | - | - | RoHS Compliant | ||
![]() G3RV-SR700-AL AC230 Omron Automation and Safety | 2930 |
| - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 100V~240V | - | - | - | 2A | - | - | RoHS Compliant | ||
![]() G3F-203SLN-VD DC24 Omron Automation and Safety | 30 |
| - | 2 Weeks | - | Socketable | Module | - | - | - | - | Bulk | - | G3F | Active | 1 (Unlimited) | - | - | - | - | Plug In | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 75V~264V | - | - | - | 3A | - | - | Non-RoHS Compliant | ||
![]() G3NA-225B DC5-24 Omron Automation and Safety | In Stock | - | - | 1 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | 2002 | G3NA | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | 19V~264V | - | - | - | 25A | - | - | RoHS Compliant | ||
![]() G3VM-61ER2(TR05) Omron Electronics Inc-EMC Div | 200 |
| Datasheet | 19 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMD | - | - | Tape & Reel (TR) | - | G3VM | Active | 1 (Unlimited) | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 0V~60V | - | 60mOhms | - | 4A | - | - | RoHS Compliant | ||
![]() G9H-210S DC5 Omron Automation and Safety | 2364 |
| - | 27 Weeks | - | Socketable | - | - | - | - | - | Bulk | - | G9H | Active | 1 (Unlimited) | - | - | - | - | Plug In | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 100V~240V | - | - | - | 10A | - | - | RoHS Compliant | ||
![]() G3VM21DRTR Omron Electronics Inc-EMC Div | 28000 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | 4-SMD | - | - | Tape & Reel (TR) | - | G3VM | Active | 1 (Unlimited) | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 0V~20V | - | 80mOhms | - | 3A | - | - | RoHS Compliant | ||
![]() G3PA-240B-VD AC24 Omron Automation and Safety | 925 |
| - | 2 Weeks | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | Bulk | 2002 | G3PA | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | 19V~264V | - | - | - | 40A | - | - | Non-RoHS Compliant | ||
![]() G3F-203SLN-VD DC5 Omron Automation and Safety | 30 |
| - | 50 Weeks | - | Socketable | Module | - | - | - | - | Bulk | - | G3F | Active | 1 (Unlimited) | - | - | - | - | Plug In | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 75V~264V | - | - | - | 3A | - | - | Non-RoHS Compliant | ||
![]() G3RV-SL500-A DC24 Omron Automation and Safety | 31 |
| Datasheet | 1 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV | Obsolete | 1 (Unlimited) | - | - | 8541.40.95.00 | unknown | Spring Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | TRIGGER OUTPUT SSR | - | - | - | 100V~240V | - | - | - | 2A | - | - | - | ||
![]() G3RV-SR700-AL AC200 Omron Automation and Safety | 2011 |
| - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 100V~240V | - | - | - | 2A | - | - | RoHS Compliant | ||
![]() G3RV-SR500-AL AC110 Omron Automation and Safety | 2078 |
| - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | - | Spring Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 100V~240V | - | - | - | 2A | - | - | RoHS Compliant | ||
![]() G9H-205S DC5 Omron Automation and Safety | 796 |
| - | 27 Weeks | - | Socketable | - | - | - | - | - | Bulk | - | G9H | Active | 1 (Unlimited) | - | - | - | - | Plug In | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 100V~240V | - | - | - | 5A | - | - | RoHS Compliant | ||
![]() G3VM-61HR(TR) Omron Electronics Inc-EMC Div | 30 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | 1 | -20°C | Tape & Reel (TR) | 2001 | G3VM | Obsolete | 1 (Unlimited) | Gull Wing | 70mOhm | 8541.40.95.00 | - | Gull Wing | AC, DC | 1.8A | SPST-NO (1 Form A) | SPST | TRANSISTOR OUTPUT SSR | 60V | 1.48V | Relay | 0V~60V | 0.02A | 70mOhm | 20mA | 2.3A | 1500V | No | RoHS Compliant |