- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Termination Style | Output Type | Max Output Current | Circuit | Configuration | Output Current | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Switching Voltage | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM-2F(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | - | - | - | Tape & Reel (TR) | 2003 | G3VM | yes | Obsolete | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -20°C | - | - | - | Gull Wing | AC, DC | 120mA | SPST-NO (1 Form A) | - | 120mA | SPST | TRANSISTOR OUTPUT SSR | 350V | 1.3V | Relay | - | 0V~350V | 0.025A | 35Ohm | 50mA | 0.1A | - | 2.5kV | - | No | RoHS Compliant | - | ||
![]() G3RV-SL700-A-C1D2 AC230 Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | Module | - | - | - | - | - | - | Bulk | - | G3RV-C1D2 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | - | - | ||
![]() G3MB-102PL DC5 Omron Automation and Safety | 211 |
| Datasheet | - | - | Through Hole | 4-SIP | - | - | 1 | 80°C | -30°C | - | Bulk | 2003 | G3MB | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | unknown | PC Pin | AC | - | SPST-NO (1 Form A) | SINGLE | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 75V~132V | - | - | - | 2A | 2A | - | 2500V | - | - | - | ||
![]() G3MB-202PLEG-4 DC20MA Omron Automation and Safety | In Stock | - | Datasheet | - | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | - | Bulk | 2003 | G3MB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 75V~264V | - | - | - | - | 2A | - | - | - | - | - | ||
![]() G3RV-SR500-A AC100 Omron Automation and Safety | 2072 | - | - | 19 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | Bulk | 2010 | G3RV-SR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Spring Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | 2A | - | - | - | RoHS Compliant | - | ||
![]() G3NA-425B-2 DC5-24 Omron Automation and Safety | In Stock | - | Datasheet | 1 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | Bulk | 2010 | G3NA | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 180V~528V | - | - | - | - | 25A | - | - | - | RoHS Compliant | - | ||
![]() G3VM-31ER(TR05) Omron Electronics Inc-EMC Div | 27000 |
| Datasheet | 19 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMD | - | - | - | - | Tape & Reel (TR) | - | G3VM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0V~30V | - | 40mOhms | - | - | 5A | - | - | - | RoHS Compliant | - | ||
![]() G9H-210S DC12 Omron Automation and Safety | 49 |
| - | 2 Weeks | - | Socketable | - | - | - | - | - | - | - | Bulk | 2014 | G9H | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 100V~240V | - | - | - | - | 10A | - | - | - | RoHS Compliant | - | ||
![]() G3NA-210B-UTU AC100-120 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | Bulk | - | G3NA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 19V~264V | - | - | - | - | 10A | - | - | - | - | - | ||
![]() G3VM-41QR10TR05 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 14 Weeks | - | Surface Mount | 4-SMD (0.079, 2.00mm) | - | S-VSON4 | - | - | - | - | Tape & Reel (TR) | 2017 | G3VM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0V~40V | - | 14Ohms | - | - | 120mA | - | - | - | RoHS Compliant | - | ||
![]() G3SDZ01PPDUSDC5NC Omron | In Stock | - | - | - | - | - | - | 6 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PA-420B-VD12-24DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3SDZ01PUSDC5NC Omron | In Stock | - | - | - | - | - | - | 6 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-4 Omron | 6179 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() G3MC-202PL-VD DC5 Omron Automation and Safety | 45 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | - | 1 | 80°C | -30°C | - | Bulk | 2004 | G3MC | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | unknown | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 75V~264V | - | - | - | 2A | 2A | - | 2500V | - | RoHS Compliant | - | ||
![]() G3S-201PL-PD-US DC12 Omron Automation and Safety | 15 |
| Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | - | - | - | Bulk | 2003 | G3S | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 75V~264V | - | - | - | - | 1.2A | - | - | - | RoHS Compliant | - | ||
![]() G3M-205PL DC5 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | - | Bulk | 2002 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 75V~264V | - | - | - | - | 5A | - | - | - | RoHS Compliant | - | ||
![]() G3M-205P-4 DC12 Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | - | Bulk | 2002 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 75V~264V | - | - | - | - | 5A | - | - | - | RoHS Compliant | - | ||
![]() G3M-203P-4 DC24 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | - | Tray | 2001 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 75V~264V | - | - | - | - | 3A | - | - | - | RoHS Compliant | - | ||
![]() G3SD-Z01P-PD-US DC12 Omron Automation and Safety | 12 |
| Datasheet | 4 Weeks | - | Through Hole | Module | - | - | - | - | - | - | Bulk | 2003 | G3SD | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 3V~26V | - | - | - | - | 1.1A | - | - | - | RoHS Compliant | - |