- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Termination Style | Output Type | Max Output Current | Circuit | Output Current | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3M-203PL-4 DC24 Omron Automation and Safety | 29 |
| Datasheet | 8 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2002 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 3A | - | - | - | RoHS Compliant | ||
![]() G3CN-203P DC3-28 Omron Automation and Safety | 30 |
| Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | - | - | Bulk | 2005 | G3CN | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 3A | - | - | - | RoHS Compliant | ||
![]() G3SD-Z01P-US DC12 Omron Automation and Safety | 42 |
| Datasheet | 4 Weeks | - | Through Hole | Module | - | - | - | - | - | Bulk | 2003 | G3SD | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 3V~26V | - | - | - | - | - | 1A | - | - | - | RoHS Compliant | ||
![]() G3MC-202P-VD DC5 Omron Automation and Safety | 42 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | - | 1 | 80°C | -30°C | Bulk | 1999 | G3MC | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING, VDE APPROVED | 8541.40.95.00 | unknown | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | TRIGGER OUTPUT SSR | - | - | - | 75V~264V | - | - | - | - | 2A | 2A | - | 2500V | - | RoHS Compliant | ||
![]() G3MC-202P DC24 Omron Automation and Safety | 49 |
| Datasheet | 5 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Tray | 2004 | G3MC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 2A | - | - | - | RoHS Compliant | ||
![]() G3VM-41LR5(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Obsolete | 3 (168 Hours) | SMD/SMT | 1.5Ohm | 85°C | -20°C | UL RECOGNIZED | - | - | SMD (SMT) Tab | AC, DC | 300mA | SPST-NO (1 Form A) | 300mA | SPST | TRANSISTOR OUTPUT SSR | 40V | 1.3V | Relay | 0V~40V | 0.03A | 1.5Ohm | 50mA | 50mA | 0.3A | - | 1.5kV | - | No | RoHS Compliant | ||
![]() G3VM-21LR1(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Obsolete | 3 (168 Hours) | SMD/SMT | 1.2Ohm | 85°C | -20°C | - | - | - | SMD (SMT) Tab | AC, DC | 450mA | SPST-NO (1 Form A) | 450mA | SPST | TRANSISTOR OUTPUT SSR | 20V | 1.3V | Relay | 0V~20V | 0.03A | 1.2Ohm | 50mA | 50mA | - | - | 1.5kV | - | No | RoHS Compliant | ||
![]() G3VM41ERTR Omron Electronics Inc-EMC Div | 68868 |
| Datasheet | 15 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMD | - | - | - | Tape & Reel (TR) | - | G3VM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 0V~40V | - | 60mOhms | - | - | - | 3.5A | - | - | - | RoHS Compliant | ||
![]() G3VM21GRTR Omron Electronics Inc-EMC Div | 15 |
| Datasheet | - | - | Surface Mount | 4-SOP (0.173, 4.40mm) | - | 4-SOP | - | - | - | Tape & Reel (TR) | - | G3VM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 0V~20V | - | 8Ohms | - | - | - | 160mA | - | - | - | RoHS Compliant | ||
![]() G3M-203P DC24 Omron Automation and Safety | 45 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2002 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 3A | - | - | - | RoHS Compliant | ||
![]() G3VM-61UV Omron Electronics Inc-EMC Div | 135 |
| Datasheet | 19 Weeks | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | - | - | - | - | Tape & Reel (TR) | - | G3VM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 0V~60V | - | 1.5Ohm | - | - | - | 400mA | - | - | - | RoHS Compliant | ||
![]() G3RD-X02PN-2 DC24 Omron Automation and Safety | 45 |
| Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | - | - | Bulk | 2003 | G3RD | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 3V~52.8V | - | - | - | - | - | 2A | - | - | - | RoHS Compliant | ||
![]() G3M-205P DC24 Omron Automation and Safety | 30 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2002 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 5A | - | - | - | RoHS Compliant | ||
![]() G3MC-202PL-VD DC5 Omron Automation and Safety | 45 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | - | 1 | 80°C | -30°C | Bulk | 2004 | G3MC | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | unknown | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | TRIGGER OUTPUT SSR | - | - | - | 75V~264V | - | - | - | - | 2A | 2A | - | 2500V | - | RoHS Compliant | ||
![]() G3S-201PL-PD-US DC12 Omron Automation and Safety | 15 |
| Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | - | - | Bulk | 2003 | G3S | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 1.2A | - | - | - | RoHS Compliant | ||
![]() G3M-205PL DC5 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2002 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 5A | - | - | - | RoHS Compliant | ||
![]() G3M-205P-4 DC12 Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2002 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 5A | - | - | - | RoHS Compliant | ||
![]() G3M-203P-4 DC24 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Tray | 2001 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 3A | - | - | - | RoHS Compliant | ||
![]() G3SD-Z01P-PD-US DC12 Omron Automation and Safety | 12 |
| Datasheet | 4 Weeks | - | Through Hole | Module | - | - | - | - | - | Bulk | 2003 | G3SD | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 3V~26V | - | - | - | - | - | 1.1A | - | - | - | RoHS Compliant | ||
![]() G3M-203P DC5 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Tray | 2002 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 3A | - | - | - | RoHS Compliant |