- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Output Current | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3M-203PL DC5 Omron Automation and Safety | 45 |
| Datasheet | 4 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | Bulk | 2002 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | PC Pin | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 3A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3S-201PL DC24 Omron Automation and Safety | 15 |
| Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | Bulk | 2003 | G3S | - | Active | 1 (Unlimited) | - | - | - | - | PC Pin | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 1A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3M-205PL-4 DC12 Omron Automation and Safety | 15 |
| Datasheet | 8 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | Bulk | 2002 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | PC Pin | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 5A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3M-203P-4 DC12 Omron Automation and Safety | 15 |
| Datasheet | 3 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | Tray | 2002 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | PC Pin | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 3A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NA-650B AC100-240 Omron Automation and Safety | 850 |
| - | 4 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2002 | G3NA | - | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 360V~660V | - | - | - | - | - | 50A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NA-225B-UTU DC5-24 Omron Automation and Safety | 78 |
| - | 7 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2002 | G3NA | - | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 19V~264V | - | - | - | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM601GTR Omron Electronics Inc-EMC Div | 15 |
| Datasheet | - | - | Surface Mount | 4-SOP (0.173, 4.40mm) | - | 4-SOP | - | Tape & Reel (TR) | 2015 | G3VM | - | Active | 1 (Unlimited) | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 0V~600V | - | 60Ohms | - | - | - | 90mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NA-425B-UTU-2 DC5-24 Omron Automation and Safety | 783 |
| Datasheet | 30 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2011 | G3NA | - | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 180V~528V | - | - | - | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-SY Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | 2 | Tube | 2003 | G3VM | yes | Obsolete | 1 (Unlimited) | Gull Wing | 2Ohm | 85°C | -20°C | Gull Wing | 60V | AC, DC | 200mA | SPST-NO (1 Form A) x 2 | 200mA | DPST | TRANSISTOR OUTPUT SSR | 60V | 1.3V | Relay | 0V~60V | 0.025A | 2Ohm | - | 50mA | 0.3A | 300mA | 1.5kV | 2.1mm | 9.4mm | 4.4mm | No | RoHS Compliant | Lead Free | ||
![]() G3DZ-2R6PL DC5 Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | Tray | 2003 | G3DZ | - | Active | 1 (Unlimited) | - | - | - | - | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 3V~264V | - | - | - | - | - | 600mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3S-201PL-US DC5 Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | Bulk | 2003 | G3S | - | Active | 1 (Unlimited) | - | - | - | - | PC Pin | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 1A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3CN-DX03P-DC3-28 Omron Automation and Safety | 30 |
| Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | Bulk | 2005 | G3CN | - | Active | 1 (Unlimited) | - | - | - | - | PC Pin | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 3V~52.8V | - | - | - | - | - | 3A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3CN-DX03P1 DC3-28 Omron Automation and Safety | 23 |
| Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | Bulk | 2005 | G3CN | - | Active | 1 (Unlimited) | - | - | - | - | PC Pin | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 3V~52.8V | - | - | - | - | - | 3A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NA-210BL DC5-24 Omron Automation and Safety | 30 |
| - | 57 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2002 | G3NA | - | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 19V~264V | - | - | - | - | - | 10A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3M-203PL-4 DC5 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | Bulk | 2002 | G3M | - | Active | 1 (Unlimited) | - | - | - | - | PC Pin | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 3A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NA-425B-UTU-2 AC100-240 Omron Automation and Safety | 657 |
| Datasheet | 2 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2010 | G3NA | - | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 180V~528V | - | - | - | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NA-625B AC100-240 Omron Automation and Safety | 737 |
| - | 60 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2002 | G3NA | - | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 360V~660V | - | - | - | - | - | 25A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3NA-610B AC100-240 Omron Automation and Safety | 726 |
| - | 60 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2002 | G3NA | - | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 360V~660V | - | - | - | - | - | 10A | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-21LR10(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | 1 | Tape & Reel (TR) | 2001 | G3VM | yes | Obsolete | 3 (168 Hours) | SMD/SMT | 5Ohm | 85°C | -20°C | SMD (SMT) Tab | - | AC, DC | 200mA | SPST-NO (1 Form A) | 200mA | SPST | TRANSISTOR OUTPUT SSR | 20V | 1.45V | Relay | 0V~20V | 0.02A | 5Ohm | 30mA | 30mA | 0.2A | - | 1.5kV | - | - | - | No | RoHS Compliant | - | ||
![]() G3S-201PL-US DC12 Omron Automation and Safety | 30 |
| Datasheet | 60 Weeks | - | Through Hole | Module | - | - | - | Tray | 2003 | G3S | - | Active | 1 (Unlimited) | - | - | - | - | PC Pin | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | 1A | - | - | - | - | - | RoHS Compliant | - |