- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Additional Feature | HTS Code | Reach Compliance Code | Termination Style | Output Type | Max Output Current | Circuit | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | On-State Current-Max | Load Current | Isolation Voltage-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3SD-Z01P-PD-US DC5 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Through Hole | Module | - | - | - | - | - | Bulk | 2003 | G3SD | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 3V~26V | - | - | - | - | 1.1A | - | - | - | ||
![]() G3NA-490B-UTU AC100-240 Omron Automation and Safety | In Stock | - | - | 30 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | Bulk | 2002 | G3NA | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | 180V~528V | - | - | - | - | 90A | - | - | RoHS Compliant | ||
![]() G3M-205P DC24 Omron Automation and Safety | 30 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2002 | G3M | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | 75V~264V | - | - | - | - | 5A | - | - | RoHS Compliant | ||
![]() G3RD-X02PN DC24 Omron Automation and Safety | 45 |
| Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | - | - | Bulk | 2003 | G3RD | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 3V~52.8V | - | - | - | - | 2A | - | - | RoHS Compliant | ||
![]() G3J-T217BL DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | - | - | - | - | - | - | Bulk | 2002 | G3J-T | Obsolete | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 180V~264V | - | - | - | - | 17.4A | - | - | - | ||
![]() G3S-201PL-PD-US DC5 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Through Hole | Module | - | - | - | - | - | Bulk | 2003 | G3S | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 75V~264V | - | - | - | - | 1.2A | - | - | - | ||
![]() G3SD-Z01P-US DC5 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Through Hole | Module | - | - | - | - | - | Bulk | 2003 | G3SD | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 3V~26V | - | - | - | - | 1A | - | - | - | ||
![]() G3VM-61PR(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | - | 1 | 65°C | -20°C | Tape & Reel (TR) | 2001 | G3VM | Obsolete | 3 (168 Hours) | SMD/SMT | 1.5Ohm | - | - | - | SMD (SMT) Tab | AC, DC | 400mA | SPST-NO (1 Form A) | SPST | TRANSISTOR OUTPUT SSR | 60V | 1.3V | Relay | 0V~60V | 0.02A | 1.5Ohm | 50mA | - | - | 500V | No | RoHS Compliant | ||
![]() G3NA-450B-2 DC5-24 Omron Automation and Safety | In Stock | - | - | 1 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | Bulk | 2010 | G3NA | Obsolete | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | 180V~528V | - | - | - | - | 50A | - | - | RoHS Compliant | ||
![]() G3M-205P-4 DC24 Omron Automation and Safety | 30 |
| Datasheet | 3 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2002 | G3M | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | 75V~264V | - | - | - | - | 5A | - | - | RoHS Compliant | ||
![]() G3M-205PL DC24 Omron Automation and Safety | 45 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2002 | G3M | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 75V~264V | - | - | - | - | 5A | - | - | RoHS Compliant | ||
![]() G3VM-51UV Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 19 Weeks | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | 4-VSON | - | - | - | Tape & Reel (TR) | - | G3VM | Active | 3 (168 Hours) | - | - | - | - | - | SMD (SMT) Tab | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 0V~50V | - | 1.5Ohms | - | - | 300mA | - | - | RoHS Compliant | ||
![]() G3MC-202P DC12 Omron Automation and Safety | 20000 |
| Datasheet | 5 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Tray | 2002 | G3MC | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | 75V~264V | - | - | - | - | 2A | - | - | RoHS Compliant | ||
![]() G3VM41DRTR Omron Electronics Inc-EMC Div | 45 |
| Datasheet | - | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | 4-SMD | - | - | - | Tape & Reel (TR) | - | G3VM | Active | 1 (Unlimited) | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 0V~40V | - | 150mOhms | - | - | 2.5A | - | - | RoHS Compliant | ||
![]() G3VM354JTR Omron Electronics Inc-EMC Div | 6 |
| Datasheet | - | - | Surface Mount | 8-SOP (0.173, 4.40mm Width) | - | 8-SOP | - | - | - | Tape & Reel (TR) | - | G3VM | Active | 1 (Unlimited) | - | - | - | - | - | Gull Wing | AC, DC | - | SPST-NC (1 Form B) x 2 | - | - | - | - | - | 0V~350V | - | 25Ohms | - | - | 120mA | - | - | RoHS Compliant | ||
![]() G3M-203P-4 DC5 Omron Automation and Safety | 45 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Tray | 2002 | G3M | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | 75V~264V | - | - | - | - | 3A | - | - | RoHS Compliant | ||
![]() G3DZ-2R6PL DC12 Omron Automation and Safety | 8 |
| Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | - | - | Bulk | 2003 | G3DZ | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 3V~264V | - | - | - | - | 600mA | - | - | RoHS Compliant | ||
![]() G3MC-202PL-VD DC12 Omron Automation and Safety | 42 |
| Datasheet | 3 Weeks | - | Through Hole | 4-SIP | - | - | 1 | 80°C | -30°C | Bulk | 2004 | G3MC | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | unknown | PC Pin | AC | - | SPST-NO (1 Form A) | - | TRIGGER OUTPUT SSR | - | - | - | 75V~264V | - | - | - | 2A | 2A | 2500V | - | RoHS Compliant | ||
![]() G3M-203PL DC24 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2002 | G3M | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | 75V~264V | - | - | - | - | 3A | - | - | RoHS Compliant | ||
![]() G3SD-Z01P DC24 Omron Automation and Safety | 15 |
| Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | - | - | Bulk | 2003 | G3SD | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | 3V~26V | - | - | - | - | 1A | - | - | RoHS Compliant |