- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | RoHS | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Termination Style | Output Type | Max Output Current | Circuit | Output Current | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM-SY(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | 2 | - | Tape & Reel (TR) | - | G3VM | Obsolete | 1 (Unlimited) | Solder | - | 85°C | -20°C | Gull Wing | AC, DC | 200mA | SPST-NO (1 Form A) x 2 | 200mA | DPST | TRANSISTOR OUTPUT SSR | 60V | 1.3V | - | 0V~60V | 0.025A | 2Ohm | - | 50mA | 0.3A | 300mA | 1.5kV | No | RoHS Compliant | ||
![]() G3VM-21PR10(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | - | - | Tape & Reel (TR) | 2001 | G3VM | Obsolete | 3 (168 Hours) | SMD/SMT | 5Ohm | 85°C | -40°C | SMD (SMT) Tab | AC, DC | 200mA | SPST-NO (1 Form A) | - | SPST | TRANSISTOR OUTPUT SSR | 16V | 1.3V | Relay | 0V~20V | - | 5Ohm | 20mA | - | - | - | 500V | No | RoHS Compliant | ||
![]() G3RV-SL500-AL-C1D2 AC110 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Spring Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 2A | - | - | - | ||
![]() G3RV-SL500-A-C1D2 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Spring Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 2A | - | - | - | ||
![]() G3RV-SL700-D-C1D2 AC110 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 5V~24V | - | - | - | - | - | 3A | - | - | - | ||
![]() G3PE-245BL DC12-24 Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 45A | - | - | RoHS Compliant | ||
![]() G3PA-220B-VD DC5-24 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2001 | G3PA | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 19V~264V | - | - | - | - | - | 20A | - | - | - | ||
![]() G3PE-535BL DC12-24 Omron Automation and Safety | 605 |
| - | 79 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 200V~480V | - | - | - | - | - | 35A | - | - | RoHS Compliant | ||
![]() R9904WKANAGUFORG5F Omron | 14 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | R99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PA-210B-VD-X DC5-24 Omron Automation and Safety | 30 |
| - | 5 Weeks | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | - | G3PA | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 19V~264V | - | - | - | - | - | 10A | - | - | RoHS Compliant | ||
![]() G3RV-SL700-D-C1D2 AC/DC48 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 5V~24V | - | - | - | - | - | 3A | - | - | - | ||
![]() G3RV-SL700-D-C1D2 AC230 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 5V~24V | - | - | - | - | - | 3A | - | - | - | ||
![]() G3RV-SL700-AL-C1D2 AC230 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 2A | - | - | - | ||
![]() G3RV-SL700-AL-C1D2 AC110 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 2A | - | - | - | ||
![]() G3RV-SL700-AL-C1D2 DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 2A | - | - | - | ||
![]() G3RV-SL700-A-C1D2 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 2A | - | - | - | ||
![]() G3RV-SL500-AL-C1D2 AC230 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Spring Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 2A | - | - | - | ||
![]() G3RV-SL700-AL-C1D2 DC12 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 2A | - | - | - | ||
![]() G3RV-SL500-AL-C1D2 DC12 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Spring Terminal | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 2A | - | - | - | ||
![]() G3RV-SL500-A-C1D2 AC230 Omron Automation and Safety | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | - | Bulk | - | G3RV-C1D2 | Obsolete | 1 (Unlimited) | - | - | - | - | Spring Terminal | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100V~240V | - | - | - | - | - | 2A | - | - | - |