- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | HTS Code | Reach Compliance Code | Termination Style | Output Type | Circuit | Configuration | Optoelectronic Device Type | Voltage - Load | On-State Resistance (Max) | On-State Current-Max | Load Current | Isolation Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM-31ER Omron Electronics Inc-EMC Div | 1942 |
| Datasheet | 7 Weeks | Surface Mount | 6-SMD (0.300, 7.62mm) | 6-SMD | - | - | - | Tube | - | G3VM | Active | 1 (Unlimited) | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0V~30V | 40mOhms | - | 5A | - | RoHS Compliant | ||
![]() G3NE-205TL-2-US DC5 Omron Automation and Safety | 29 |
| - | 53 Weeks | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | - | G3NE | Active | 1 (Unlimited) | - | - | - | Quick Connect - 0.187/0.250 | AC | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | 5A | - | - | ||
![]() G3NE-220T-2-US DC12 Omron Automation and Safety | 23 |
| - | 5 Weeks | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | - | G3NE | Active | 1 (Unlimited) | - | - | - | Quick Connect - 0.187/0.250 | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | 20A | - | Non-RoHS Compliant | ||
![]() G3RV-SR700-A AC110 Omron Automation and Safety | 2809 |
| - | 19 Weeks | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 100V~240V | - | - | 2A | - | RoHS Compliant | ||
![]() G3RV-SL700-D AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | 1 Weeks | DIN Rail | Module | - | - | - | - | Bulk | 2003 | G3RV | Obsolete | 1 (Unlimited) | - | 8541.40.95.00 | unknown | Screw Terminal | DC | SPST-NO (1 Form A) | - | TRIGGER OUTPUT SSR | 5V~24V | - | - | 3A | - | - | ||
![]() G3VM-401VY(TR05) Omron Electronics Inc-EMC Div | 615 |
| Datasheet | 19 Weeks | Surface Mount | 4-SOP (0.179, 4.55mm) | 4-SOP | - | - | - | Tape & Reel (TR) | - | G3VM | Active | 1 (Unlimited) | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0V~400V | 65Ohms | - | 110mA | - | RoHS Compliant | ||
![]() G3NA-D210B-UTU AC100-240 Omron Automation and Safety | 23 |
| - | 2 Weeks | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | - | G3NA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | DC | SPST-NO (1 Form A) | - | - | 4V~220V | - | - | 10A | - | - | ||
![]() G3NA-205B-UTU AC100-120 Omron Automation and Safety | In Stock | - | - | 57 Weeks | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | - | G3NA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 19V~264V | - | - | 5A | - | - | ||
![]() G3MB-202P-4 DC12 Omron Automation and Safety | 60 |
| Datasheet | - | Through Hole | 4-SIP | 4-SIP | - | - | - | Bulk | 2003 | G3MB | Obsolete | 1 (Unlimited) | - | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | 2A | - | - | ||
![]() G3MB-202PL-4 DC5 Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | 4-SIP | 4-SIP | - | - | - | Bulk | 2003 | G3MB | Obsolete | 1 (Unlimited) | - | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | 2A | - | - | ||
![]() G3MB-202PL-UTU DC12 Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | 4-SIP | 4-SIP | - | - | - | Bulk | 2002 | G3MB | Obsolete | 1 (Unlimited) | - | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | 2A | - | - | ||
![]() G3RV-SL700-A AC/DC48 Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV | Obsolete | 1 (Unlimited) | - | 8541.40.95.00 | unknown | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | TRIGGER OUTPUT SSR | 100V~240V | - | - | 2A | - | - | ||
![]() G3RV-SL500-A AC110 Omron Automation and Safety | 64 |
| Datasheet | 14 Weeks | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV | Obsolete | 1 (Unlimited) | - | 8541.40.95.00 | unknown | Spring Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | TRIGGER OUTPUT SSR | 100V~240V | - | - | 2A | - | - | ||
![]() G3NA-225B AC100-120 Omron Automation and Safety | In Stock | - | - | 15 Weeks | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | 2002 | G3NA | Obsolete | 1 (Unlimited) | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 19V~264V | - | - | 25A | - | RoHS Compliant | ||
![]() G3MB-202PL DC5 Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | 4-SIP | 4-SIP | - | - | - | Bulk | 2002 | G3MB | Obsolete | 1 (Unlimited) | - | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | 2A | - | - | ||
![]() G3MB-102PL DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | 4-SIP | - | 1 | 80°C | -30°C | Bulk | 2003 | G3MB | Obsolete | 1 (Unlimited) | UL RECOGNIZED | 8541.40.95.00 | unknown | PC Pin | AC | SPST-NO (1 Form A) | SINGLE | TRIGGER OUTPUT SSR | 75V~132V | - | 2A | 2A | 2500V | - | ||
![]() G3VM-61BR2 Omron Electronics Inc-EMC Div | 143 |
| Datasheet | 19 Weeks | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | - | - | Tube | - | G3VM | Active | 1 (Unlimited) | - | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | - | - | 0V~60V | 60mOhms | - | 4A | - | RoHS Compliant | ||
![]() G3NA-240B-UTU AC100-120 Omron Automation and Safety | In Stock | - | - | 60 Weeks | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | - | G3NA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 19V~264V | - | - | 40A | - | - | ||
![]() G9H-205S DC12 Omron Automation and Safety | 659 |
| - | 27 Weeks | Socketable | - | - | - | - | - | Bulk | - | G9H | Active | 1 (Unlimited) | - | - | - | Plug In | AC | SPST-NO (1 Form A) | - | - | 100V~240V | - | - | 5A | - | RoHS Compliant | ||
![]() G3RV-SL700-AL AC110 Omron Automation and Safety | In Stock | - | Datasheet | 14 Weeks | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV | Obsolete | 1 (Unlimited) | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | 100V~240V | - | - | 2A | - | - |