- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | HTS Code | Reach Compliance Code | Termination Style | Output Type | Circuit | Configuration | Optoelectronic Device Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | On-State Current-Max | Load Current | Isolation Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3S4-A1 DC12 Omron Automation and Safety | 612 |
| - | 65 Weeks | DIN Rail | Module | - | - | - | - | Bulk | 2003 | G3S4 | Active | 1 (Unlimited) | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) x 4 | - | - | 75V~264V | - | - | - | 600mA | - | RoHS Compliant | ||
![]() G3S4-A DC12 Omron Automation and Safety | 2250 |
| - | 19 Weeks | DIN Rail | Module | - | - | - | - | Bulk | 2003 | G3S4 | Active | 1 (Unlimited) | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) x 4 | - | - | 75V~264V | - | - | - | 1A | - | RoHS Compliant | ||
![]() G3VM101PR Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 4-SMD (0.128, 3.25mm) | - | - | - | - | Bulk | - | G3VM | Obsolete | 3 (168 Hours) | - | 8541.40.95.00 | compliant | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | TRANSISTOR OUTPUT SSR | 0V~100V | - | 14Ohm | - | 100mA | - | RoHS Compliant | ||
![]() G3VM41PR5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 4-SMD (0.128, 3.25mm) | - | 1 | 65°C | -20°C | - | - | G3VM | Obsolete | 3 (168 Hours) | UL RECOGNIZED | 8541.40.95.00 | compliant | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0V~40V | 0.02A | 1.5Ohm | 0.3A | 300mA | 500V | RoHS Compliant | ||
![]() G3RV-SR700-AL AC/DC24 Omron Automation and Safety | 2727 |
| - | 19 Weeks | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | 100V~240V | - | - | - | 2A | - | RoHS Compliant | ||
![]() G3RV-SR500-AL AC/DC48 Omron Automation and Safety | 2946 |
| - | 2 Weeks | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | Spring Terminal | AC | SPST-NO (1 Form A) | - | - | 100V~240V | - | - | - | 2A | - | RoHS Compliant | ||
![]() G3MC-202PL-VD-1 DC12 Omron Automation and Safety | 42 |
| Datasheet | 2 Weeks | Through Hole | 4-SIP | 4-SIP | - | - | - | Bulk | 2004 | G3MC | Active | 1 (Unlimited) | - | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | - | 2A | - | RoHS Compliant | ||
![]() G3M-203P-UTU-1 DC5 Omron Automation and Safety | 45 |
| - | 2 Weeks | Through Hole | 4-SIP | 4-SIP | - | - | - | Bulk | - | G3M | Active | 1 (Unlimited) | - | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | - | 3A | - | RoHS Compliant | ||
![]() G3MC-202PL-VD-1 DC24 Omron Automation and Safety | 29 |
| Datasheet | 7 Weeks | Through Hole | 4-SIP | 4-SIP | - | - | - | Bulk | 2004 | G3MC | Active | 1 (Unlimited) | - | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | - | 2A | - | RoHS Compliant | ||
![]() G3RV-SR700-D AC/DC48 Omron Automation and Safety | 2736 |
| - | 2 Weeks | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | Screw Terminal | DC | SPST-NO (1 Form A) | - | - | 5V~24V | - | 300mOhms | - | 3A | - | RoHS Compliant | ||
![]() G3S4-A1 DC24 Omron Automation and Safety | 861 |
| - | 2 Weeks | DIN Rail | Module | - | - | - | - | Bulk | 2003 | G3S4 | Active | 1 (Unlimited) | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) x 4 | - | - | 75V~264V | - | - | - | 600mA | - | RoHS Compliant | ||
![]() G3DZ-4B DC24 Omron Automation and Safety | 2645 |
| - | 2 Weeks | DIN Rail | Module | - | - | - | - | Bulk | 2002 | G3DZ-4B | Active | 1 (Unlimited) | - | - | - | Screw Terminal | AC, DC | SPST-NO (1 Form A) x 4 | - | - | 3V~264V | - | - | - | 300mA | - | RoHS Compliant | ||
![]() G3NA-475B-UTU AC100-240 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | 2002 | G3NA | Obsolete | 1 (Unlimited) | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 180V~528V | - | - | - | 75A | - | - | ||
![]() G3S4-D DC12 Omron Automation and Safety | 621 |
| - | 2 Weeks | DIN Rail | Module | - | - | - | - | Bulk | 2003 | G3S4 | Active | 1 (Unlimited) | - | - | - | Screw Terminal | DC | SPST-NO (1 Form A) x 4 | - | - | 3V~26V | - | - | - | 1A | - | RoHS Compliant | ||
![]() G3RV-SR500-A AC/DC24 Omron Automation and Safety | 2199 |
| - | 2 Weeks | DIN Rail | Module | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | - | Spring Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 100V~240V | - | - | - | 2A | - | RoHS Compliant | ||
![]() G3NA-450B-UTU DC5-24 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | 2002 | G3NA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 180V~528V | - | - | - | 50A | - | RoHS Compliant | ||
![]() G3R-202PN-US DC24 Omron Automation and Safety | In Stock | - | - | - | Through Hole | Module | - | - | - | - | Bulk | 2003 | G3R | Active | 1 (Unlimited) | - | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | - | 2A | - | RoHS Compliant | ||
![]() G3SD-Z01P-PE DC24 Omron Automation and Safety | In Stock | - | - | - | Through Hole | Module | - | - | - | - | Bulk | 2003 | G3SD | Obsolete | 1 (Unlimited) | - | - | - | PC Pin | DC | SPST-NO (1 Form A) | - | - | 3V~26V | - | - | - | 1.1A | - | - | ||
![]() G3VM71PR Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 4-SMD (0.128, 3.25mm) | - | - | - | - | Bulk | - | G3VM | Obsolete | 3 (168 Hours) | - | 8541.40.95.00 | compliant | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | TRANSISTOR OUTPUT SSR | 0V~75V | - | 1.5Ohm | - | 400mA | - | RoHS Compliant | ||
![]() G3NA-440B-UTU-2 DC5-24 Omron Automation and Safety | 23 |
| Datasheet | - | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | - | G3NA | Active | 1 (Unlimited) | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 180V~528V | - | - | - | 40A | - | RoHS Compliant |