- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Coil Voltage AC | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Insulation Resistance | Output Current | Throw Configuration | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Forward Voltage | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Junction Temperature (Tj) | Isolation Voltage-Max | Ambient Temperature Range High | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM-61DY(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | - | 2Ohm | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 500mA | SPST-NO (1 Form A) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | - | 48V | 1.75V | Relay | - | 0V~60V | - | - | 2Ohm | 15mA | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-41PR10 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | - | 249.986095mg | - | - | - | - | - | Bulk | 2012 | G3VM | - | Obsolete | 3 (168 Hours) | Solder | - | 14Ohm | 125°C | -20°C | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | 40V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | 120mA | SPST | TRANSISTOR OUTPUT SSR | - | 32V | 1.3V | Relay | - | 0V~40V | - | - | 14Ohm | 20mA | 7.5mA | - | - | 500V | 125°C | - | 65°C | 12Ohm | 1.85mm | 2.85mm | 2.2mm | No | - | RoHS Compliant | - | ||
![]() G3VM-61E(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | - | 2Ohm | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | 120mA | SPST | - | - | 320V | 1.3V | Relay | - | 0V~60V | - | - | 2Ohms | - | 1mA | - | 500mA | 2.5kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-353G1 Omron Electronics Inc-EMC Div | 2239 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | 1 | 65°C | -20°C | Tube | 2001 | G3VM | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 25Ohm | - | - | UL RECOGNIZED | - | - | - | - | unknown | - | Gull Wing | - | - | - | 350V | AC, DC | 120mA | SPST-NC (1 Form B) | - | - | 90mA | SPST | TRANSISTOR OUTPUT SSR | - | 350V | - | Relay | - | 0V~350V | - | 0.025A | 25Ohm | 50mA | - | 0.09A | - | - | - | 1500V | - | - | 2.1mm | 4.4mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3DZ4BDC24NC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-62J1 Omron Electronics Inc-EMC Div | 550 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | 2 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 2Ohm | 85°C | -40°C | - | - | 800FF | - | 4.4mm | - | 400mA | Gull Wing | 60V | UL | - | 60V | AC, DC | 400mA | SPST-NO (1 Form A) x 2 | - | - | 400mA | DPST, SPST | TRANSISTOR OUTPUT SSR | 7.5mA | 60V | 1.3V | Relay | - | 0V~60V | 400mA | - | 2Ohm | 50mA | 50mA | 0.4A | - | 1.5kV | - | - | - | - | 1.9mm | 9.4mm | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-63G Omron Electronics Inc-EMC Div | 34 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | - | - | - | 1 | 85°C | -20°C | Tube | 2016 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | - | 2.5Ohm | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | - | SPST-NC (1 Form B) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | 50mA | - | - | Relay | - | 0V~60V | - | - | 2.5Ohm | - | - | 0.5A | 500mA | 1.5kV | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-401G Omron Electronics Inc-EMC Div | 19919 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | G3VM-401G | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | 85°C | -40°C | - | - | 800FF | 320V | 4.4mm | - | 120mA | Gull Wing | 320V | UL | 1 | 320V | AC, DC | 120mA | SPST-NO (1 Form A) | 35Ohm | 1GOhm | 120mA | SPST | TRANSISTOR OUTPUT SSR | 7.5mA | 400V | 1.3V | Relay | - | 0V~400V | - | - | 35Ohm | 50mA | 50mA | - | - | 1.5kV | 125°C | - | 65°C | 17Ohm | 2.1mm | 3.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-354F1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | 2 | 65°C | -20°C | Tube | 2001 | G3VM | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 35Ohm | - | - | UL RECOGNIZED | - | - | - | - | unknown | - | Gull Wing | - | - | - | - | AC, DC | 150mA | SPST-NC (1 Form B) x 2 | - | - | - | DPST | TRANSISTOR OUTPUT SSR | - | 350V | - | Relay | - | 0V~350V | - | 0.025A | 35Ohm | 50mA | - | 0.1A | 100mA | - | - | 2500V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G3VM-WFL(TR) Omron Electronics Inc-EMC Div | 22500 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | 2 | 65°C | -20°C | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | - | - | UL RECOGNIZED | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | - | - | DPST | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | - | 0V~350V | - | 0.025A | 35Ohm | 50mA | - | 0.1A | - | - | - | 2500V | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3NA-210B-AC200-240 Omron Automation and Safety | In Stock | - | - | 7 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | 240V | 1 | - | - | Bulk | 2002 | G3NA | - | Obsolete | 1 (Unlimited) | Screw | - | - | 80°C | -30°C | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | - | - | - | - | - | 10A | Screw Terminal | 240V | CE, CSA, UL, VDE | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | 10A | SPST | TRIGGER OUTPUT SSR | - | 264V | - | Relay | - | 19V~264V | - | - | - | - | - | 4A | - | 2.5kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-201FR Omron Electronics Inc-EMC Div | 512 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-SMD | - | - | - | - | - | - | Tube | 2005 | G3VM | - | Active | 1 (Unlimited) | - | - | - | 125°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | 160V | AC, DC | - | SPST-NO (1 Form A) | - | - | 1.5A | - | - | - | - | - | - | - | 0V~200V | - | - | 500mOhms | - | 5mA | - | 1.5A | 2.5kV | 125°C | - | 85°C | 250mOhm | 4.85mm | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-353B1 Omron Electronics Inc-EMC Div | 884 | - | Datasheet | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | 1 | - | - | Tube | 2001 | G3VM | - | Obsolete | 1 (Unlimited) | PC Pin | - | 25Ohm | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | 6.4mm | unknown | - | PC Pin | - | - | - | - | AC, DC | 100mA | SPST-NC (1 Form B) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | - | 350V | - | Relay | - | 0V~350V | - | 0.025A | 25Ohm | 50mA | - | 0.1A | - | - | - | 2500V | - | - | 3.65mm | 7.12mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() G3VM-51PR(TR05) Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | Active | 3 (168 Hours) | SMD/SMT | - | 1.5Ohm | 85°C | -40°C | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | 300mA | SPST-NO (1 Form A) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | 7.5mA | 40V | 1.3V | Relay | - | 0V~50V | - | - | 1.5Ohm | 20mA | - | - | - | 500V | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-61ER Omron Electronics Inc-EMC Div | 5539 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | 1 | - | - | Tube | 2001 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | - | 100mOhm | 125°C | -25°C | UL RECOGNIZED | 8541.40.95.00 | - | - | 6.4mm | - | - | Gull Wing | - | - | - | 48V | AC, DC | 2.5A | SPST-NO (1 Form A) | 100mOhm | - | 2.5A | SPST | TRANSISTOR OUTPUT SSR | 20mA | 60V | 1.48V | Relay | - | 0V~60V | - | - | 100mOhm | 30mA | 20mA | - | - | 2.5kV | 125°C | - | 60°C | 100mOhm | 4.25mm | 7.12mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-354F Omron Electronics Inc-EMC Div | 3000 |
| Datasheet | 15 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | 2 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | 6.4mm | - | - | Gull Wing | - | - | - | 200V | AC, DC | 150mA | SPST-NC (1 Form B) x 2 | - | - | 150mA | DPST | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | 1.15V | 0V~350V | - | 0.025A | 35Ohm | 50mA | 3mA | 0.15A | 120mA | 2.5kV | - | - | - | - | 3.65mm | 9.66mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-351D Omron Electronics Inc-EMC Div | 3000 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 50Ohm | 85°C | -20°C | - | - | 800FF | - | 6.4mm | - | 120mA | Gull Wing | 350V | UL | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) | - | 1GOhm | 120mA | SPST | TRANSISTOR OUTPUT SSR | 7.5mA | 350V | 1.3V | Relay | - | 0V~350V | - | - | 50Ohm | 50mA | 50mA | 0.1A | - | 2.5kV | - | - | - | - | 3.65mm | 4.58mm | 4.6mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-81HR Omron Electronics Inc-EMC Div | 6125 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 150mOhm | 85°C | -20°C | - | 8541.40.95.00 | 800FF | - | 6.3mm | - | 1.25A | Gull Wing | 80V | UL | - | 80V | AC, DC | 1.25mA | SPST-NO (1 Form A) | - | - | 1.25mA | SPST | TRANSISTOR OUTPUT SSR | 30mA | 80V | 1.3V | Relay | - | 0V~80V | - | - | 150mOhm | 50mA | 50mA | - | - | 1.5kV | - | - | - | - | 2.1mm | 6.3mm | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-353A1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | 1 | - | - | Tube | 2001 | G3VM | - | Obsolete | 1 (Unlimited) | PC Pin | - | 25Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | 6.4mm | - | - | PC Pin | - | - | - | 350V | AC, DC | 150mA | SPST-NC (1 Form B) | - | - | 100mA | SPST | TRANSISTOR OUTPUT SSR | 25mA | 350V | 1.3V | Relay | - | 0V~350V | - | - | 25Ohm | 50mA | - | 0.1A | - | 2.5kV | - | - | - | - | 3.65mm | 4.58mm | 4.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() G3VM-61HR1(TR05) Omron Electronics Inc-EMC Div | 21593 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | 1 | - | -20°C | Tape & Reel (TR) | 2013 | G3VM | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 60mOhm | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | TRANSISTOR OUTPUT SSR | - | - | - | Relay | - | 0V~60V | - | 0.025A | 60mOhm | - | - | 3.3A | 3.3A | 1.5kV | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |