- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | HTS Code | Reach Compliance Code | Termination Style | Output Type | Circuit | Configuration | Optoelectronic Device Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | On-State Current-Max | Load Current | Isolation Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3NA-440B-AC100-240 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | Bulk | 2002 | G3NA | Obsolete | 1 (Unlimited) | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 180V~528V | - | - | - | 40A | - | - | ||
![]() G3S4-D1 DC5 Omron Automation and Safety | 971 |
| - | 2 Weeks | DIN Rail | Module | - | - | - | - | - | Bulk | 2003 | G3S4 | Active | 1 (Unlimited) | - | - | Screw Terminal | DC | SPST-NO (1 Form A) x 4 | - | - | 3V~26V | - | - | - | 600mA | - | RoHS Compliant | ||
![]() G3S4-A DC24 Omron Automation and Safety | 619 |
| - | 2 Weeks | DIN Rail | Module | - | - | - | - | - | Bulk | 2003 | G3S4 | Active | 1 (Unlimited) | - | - | Screw Terminal | AC | SPST-NO (1 Form A) x 4 | - | - | 75V~264V | - | - | - | 1A | - | RoHS Compliant | ||
![]() G3R-202PN-2 DC24 Omron Automation and Safety | In Stock | - | - | 2 Weeks | Through Hole | Module | - | - | - | - | - | Bulk | 2003 | G3R | Active | 1 (Unlimited) | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | - | 2A | - | RoHS Compliant | ||
![]() G3RV-SR500-AL AC/DC24 Omron Automation and Safety | 15 |
| - | 2 Weeks | DIN Rail | Module | - | - | - | - | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | - | - | Spring Terminal | AC | SPST-NO (1 Form A) | - | - | 100V~240V | - | - | - | 2A | - | RoHS Compliant | ||
![]() G3S4-D DC24 Omron Automation and Safety | 2805 |
| - | 2 Weeks | DIN Rail | Module | - | - | - | - | - | Bulk | 2003 | G3S4 | Active | 1 (Unlimited) | - | - | Screw Terminal | DC | SPST-NO (1 Form A) x 4 | - | - | 3V~26V | - | - | - | 1A | - | RoHS Compliant | ||
![]() G3PB-215B-VD DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | Bulk | 2005 | G3PB | Obsolete | 1 (Unlimited) | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | - | 15A | - | - | ||
![]() G3PB-235B-VD DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | Bulk | 1999 | G3PB | Obsolete | 1 (Unlimited) | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | - | 35A | - | - | ||
![]() G3PA-420B-VD-7 DC12-24 Omron Automation and Safety | In Stock | - | - | 60 Weeks | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | Bulk | 2002 | G3PA | Active | 1 (Unlimited) | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 20A | - | RoHS Compliant | ||
![]() G3VM-4N Omron Electronics Inc-EMC Div | 120 | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1 | 85°C | -20°C | Tube | - | G3VM | Obsolete | 1 (Unlimited) | 8541.40.95.00 | - | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~400V | 0.03A | 12Ohm | 0.15A | 150mA | 2500V | RoHS Compliant | ||
![]() G3VM-XNF(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMD | - | - | - | Tape & Reel (TR) | - | G3VM | Obsolete | 1 (Unlimited) | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0V~60V | - | 2Ohms | - | 300mA | - | - | ||
![]() G3VM-XNF Omron Electronics Inc-EMC Div | 1902 | - | Datasheet | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | 1 | 85°C | -20°C | Tube | - | G3VM | Obsolete | 1 (Unlimited) | 8541.40.95.00 | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~60V | 0.03A | 2Ohm | 0.3A | 300mA | 2500V | - | ||
![]() G3VM-61ER2 Omron Electronics Inc-EMC Div | 30 |
| Datasheet | 7 Weeks | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMD | - | - | - | Tube | - | G3VM | Active | 1 (Unlimited) | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0V~60V | - | 60mOhms | - | 4A | - | RoHS Compliant | ||
![]() G3PA-220B-VD-2S Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2002 | G3PA | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() G3VM-4NF Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | 1 | 85°C | -20°C | Tube | - | G3VM | Obsolete | 1 (Unlimited) | 8541.40.95.00 | unknown | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~400V | 0.03A | 12Ohm | 0.15A | 150mA | 2500V | Non-RoHS Compliant | ||
![]() G3MB-202PL-UTU DC5 Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2003 | G3MB | Obsolete | 1 (Unlimited) | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | - | 2A | - | - | ||
![]() G3MB-102PL-UTU DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Bulk | 2003 | G3MB | Obsolete | 1 (Unlimited) | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 75V~132V | - | - | - | 2A | - | - | ||
![]() G3NH-2150B DC5-24 Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | - | - | - | - | - | - | Bulk | 2003 | G3NH | Active | 1 (Unlimited) | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | - | 150A | - | RoHS Compliant | ||
![]() G3NH-4075B AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | Bulk | 2003 | G3NH | Active | 1 (Unlimited) | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 150V~484V | - | - | - | 75A | - | RoHS Compliant | ||
![]() G3NH-2150B AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | - | - | - | - | - | - | Bulk | 2003 | G3NH | Active | 1 (Unlimited) | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 75V~264V | - | - | - | 150A | - | RoHS Compliant |