- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Output Type | Circuit | Voltage - Load | On-State Resistance (Max) | Load Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3S4-A DC5 Omron Automation and Safety | 2714 |
| - | 65 Weeks | DIN Rail | Module | - | Bulk | - | G3S4 | Active | 1 (Unlimited) | Screw Terminal | AC | SPST-NO (1 Form A) | 75V~264V | - | 1A | - | ||
![]() G3NA-250B-UTU AC200-240 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | Bulk | 2015 | G3NA | Obsolete | 1 (Unlimited) | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 19V~264V | - | 50A | - | ||
![]() G3VM-201DR Omron Electronics Inc-EMC Div | 24 |
| - | - | Surface Mount | 4-SMD (0.300, 7.62mm) | 4-SMD | Tube | - | G3VM | Active | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO (1 Form A) | 0V~200V | 2Ohms | 700mA | RoHS Compliant | ||
![]() G3VM-61DR1 Omron Electronics Inc-EMC Div | 30 |
| - | - | Surface Mount | 4-SMD (0.300, 7.62mm) | 4-SMD | Tube | - | G3VM | Active | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO (1 Form A) | 0V~60V | 100mOhms | 3A | RoHS Compliant | ||
![]() G3RZ-201SLN DC24 Omron Automation and Safety | 2086 |
| - | 2 Weeks | Socketable | Module | - | Bulk | 2003 | G3RZ | Active | 1 (Unlimited) | Plug In | AC, DC | SPST-NO (1 Form A) | 3V~264V | - | 1A | - | ||
![]() G3NA-205B-UTU AC100-240 Omron Automation and Safety | 23 |
| - | - | Chassis Mount | Hockey Puck | - | - | - | G3NA | Active | 1 (Unlimited) | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 19V~264V | - | 5A | RoHS Compliant | ||
![]() G3M-205P-VD-1 DC24V Omron Automation and Safety | In Stock | - | - | 9 Weeks | Through Hole | 4-SIP | - | Bulk | - | G3M | Active | 1 (Unlimited) | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | 75V~264V | - | 5A | RoHS Compliant | ||
![]() G3M-203P-UTU-1 DC24 Omron Automation and Safety | In Stock | - | - | 2 Weeks | Through Hole | 4-SIP | - | Bulk | - | G3M | Active | 1 (Unlimited) | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | 75V~264V | - | 3A | RoHS Compliant | ||
![]() G3RV-SR500-A AC/DC48 Omron Automation and Safety | 2903 |
| - | 2 Weeks | DIN Rail | Module | - | Bulk | 2010 | G3RV-SR | Active | 1 (Unlimited) | Spring Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 100V~240V | - | 2A | RoHS Compliant | ||
![]() G3M-203PL-4 DC12 Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Through Hole | 4-SIP | 4-SIP | Bulk | 2002 | G3M | Active | 1 (Unlimited) | PC Pin | AC | SPST-NO (1 Form A) | 75V~264V | - | 3A | RoHS Compliant | ||
![]() G3VM-101DR1(TR05) Omron Electronics Inc-EMC Div | 218 |
| - | 10 Weeks | Surface Mount | 4-SMD (0.300, 7.62mm) | 4-SMD | Tape & Reel (TR) | - | G3VM | Active | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO (1 Form A) | 0V~100V | 200mOhms | 2A | RoHS Compliant | ||
![]() G3VM-31DR(TR05) Omron Electronics Inc-EMC Div | 17 |
| - | 11 Weeks | Surface Mount | 4-SMD (0.300, 7.62mm) | 4-SMD | Tape & Reel (TR) | - | G3VM | Active | 1 (Unlimited) | Gull Wing | AC, DC | SPST-NO (1 Form A) | 0V~30V | 50mOhms | 4A | RoHS Compliant | ||
![]() G3M-203PL-UTU-1 DC24 Omron Automation and Safety | In Stock | - | - | 13 Weeks | Through Hole | 4-SIP | 4-SIP | Bulk | - | G3M | Active | 1 (Unlimited) | PC Pin | AC | SPST-NO (1 Form A) | 75V~264V | - | 3A | RoHS Compliant | ||
![]() G3VM-101QR1 Omron Electronics Inc-EMC Div | 29 | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
![]() G3VM-61AR1 Omron Electronics Inc-EMC Div | 311 |
| - | 7 Weeks | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | Tube | - | G3VM | Active | 1 (Unlimited) | PC Pin | AC, DC | SPST-NO (1 Form A) | 0V~60V | 100mOhms | 3A | RoHS Compliant | ||
![]() G3VM-61QR Omron Electronics Inc-EMC Div | 107 | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
![]() G3PB-525B-VD DC12-24 Omron Automation and Safety | In Stock | - | - | - | DIN Rail | SSR with Integrated Heat Sink | - | Bulk | - | G3PB | Active | 1 (Unlimited) | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 180V~528V | - | 25A | RoHS Compliant | ||
![]() G3VM-31AR Omron Electronics Inc-EMC Div | 144 |
| - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | Tube | - | G3VM | Active | 1 (Unlimited) | PC Pin | AC, DC | SPST-NO (1 Form A) | 0V~30V | 50mOhms | 4A | RoHS Compliant | ||
![]() G3PB-515B-VD DC12-24 Omron Automation and Safety | In Stock | - | - | - | DIN Rail | SSR with Integrated Heat Sink | - | Bulk | - | G3PB | Active | 1 (Unlimited) | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | 180V~528V | - | 15A | RoHS Compliant | ||
![]() G3VM-61QR2 Omron Electronics Inc-EMC Div | 29 |
| - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - |