- Output Type
- Series
- Circuit
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Termination Style
- Moisture Sensitivity Level (MSL)
- Voltage - Load
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Omron Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Output Current | Throw Configuration | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Forward Voltage | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Junction Temperature (Tj) | Isolation Voltage-Max | Ambient Temperature Range High | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM-41DR Omron Electronics Inc-EMC Div | 98877 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 249.986095mg | 1 | - | - | Tube | 2012 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | - | 150mOhm | 65°C | -20°C | UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | 1 | 32V | AC, DC | 2.5A | SPST-NO (1 Form A) | - | 2.5A | SPST | - | TRANSISTOR OUTPUT SSR | 30mA | 32V | 1.48V | Relay | - | 0V~40V | - | - | 150mOhm | 25mA | 10mA | - | - | 2.5kV | 125°C | - | 65°C | 50mOhm | 4.25mm | 6.4mm | 4.58mm | No | - | RoHS Compliant | - | ||
![]() G3VM-61GR2 Omron Electronics Inc-EMC Div | 1400 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | - | - | - | - | Tube | 2004 | G3VM | - | Active | 3 (168 Hours) | Gull Wing | - | 130mOhm | 125°C | -20°C | - | - | - | - | - | - | Gull Wing | - | - | 1 | 48V | AC, DC | - | SPST-NO (1 Form A) | - | 1.3A | SPST | - | TRANSISTOR OUTPUT SSR | 25mA | - | - | Relay | - | 0V~60V | - | - | 130mOhm | - | - | - | 1.7A | 1.5kV | 125°C | - | 65°C | 80mOhm | 2.1mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() G3VM-401G(TR) Omron Electronics Inc-EMC Div | 35600 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 400V | 1.3V | Relay | - | 0V~400V | - | 0.025A | 35Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-41ER Omron Electronics Inc-EMC Div | 1500 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 249.986095mg | 1 | - | - | Tube | 2001 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | - | 60mOhm | 65°C | -20°C | UL RECOGNIZED | - | - | - | unknown | - | Gull Wing | - | - | 1 | 40V | AC, DC | 3.5A | SPST-NO (1 Form A) | - | 3.5A | SPST | - | TRANSISTOR OUTPUT SSR | 30mA | 32V | - | Relay | - | 0V~40V | - | - | 60mOhm | 25mA | 10mA | - | - | 2.5kV | 125°C | - | 65°C | 30mOhm | 4.25mm | 7.12mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() G3VM-61D1(TR) Omron Electronics Inc-EMC Div | 900000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 2Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 500mA | SPST-NO (1 Form A) | - | 500mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 60V | 1.3V | Relay | - | 0V~60V | - | 0.025A | 2Ohm | 50mA | 50mA | 0.5A | - | 2.5kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3CN-DX02P-DC3-28 Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | - | Through Hole | Through Hole | Module | - | - | - | - | - | - | Bulk | 2005 | G3CN | - | Active | 1 (Unlimited) | PC Pin | - | - | 80°C | -30°C | - | - | - | - | - | - | PC Pin | - | - | - | - | DC | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | - | Relay | - | 3V~52.8V | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-41UR12(TR05) Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | 4-VSON | - | - | - | - | Tape & Reel (TR) | - | G3VM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 0V~40V | - | - | 20Ohms | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-31QR(TR05) Omron Electronics Inc-EMC Div | 4294 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD (0.079, 2.00mm) | - | - | - | - | - | - | Tape & Reel (TR) | - | G3VM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | TRANSISTOR OUTPUT SSR | 20mA | - | - | - | - | 0V~30V | - | - | 200mOhm | - | - | - | 1.5A | 500V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-41LR4(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | 1 | 60°C | 25°C | Tape & Reel (TR) | 2001 | G3VM | - | Obsolete | 3 (168 Hours) | SMD/SMT | - | 3Ohm | - | - | - | - | - | - | unknown | - | SMD (SMT) Tab | - | - | - | - | AC, DC | 250mA | SPST-NO (1 Form A) | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 40V | 1.3V | Relay | - | 0V~40V | - | 0.03A | 3Ohm | 50mA | - | 0.25A | - | - | - | 1500V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-355C Omron Electronics Inc-EMC Div | 3873 | - | Datasheet | 21 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 2 | - | - | Tube | 2001 | G3VM | yes | Obsolete | 1 (Unlimited) | PC Pin | - | 50Ohm | 85°C | -40°C | - | - | - | 6.4mm | - | - | PC Pin | - | - | - | - | AC, DC | 100mA | SPST-NO + SPST-NC (1 Form A and B) | 50Ohm | - | DPST, SPST | - | TRANSISTOR OUTPUT SSR | 25mA | 350V | - | Relay | - | 0V~350V | - | - | 50Ohm | 50mA | - | 0.1A | - | 2.5kV | - | - | - | - | 3.65mm | 9.66mm | - | - | Unknown | RoHS Compliant | - | ||
![]() G3VM-61PR1(TR05) Omron Electronics Inc-EMC Div | 752 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | - | - | - | - | - | Tape & Reel (TR) | 2005 | G3VM | - | Active | 3 (168 Hours) | SMD/SMT | - | 15Ohm | 85°C | -40°C | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 7.5mA | 48V | 1.3V | Relay | - | 0V~60V | - | - | 15Ohm | 20mA | - | - | - | 500V | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() G3VM-41GR5 Omron Electronics Inc-EMC Div | 812 | - | Datasheet | 40 Weeks | Gold | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 1.5Ohm | 60°C | 25°C | - | - | 800FF | 4.4mm | - | 300mA | Gull Wing | 40V | UL | 1 | 40V | AC, DC | 300mA | SPST-NO (1 Form A) | - | 300mA | SPST | - | TRANSISTOR OUTPUT SSR | 30mA | 40V | 1.3V | Relay | - | 0V~40V | 300mA | - | 1.5Ohm | 50mA | 50mA | 0.3A | - | 1.5kV | 125°C | - | 60°C | 1Ohm | 2.1mm | 3.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-101PR(TR05) Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | - | - | - | - | - | Tape & Reel (TR) | 2005 | G3VM | - | Active | 3 (168 Hours) | SMD/SMT | - | 14Ohm | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | 100mA | SPST-NO (1 Form A) | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 50mA | 80V | 1.3V | Relay | - | 0V~100V | - | - | 14Ohm | 20mA | - | - | - | 500V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-41LR5(TR05) Omron Electronics Inc-EMC Div | 1021 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | 249.986095mg | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 3 (168 Hours) | SMD/SMT | - | 1.5Ohm | 85°C | -20°C | UL RECOGNIZED | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | 300mA | SPST-NO (1 Form A) | - | 300mA | SPST | - | TRANSISTOR OUTPUT SSR | 50mA | 40V | 1.3V | Relay | - | 0V~40V | - | - | 1.5Ohm | 50mA | 50mA | 0.3A | - | 1.5kV | - | - | - | - | 1.8mm | 3.8mm | 2.04mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-S5 Omron Electronics Inc-EMC Div | 196 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 8Ohm | 85°C | -40°C | - | - | 800FF | 3.9mm | - | 150mA | Gull Wing | 200V | UL | - | 200V | AC, DC | 150mA | SPST-NO (1 Form A) | - | 150mA | SPST | 1.5 ms | TRANSISTOR OUTPUT SSR | 1mA | 200V | 1.3V | Relay | - | 0V~200V | - | - | 8Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | - | 2mm | 4.4mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-353H Omron Electronics Inc-EMC Div | 11000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | 4.4mm | - | - | Gull Wing | - | - | - | 350V | AC, DC | 120mA | SPST-NC (1 Form B) | - | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | - | 0V~350V | - | 0.025A | 25Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | - | 1.9mm | 6.3mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-353A Omron Electronics Inc-EMC Div | 5034 |
| Datasheet | 3 Weeks | - | PCB, Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 1 | - | - | Tube | 2001 | G3VM | yes | Active | 1 (Unlimited) | PC Pin | - | 25Ohm | 85°C | -40°C | - | - | 800FF | 6.4mm | - | 150mA | PC Pin | 350V | UL | - | 400V | AC, DC | 150mA | SPST-NC (1 Form B) | - | 150mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | 1.15V | 0V~350V | - | 0.025A | 25Ohm | 50mA | 50mA | 0.15A | - | 2.5kV | - | - | - | - | 3.65mm | 4.58mm | 4.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-41LR6(TR05) Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 3 (168 Hours) | SMD/SMT | - | 15Ohm | 85°C | -20°C | UL RECOGNIZED | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 40V | 1.3V | Relay | - | 0V~40V | - | 0.03A | 15Ohm | 50mA | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-41GR8(TR) Omron Electronics Inc-EMC Div | 826 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | - | 130mOhm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 1A | SPST-NO (1 Form A) | - | 1A | SPST | - | TRANSISTOR OUTPUT SSR | - | 40V | 1.48V | Relay | - | 0V~40V | - | 0.02A | 130mOhm | 30mA | 30mA | 1A | - | 1.5kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-351E(TR) Omron Electronics Inc-EMC Div | 572 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | 1 | - | - | Tape & Reel (TR) | 2001 | G3VM | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 50Ohm | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | Relay | - | 0V~350V | - | 0.025A | 50Ohm | 50mA | 50mA | 0.1A | - | 2.5kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | - |