- Explosion safety category for dust
- Explosion safety category for gas
- Type of electric connection
- Suitable for safety functions
- Degree of protection (NEMA)
- Voltage type
- Rated control supply voltage at DC
- Material housing
- SIL according to IEC 61508
- Ambient temperature
- Degree of protection (IP)
- Max. output current
Attribute column
Manufacturer
Omron Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Mfr | Minimum Operating Temperature | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part # Aliases | Part Life Cycle Code | Product Status | Proximity Sensor Sensing Distance | Proximity Sensor Sensing Distance Range | Proximity Sensor Switching Mode | Proximity Sensor Type | Rad Hardened | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Series | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Shielding | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Output Configuration | Output Current | Response Time | Thread Size | Terminal Type | Product Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Connection Method | Light Source | Switching Current | Output Range | Output Interface Type | Operating Current-Max | Body Style | Product Category | Electrical Connection | IP Rating | Length | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3T-FD132M Omron | 2793 |
| - | - | - | NO | PANEL MOUNT | PBT | - | - | - | OMRON CORP | OMRON Corporation | E3T-FD132M | +55°C | 30 mm | 5 mm | - | -25°C | - | - | 55 °C | -25 °C | - | RECTANGULAR | - | Active | - | - | - | - | - | - | 5.84 | - | 24 V | 12 V | - | E3T | - | - | - | IP 67, REVERSE POLARITY, SHORT CIRCUIT PROTECTION | - | - | - | unknown | 12 mm | 3.5 mm | PNP | WIRE | - | - | 1 ms | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | LED | - | 50mA | 4-WIRE INTERFACE | 20 mA | - | - | 3 Wire Cable 2 m | IP67 | - | 24 mm | - | ||
![]() E3FC-TP112M Omron | 2844 |
| - | - | - | - | - | Stainless Steel SUS316L | E3FC-TP | Omron Automation and Safety | 1 | OMRON CORP | Omron | E3FC-TP112M | +55°C | - | - | Omron Automation and Safety | -25°C | - | - | - | - | Bulk | - | E3FCTP112M | Active | Active | - | - | - | - | - | 5.82 | Details | - | - | - | E3F | Wire | 55 °C | -25 °C | - | Sensors | - | - | unknown | - | - | PNP | - | - | - | 500 μs | - | Wire Lead | Photoelectric Sensors | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | LED | - | - | - | - | - | Photoelectric Sensors | Pre-Wired Cable | IP67, IP68, IP69K | - | - | IP67 | ||
![]() E3FC-DP22 Omron | 2913 |
| - | 14 Weeks | - | - | - | Stainless Steel SUS316L | E3FC-DP | Omron Automation and Safety | 1 | OMRON CORP | Omron | E3FC-DP22 | +55°C | - | - | Omron Automation and Safety | -25°C | - | - | - | - | Bulk | - | - | Active | Active | - | - | - | - | - | 2.23 | Details | - | - | - | E3F | - | - | - | - | Sensors | - | - | unknown | - | - | PNP | - | - | - | 500 μs | - | Cable | Linear Displacement Sensors | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | LED | - | - | - | - | - | Linear Displacement Sensors | M12 Connector | IP67, IP68, IP69K | - | - | - | ||
![]() E6B2CWZ6C200PR2M Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | 1 | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | E6B2CWZ6C200PR2M | - | - | - | - | - | - | - | - | Details | - | - | 3.527396 oz | E6A2-C | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | ||
![]() E2Q5-N40MF1-M1BYOMG Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3FC-TN112M Omron | 2392 |
| - | - | - | - | - | - | E3FC-TN | Omron Automation and Safety | 1 | OMRON CORP | Omron | E3FC-TN112M | - | - | - | Omron Automation and Safety | - | - | - | - | - | Bulk | - | E3FCTN112M | Active | Active | - | - | - | - | - | 5.82 | Compliant | - | - | - | * | Wire | 55 °C | -25 °C | - | Sensors | - | - | unknown | - | - | - | - | - | - | 500 µs | - | - | Linear Displacement Sensors | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | - | - | - | - | - | Linear Displacement Sensors | - | - | - | - | IP67 | ||
![]() E3Z-LL88OMS Omron | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE-SX872A2M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3FC-LP122M Omron | 2139 |
| - | - | - | - | - | - | E3FC-LP | Omron Automation and Safety | 1 | - | Omron | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | Bulk | - | E3FCLP122M | - | Active | - | - | - | - | - | - | Compliant | - | - | - | * | Wire | 55 °C | -25 °C | - | Sensors | - | - | - | - | - | - | - | - | - | 500 µs | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | IP67 | ||
![]() E3FC-LN122M Omron | 2316 |
| - | - | - | - | - | - | E3FC-LN | Omron Automation and Safety | 1 | - | Omron | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | Bulk | - | E3FCLN122M | - | Active | - | - | - | - | - | - | Compliant | - | - | - | * | Wire | 55 °C | -25 °C | - | Sensors | - | - | - | - | - | - | - | - | - | 500 µs | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | IP67 | ||
![]() EE-SX672-WR Omron | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3Z-FDN152M Omron | 29 |
| - | - | - | - | - | - | E3Z-FDN15 | Omron Automation and Safety | 1 | - | Omron | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | Bulk | - | E3ZFDN152M | - | Active | - | - | - | - | - | - | Details | - | - | 2.469177 oz | E3Z-F | - | - | - | - | Sensors | - | - | - | - | - | - | - | NPN | - | - | - | - | Photoelectric Sensors | 100 mm | Diffuse Reflective | - | Pre-Wired | Infrared LED | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | ||
![]() E3H2-T2B1S2M Omron | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 50 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | 1 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() E3FC-DN132M Omron | 2883 |
| - | - | - | - | - | - | E3FC-DN | Omron Automation and Safety | 1 | OMRON CORP | Omron | E3FC-DN132M | - | - | - | Omron Automation and Safety | - | - | - | - | - | Bulk | - | E3FCDN132M | Active | Active | - | - | - | - | - | 5.82 | Details | - | - | - | * | - | - | - | - | Sensors | - | - | unknown | - | - | - | - | - | - | - | - | - | Linear Displacement Sensors | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | - | - | - | - | - | Linear Displacement Sensors | - | - | - | - | - | ||
![]() E2A-S18LS08-M1-B1 Omron | 37 |
| - | - | Flush | - | - | Stainless Steel | - | - | - | - | - | - | +70°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 12 → 24 V dc | - | - | - | PNP | - | - | - | - | M18 x 1 | 4-Pin M12 Connector | - | - | - | - | - | - | 200 mA | - | - | - | Barrel | - | - | IP67 | 75mm | - | - | ||
![]() E2E-X5Y12M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | OMRON CORP | OMRON Corporation | E2E-X5Y12M | - | - | - | - | - | -40C to 85C | Industrial | - | - | - | - | - | Active | - | 5(mm) | 2 to 7(mm) | NO | Inductive | No | 5.56 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE-SPX6131M Omron | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | EE | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable 1 m | - | - | - | - | ||
![]() E2EX2E1M1N Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3T-SL142M Omron | 2236 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | E3T | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | ||
![]() E2B-M18KS08-M1-B1OMS Omron | 338 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |