- Explosion safety category for dust
- Explosion safety category for gas
- Type of electric connection
- Suitable for safety functions
- Degree of protection (NEMA)
- Voltage type
- Rated control supply voltage at DC
- Material housing
- SIL according to IEC 61508
- Ambient temperature
- Degree of protection (IP)
- Max. output current
Attribute column
Manufacturer
Omron Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Housing Material | Material - Body | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Measurement Range-Max (mm) | Mfr | Minimum Operating Temperature | Mounting | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape/Style | Part # Aliases | Part Life Cycle Code | Product Status | Proximity Sensor Sensing Distance | Proximity Sensor Sensing Distance Range | Proximity Sensor Switching Mode | Proximity Sensor Type | Rad Hardened | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Voltage - Supply | Shielding | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Output Configuration | Response Time | Amplifier Type | Terminal Type | Product Type | Sensing Distance | Sensor Type | Connector Type A | Connector Type B | Sensing Method | Indicator | Sensors/Transducers Type | Response Frequency | Connection Method | Light Source | Output Range | Output Interface Type | Operating Current-Max | Features | Product Category | Electrical Connection | IP Rating | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3Z-FDN26 Omron | 22 |
| - | - | - | - | - | - | - | Omron Automation and Safety | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | E3ZFDN26 | - | Active | - | - | - | - | - | - | Details | - | - | - | 0.881849 oz | - | E3Z-F | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | Photoelectric Sensors | 300 mm | - | - | - | Diffuse Reflective | - | - | - | M12 Connector | Infrared LED | - | - | - | - | Photoelectric Sensors | - | - | - | - | ||
![]() E3NC-SA512M Omron | 2606 |
| - | - | - | - | - | - | E3NC-SA51 | Omron Automation and Safety | 1 | - | Omron | - | + 55 C | - | Omron Automation and Safety | - 25 C | - | - | - | - | - | Bulk | - | - | E3NCSA512M | - | Active | - | - | - | - | - | - | Non-Compliant | - | - | - | 6.349313 oz | - | E3NC | - | - | - | - | Sensors | - | - | - | - | - | - | - | PNP | 24 V | - | PNP | - | Laser | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | Pre-Wired | - | - | - | - | Sensor Amplifier Units, Light ON / Dark ON | Photoelectric Sensors | Cable 2 m | - | - | - | ||
![]() E3Z-FDP182M Omron | 39 |
| - | - | - | - | - | - | E3Z-FDP18 | Omron Automation and Safety | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | E3ZFDP182M | - | Active | - | - | - | - | - | - | Details | - | - | - | 2.469177 oz | - | E3Z-F | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | Photoelectric Sensors | 1 m | - | - | - | Diffuse Reflective | - | - | - | Pre-Wired | Infrared LED | - | - | - | - | Photoelectric Sensors | - | - | - | - | ||
![]() E3Z-T812M Omron | 2781 |
| - | - | NO | BOARD MOUNT | PBT | - | - | - | - | OMRON CORP | OMRON Corporation | E3Z-T812M | +55°C | 1500 mm | - | -25°C | - | - | - | 55 °C | -25 °C | - | ROHS COMPLIANT | RECTANGULAR | - | Active | - | - | - | - | - | - | 5.84 | - | Yes | 24 V | 12 V | - | - | E3Z | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | - | - | - | - | unknown | - | 20 mm | 10.8 mm | PNP | - | WIRE | - | 1 ms | - | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | Infrared | 100mA | 4-WIRE INTERFACE | 35 mA | - | - | 4 Wire Cable 2 m | IP69K | 31 mm | - | ||
![]() E3FC-BP112M Omron | 2030 |
| - | - | - | - | Stainless Steel SUS316L | - | E3FC-BP | Omron Automation and Safety | 1 | - | Omron | - | +55°C | - | Omron Automation and Safety | -25°C | - | - | - | - | - | Bulk | - | - | E3FCBP112M | - | Active | - | - | - | - | - | - | Compliant | - | - | - | - | - | E3F | Connector | 55 °C | -25 °C | - | Sensors | - | - | - | - | - | - | - | PNP | - | - | - | 500 μs | - | M18 Connector | Photoelectric Sensors | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | Photoelectric Sensors | Pre-Wired Cable | IP67, IP68, IP69K | - | IP67 | ||
![]() E2E-X1R5Y12M Omron | In Stock | - | - | Cylinder, Threaded - M8 | - | - | - | Stainless Steel | - | - | - | OMRON CORP | OMRON Corporation | E2E-X1R5Y12M | - | - | Omron Automation and Safety | - | Panel | -25C to 70C | Commercial | - | - | Bulk | - | - | - | Active | Obsolete | 1.5(mm) | <2(mm) | NO | Inductive | No | 5.09 | - | - | - | - | - | -25°C ~ 70°C | E2E | - | - | - | - | - | 20 VAC ~ 264 VAC | Shielded | IP67 | unknown | Cable Leads | - | - | NO, 2-Wire | - | - | - | - | - | - | - | 0.059 (1.5mm) | Inductive | - | - | - | LED | PROXIMITY SENSOR,INDUCTIVE | 25Hz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XS2F-M12PVC4A5M.1 Omron | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° M12 Receptacle | Free End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3FC-RP112M Omron | 2819 |
| - | - | - | - | Stainless Steel SUS316L | - | E3FC-RP | Omron Automation and Safety | 1 | OMRON CORP | Omron | E3FC-RP112M | +55°C | - | Omron Automation and Safety | -25°C | - | - | - | - | - | Bulk | - | - | E3FCRP112M | Active | Active | - | - | - | - | - | 5.82 | Compliant | - | - | - | - | - | E3F | Wire | 55 °C | -25 °C | - | Sensors | - | - | - | unknown | - | - | - | PNP | - | - | - | 500 µs | - | Wire Lead | Photoelectric Sensors | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | - | LED | - | - | - | - | Photoelectric Sensors | Pre-Wired Cable | IP67, IP68, IP69K | - | IP67 | ||
![]() E3FC-LN22 Omron | 2830 |
| - | - | - | - | - | - | E3FC-LN | Omron Automation and Safety | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | E3FCLN22 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | ||
![]() E3JK-DP112M Omron | 2766 |
| - | - | - | - | - | - | E3JK-DP | Omron Automation and Safety | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | E3JKDP112M | - | Active | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | E3JK | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | ||
![]() E3FC-RN112M Omron | 2299 |
| - | - | - | - | Stainless Steel SUS316L | - | E3FC-RN | Omron Automation and Safety | 1 | OMRON CORP | Omron | E3FC-RN112M | +55°C | - | Omron Automation and Safety | -25°C | - | - | - | - | - | Bulk | - | - | E3FCRN112M | Active | Active | - | - | - | - | - | 5.82 | Compliant | - | - | - | - | - | E3F | Wire | 55 °C | -25 °C | - | Sensors | - | - | - | unknown | - | - | - | NPN | - | - | - | 500 µs | - | Wire Lead | Photoelectric Sensors | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | - | LED | - | - | - | - | Photoelectric Sensors | 4 Wire Cable 2 m | IP67, IP68, IP69K | - | IP67 | ||
![]() E3Z-FDP28 Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | E3ZFDP28 | - | Active | - | - | - | - | - | - | Details | - | - | - | 0.881849 oz | - | E3Z-F | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | Photoelectric Sensors | 1 m | - | - | - | Diffuse Reflective | - | - | - | M12 Connector | Infrared LED | - | - | - | - | Photoelectric Sensors | - | - | - | - | ||
![]() E3Z-FDP25 Omron | 31 |
| - | - | - | - | - | - | - | Omron Automation and Safety | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | E3ZFDP25 | - | Active | - | - | - | - | - | - | Details | - | - | - | 0.881849 oz | - | E3Z-F | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | Photoelectric Sensors | 100 mm | - | - | - | Diffuse Reflective | - | - | - | M12 Connector | Infrared LED | - | - | - | - | Photoelectric Sensors | - | - | - | - | ||
![]() E3Z-FDP152M Omron | 39 |
| - | - | - | - | - | - | E3Z-FDP15 | Omron Automation and Safety | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | E3ZFDP152M | - | Active | - | - | - | - | - | - | Details | - | - | - | 2.469177 oz | - | E3Z-F | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | Photoelectric Sensors | 100 mm | - | - | - | Diffuse Reflective | - | - | - | Pre-Wired | Infrared LED | - | - | - | - | Photoelectric Sensors | - | - | - | - | ||
![]() E3Z-FDN162M Omron | 36 |
| - | - | - | - | - | - | E3Z-FDN16 | Omron Automation and Safety | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | E3ZFDN162M | - | Active | - | - | - | - | - | - | Details | - | - | - | 2.469177 oz | - | E3Z-F | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | Photoelectric Sensors | 300 mm | - | - | - | Diffuse Reflective | - | - | - | Pre-Wired | Infrared LED | - | - | - | - | Photoelectric Sensors | - | - | - | - | ||
![]() E3Z-FDN182M Omron | 31 |
| - | - | - | - | - | - | E3Z-FDN18 | Omron Automation and Safety | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | E3ZFDN182M | - | Active | - | - | - | - | - | - | Details | - | - | - | 2.469177 oz | - | E3Z-F | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | Photoelectric Sensors | 1 m | - | - | - | Diffuse Reflective | - | - | - | Pre-Wired | Infrared LED | - | - | - | - | Photoelectric Sensors | - | - | - | - | ||
![]() E3Z-FDN25 Omron | 39 |
| - | - | - | - | - | - | - | Omron Automation and Safety | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | E3ZFDN25 | - | Active | - | - | - | - | - | - | Details | - | - | - | 0.881849 oz | - | E3Z-F | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | Photoelectric Sensors | 100 mm | - | - | - | Diffuse Reflective | - | - | - | M12 Connector | Infrared LED | - | - | - | - | Photoelectric Sensors | - | - | - | - | ||
![]() E3NC-SA212M Omron | 2487 |
| - | - | - | - | - | - | E3NC-SA21 | Omron Automation and Safety | 1 | - | Omron | - | + 55 C | - | Omron Automation and Safety | - 25 C | - | - | - | - | - | Bulk | - | - | E3NCSA212M | - | Active | - | - | - | - | - | - | Non-Compliant | - | - | - | 6.349313 oz | - | E3NC-S | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | 24 V | - | NPN | - | Laser | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | Pre-Wired | - | - | - | - | Sensor Amplifier Units, Light ON / Dark ON | Photoelectric Sensors | - | - | - | - | ||
![]() E3Z-FDN28 Omron | 39 |
| - | - | - | - | - | - | - | Omron Automation and Safety | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | E3ZFDN28 | - | Active | - | - | - | - | - | - | Details | - | - | - | 0.881849 oz | - | E3Z-F | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | Photoelectric Sensors | 1 m | - | - | - | Diffuse Reflective | - | - | - | M12 Connector | Infrared LED | - | - | - | - | Photoelectric Sensors | - | - | - | - | ||
![]() E3Z-FDP26 Omron | 39 |
| - | - | - | - | - | - | - | Omron Automation and Safety | 1 | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | - | E3ZFDP26 | - | Active | - | - | - | - | - | - | Details | - | - | - | 0.881849 oz | - | E3Z-F | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | Photoelectric Sensors | 300 mm | - | - | - | Diffuse Reflective | - | - | - | M12 Connector | Infrared LED | - | - | - | - | Photoelectric Sensors | - | - | - | - |