- Explosion safety category for dust
- Explosion safety category for gas
- Type of electric connection
- Suitable for safety functions
- Degree of protection (NEMA)
- Voltage type
- Rated control supply voltage at DC
- Material housing
- SIL according to IEC 61508
- Ambient temperature
- Degree of protection (IP)
- Max. output current
Attribute column
Manufacturer
Omron Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Ambient temperature | Degree of protection (IP) | Degree of protection (IP), mounted | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Inflammability class of insulation material according to with UL94 | Material housing | Material of contact surface | Max. output current | Model | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated current In | SIL according to IEC 61508 | Suitable for safety functions | Type of electric connection | Voltage type | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3T 1302C Omron | In Stock | - | - | - | - | - | - | -25 - 55 | IP67 | - | - | None | None | - | Plastic | - | 50 | - | - | - | 10.8 - 26.4 | - | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLS-1 AYX Omron | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E 8519H Omron | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Other | None | None | - | Metal | - | - | - | - | - | 10 - 30 | - | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 11.49°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() E2EW0058M Omron | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Other | None | None | - | Metal | - | - | - | - | - | 10 - 30 | - | None | No | Connector M12 | DC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 9.58°C/W @ 100 LFM | -- | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() E2E 8528G Omron | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Other | None | None | - | Metal | - | - | - | - | - | 10 - 30 | - | None | No | Cable with connector | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 3.60°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() E2EN2143E Omron | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Other | None | None | - | Metal | - | - | - | - | - | 10 - 30 | - | None | No | Connector M12 | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 3.60°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() E2EN1206A Omron | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Other | None | None | - | Metal | - | - | - | - | - | 10 - 30 | - | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.472 (12.00mm) | 6.37°C/W @ 100 LFM | -- | -- | -- | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
![]() E2Q59016M Omron | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Other | None | None | - | Plastic | - | - | - | - | - | 10 - 30 | - | None | No | Connector M12 | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.472 (12.00mm) | 6.37°C/W @ 100 LFM | -- | -- | -- | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
![]() E2EN0331C Omron | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Other | None | None | - | Metal | - | - | - | - | - | 10 - 30 | - | None | No | Connector M8 | DC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 9.58°C/W @ 100 LFM | -- | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() XS2R0007C Omron | In Stock | - | - | - | - | - | - | -25 - 70 | - | IP67 | - | - | - | Other | Plastic | Gold | - | Y-adapter | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E 7382C Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | - | Metal | - | - | - | 24 - 240 | 24 - 240 | - | - | None | No | Connector M12 | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2A 7465E Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | - | Metal | - | - | - | - | - | 12 - 24 | - | None | No | Connector M8 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN2089G Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | - | Metal | - | - | - | - | - | 10 - 30 | - | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2A 7246F Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | - | Metal | - | - | - | - | - | 12 - 24 | - | - | No | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E 8079M Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | - | - | - | - | - | - | - | - | - | - | No | Connector M8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2FM0032A Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | - | Metal | - | - | - | - | - | 12 - 24 | - | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLW 1019E Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | - | Other | - | - | - | - | - | 12 - 24 | - | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZX 1037H Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | - | Metal | - | - | - | - | - | 12 - 24 | - | None | No | Cable with connector | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2B 2168G Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | - | Metal | - | - | - | - | - | 12 - 24 | - | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2B 2190C Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | - | Metal | - | - | - | - | - | 12 - 24 | - | None | No | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - |