- Explosion safety category for dust
- Explosion safety category for gas
- Type of electric connection
- Suitable for safety functions
- Degree of protection (NEMA)
- Voltage type
- Rated control supply voltage at DC
- Material housing
- SIL according to IEC 61508
- Ambient temperature
- Degree of protection (IP)
- Max. output current
Attribute column
Manufacturer
Omron Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Shape | Package Cooled | Material Finish | Ambient temperature | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Material housing | Max. output current | Rated control supply voltage at DC | SIL according to IEC 61508 | Suitable for safety functions | Type of electric connection | Voltage type | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2A 7459M Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | - | - | - | - | No | Cable | - | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 22.07°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() E2EN1008E Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | 10 - 30 | None | No | Connector M12 | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 17.86°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() TLW 1089F Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Plastic | - | 12 - 24 | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 11.49°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() E2EW0064E Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | 10 - 30 | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 22.07°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() E2A 7178H Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | None | None | - | - | - | - | No | Cable | - | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 6.96°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() E2FM0019D Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | 12 - 24 | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 17.86°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() E2E27092M Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | - | - | - | - | No | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 9.36°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() E2A 7032C Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | Metal | - | 12 - 24 | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3FB2011R Omron | In Stock | - | - | - | Metal | - | - | - | -25 - 55 | IP67 | Other | None | None | Metal | 100 | 10 - 30 | - | No | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN1661M Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | Metal | - | 10 - 30 | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E 7570B Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | Metal | - | 12 - 24 | None | No | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2A 7060R Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | Metal | - | 12 - 24 | None | No | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EW0640F Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | Metal | - | 10 - 30 | None | No | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3S 3163M Omron | In Stock | - | - | - | - | - | - | - | -25 - 55 | IP67 | Other | None | None | Plastic | 100 | 9 - 33 | - | No | Plug-in connection | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2A 7018H Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | Metal | - | 12 - 24 | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EW0399G Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | Metal | - | 10 - 30 | None | No | Cable with connector | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN0298H Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | Metal | - | 10 - 30 | None | No | Connector M8 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN1384M Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | Metal | - | 10 - 30 | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2A 7265B Omron | In Stock | - | - | - | Metal | - | - | - | - | - | Other | None | None | Metal | - | 12 - 24 | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E 8546E Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | None | None | Metal | - | 10 - 30 | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - |