- Explosion safety category for dust
- Explosion safety category for gas
- Type of electric connection
- Suitable for safety functions
- Degree of protection (NEMA)
- Voltage type
- Rated control supply voltage at DC
- Material housing
- SIL according to IEC 61508
- Ambient temperature
- Degree of protection (IP)
- Max. output current
Attribute column
Manufacturer
Omron Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Shape | Package Cooled | Material Finish | Ambient temperature | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Material housing | Max. output current | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | SIL according to IEC 61508 | Suitable for safety functions | Type of electric connection | Voltage type | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3FA2005M Omron | In Stock | - | - | - | - | - | - | - | -25 - 55 | IP67 | Other | None | None | Plastic | 100 | - | - | 10 - 30 | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3JK7142D Omron | In Stock | - | - | - | - | - | - | - | -25 - 55 | IP64 | - | None | None | Plastic | 3000 | 24 - 240 | 24 - 240 | 24 - 240 | - | No | Cable | AC/DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3ZM0131R Omron | In Stock | - | - | - | Metal | - | - | - | -25 - 55 | IP67 | Other | None | None | Metal | 100 | - | - | 10 - 30 | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN1913R Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | 10 - 30 | None | No | Connector M12 | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 3.60°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() E2A 7308M Omron | In Stock | - | - | Aluminum | Metal | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | 12 - 24 | None | No | Connector M8 | DC | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 6.96°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() E3Z 7326E Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | -25 - 50 | IP67 | - | None | None | Plastic | 100 | - | - | 12 - 24 | - | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 3.60°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() E2EQ7331E Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | 10 - 30 | None | No | Connector M12 | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 11.49°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() E2FM0069M Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | 12 - 24 | None | No | Cable with connector | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 11.49°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() E2A 7185M Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | None | None | - | - | - | - | - | - | No | Cable | - | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 3.60°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() E2E 6103E Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | - | - | - | - | - | - | No | Connector M12 | - | pushPIN™ | Active | Top Mount | Push Pin | 0.472 (12.00mm) | 6.37°C/W @ 100 LFM | -- | -- | -- | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
![]() E2EN1858B Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | 10 - 30 | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 9.36°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() E2EN0781E Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | 10 - 30 | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 6.96°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() E2EN1326B Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | 10 - 30 | None | No | Connector M12 | DC | pushPIN™ | Active | Top Mount | Push Pin | 1.378 (35.00mm) | 6.96°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() E2E 8396R Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | 10 - 30 | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 3.60°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() E2EN0014D Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | 10 - 30 | None | No | Connector M12 | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 17.86°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() E2EN1114F Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | 10 - 30 | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 3.60°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() E2EN1089A Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | 10 - 30 | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 9.58°C/W @ 100 LFM | -- | -- | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() E3Z 7034G Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | -25 - 55 | IP67 | Other | None | None | Plastic | 100 | - | - | 12 - 24 | - | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 8.73°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() E2EN2329B Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | 10 - 30 | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 7.52°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() E2EN0161B Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | 10 - 30 | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.500 (12.70mm) | 17.09°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) |