- Explosion safety category for dust
- Explosion safety category for gas
- Type of electric connection
- Suitable for safety functions
- Degree of protection (NEMA)
- Voltage type
- Rated control supply voltage at DC
- Material housing
- SIL according to IEC 61508
- Ambient temperature
- Degree of protection (IP)
- Max. output current
Attribute column
Manufacturer
Omron Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Ambient temperature | Approvals | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Manufacturer | Manufacturer Part Number | Material housing | Max. output current | Mounting | Mounting Styles | Rated control supply voltage at DC | RoHS | Shaft Type | SIL according to IEC 61508 | Suitable for safety functions | Type of electric connection | Voltage type | Operating Temperature | Termination | Supply Voltage | Current Rating | Output Voltage | Voltage | Outside Diameter | Output Signal | Input Signal | Bushing Type | Lamp Type | Input Voltage | Bearings | IP Rating | Mating Connector |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E 8517A Omron | In Stock | - | - | - | - | - | - | Other | None | None | BEI Sensors | 01070-273 | Metal | - | - | Hollowshaft | 10 - 30 | - | Hollow | None | No | Connector M12 | DC | 0 to 70 Degrees C | 18 in Shielded Cable | - | - | 5~28 VDC | - | - | - | - | - | - | 5~28 VDC | Yes | IP65 | Not Included | ||
![]() E2EM7019R Omron | In Stock | - | - | - | - | CE, CSA, UL | - | - | None | None | Cutler Hammer, Div of Eaton Corp | PDG34K0600E5WJ | - | - | Panel | - | - | - | - | - | No | Connector M12 | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN0467M Omron | In Stock | - | - | - | - | - | - | Other | None | None | BEI Sensors | 01070-271 | Metal | - | - | Hollowshaft | 10 - 30 | - | Hollow | None | No | Cable | DC | 0 to 70 Degrees C | 18 in Shielded Cable | - | - | 5~28 VDC | - | - | - | - | - | - | 5~28 VDC | Yes | IP65 | Not Included | ||
![]() E2A 7608R Omron | In Stock | - | - | - | - | - | - | - | None | None | BEI Sensors | 01070-294 | Metal | - | - | Hollowshaft | 12 - 24 | - | Hollow | None | No | Cable | DC | 0 to 70 Degrees C | 18 in Shielded Cable | - | - | 5~28 VDC | - | - | - | - | - | - | 5~28 VDC | Yes | IP65 | Not Included | ||
![]() E2EQ7118E Omron | In Stock | - | - | - | - | - | - | Other | None | None | Bourns | 3683S-1-103 | Metal | - | - | - | 10 - 30 | - | - | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E 8280F Omron | In Stock | - | - | - | - | - | - | Other | None | None | Miscellaneous | - | - | - | - | - | - | - | - | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2A 7416G Omron | In Stock | - | - | Cast Iron | - | - | - | Other | None | None | Maurey Power Transmission | DH2700BX | Metal | - | - | - | 12 - 24 | - | - | - | No | Cable | DC | - | - | - | - | - | - | 6.95 Inches | - | - | HQ | - | - | - | - | - | ||
![]() E2B 2329R Omron | In Stock | - | - | - | - | - | - | Other | None | None | Arcolectric | H8500VB | - | - | - | - | - | - | - | - | No | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN1938D Omron | In Stock | - | - | - | - | - | - | Other | None | None | Cooper | 78205113446 | Metal | - | - | - | 10 - 30 | - | - | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN0076D Omron | In Stock | - | - | - | - | - | - | Other | None | None | Miscellaneous | - | Metal | - | - | - | 10 - 30 | - | - | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN1476E Omron | In Stock | - | - | - | - | - | - | Other | None | None | Crouse-Hinds Commercial Products | RC300SA | Metal | - | - | - | 10 - 30 | - | - | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN1602D Omron | In Stock | - | - | - | - | - | - | Other | None | None | Miscellaneous | - | Metal | - | - | - | 10 - 30 | - | - | None | No | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E 8560M Omron | In Stock | - | - | - | - | - | - | Other | None | None | Miscellaneous | 2SA629J | Metal | - | - | - | 10 - 30 | - | - | None | No | Cable with connector | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN2651H Omron | In Stock | - | - | - | - | CSA, UL | - | Other | None | None | Hubbell | NVSZMFG08RAG | Metal | - | Pendant | - | 10 - 30 | - | - | None | No | Cable | DC | - | - | - | - | - | 240 VAC | - | - | - | - | Xenon | - | - | IP66 | - | ||
![]() E2EN1682B Omron | In Stock | - | - | - | - | CE, CSA, UL | - | Other | None | None | Cutler Hammer, Div of Eaton Corp | PDG20M0175VFFJ | Metal | - | Panel | - | 10 - 30 | - | - | None | No | Cable | DC | - | - | - | 175 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN2047A Omron | In Stock | - | - | - | - | - | - | Other | None | None | - | - | Metal | - | - | - | 10 - 30 | - | - | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E 6091H Omron | In Stock | - | - | - | - | - | - | Other | None | None | - | - | - | - | - | - | - | - | - | - | No | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN0415H Omron | In Stock | - | - | - | - | CE, CSA, cURus | - | Other | None | None | Murrelektronik | 44213 | Metal | - | DIN Rail | - | 10 - 30 | No | - | None | No | Cable | DC | - | - | 24 VDC | - | - | - | - | Volts (VDC), Milliamps (mADC) | Milliamps (mADC) | - | - | - | - | - | - | ||
![]() E3T 1144F Omron | In Stock | - | - | Steel | -25 - 55 | - | IP67 | Other | None | None | Maurey Power Transmission | NH424034BX | Plastic | 50 | - | - | 10.8 - 26.4 | - | - | - | No | Cable with connector | DC | - | - | - | - | - | - | 2.4 Inches | - | - | - | - | - | - | - | - | ||
![]() E3T 1001F Omron | In Stock | - | - | - | -25 - 55 | - | IP67 | Other | None | None | ABB | ACH580-BCR-017A-2+J429+K475 | Plastic | 50 | - | - | 10.8 - 26.4 | - | - | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |