- Explosion safety category for dust
- Explosion safety category for gas
- Type of electric connection
- Suitable for safety functions
- Degree of protection (NEMA)
- Voltage type
- Rated control supply voltage at DC
- Material housing
- SIL according to IEC 61508
- Ambient temperature
- Degree of protection (IP)
- Max. output current
Attribute column
Manufacturer
Omron Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Shape | Ambient temperature | Approvals | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Manufacturer | Manufacturer Part Number | Material housing | Max. output current | Maximum Voltage | Mounting | Mounting Styles | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Shaft Type | SIL according to IEC 61508 | Suitable for safety functions | Type of electric connection | Voltage type | Operating Temperature | Termination | Composition | Style | Current Rating | Output Voltage | Output Type | Protections | Outside Diameter | Connection Type | Input Voltage | Bearings | IP Rating | Mating Connector | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3T 1013M Omron | In Stock | - | - | - | - | - | - | - | -25 - 55 | CSA, IEC, UL | IP67 | Other | None | None | ABB | T1N040TLA | Plastic | 50 | - | Panel | - | - | - | 10.8 - 26.4 | - | - | No | Cable | DC | - | - | - | - | 40 A | - | - | Branch Circuit | - | - | - | - | - | - | - | ||
![]() AA029808M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Telemecanique | ZB2-BG7 | Metal | - | - | - | - | - | - | 10 - 30 | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3S 7044R Omron | In Stock | - | - | - | - | Steel | - | - | -25 - 55 | - | IP67 | Other | None | None | Maurey Power Transmission | NH427058BX | Metal | 100 | - | - | - | - | - | 10 - 30 | - | - | No | Plug-in connection | DC | - | - | - | - | - | - | - | - | 2.7 Inches | - | - | - | - | - | - | ||
![]() E3JK2001C Omron | In Stock | - | - | - | - | - | Plastic | - | -25 - 55 | - | IP64 | Other | None | None | Carlo Gavazzi | CGT-12M-6.0 | Plastic | 3000 | - | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | No | Cable | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3ZM0023A Omron | In Stock | - | - | Front Mount | 6 | - | Metal | - | -25 - 55 | CSA, UL | IP67 | Other | None | None | Turck | U-19270 | Metal | 100 | 600 VAC, 600 VDC | - | - | - | - | 10 - 30 | - | - | No | Cable | DC | - | - | - | - | 8 A | - | - | - | - | - | - | - | IP67 | - | 2 m | ||
![]() E3F12004A Omron | In Stock | - | - | - | - | - | - | - | -25 - 55 | - | IP66 | Other | None | None | Dynapar | 2200101005 | Plastic | 100 | - | - | Shafted | - | - | 10 - 30 | Single Ended | - | No | Connector M12 | DC | 0 to 70 Degrees C | 15 ft Cable | - | - | - | 5~26 VDC | Single Ended | - | - | - | 5~26 VDC | Yes | IP54 | Not Included | - | ||
![]() E3S 7045G Omron | In Stock | - | - | - | - | - | - | - | -25 - 55 | - | IP67 | Other | None | None | Miscellaneous | - | Metal | - | - | - | - | - | - | 10 - 30 | - | - | No | Plug-in connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3JK7131R Omron | In Stock | - | - | - | - | - | - | - | -25 - 55 | - | IP64 | - | None | None | Miscellaneous | - | Plastic | 100 | - | - | - | - | - | 10 - 30 | - | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3Z 7427M Omron | In Stock | - | - | Front Mount | 14 | - | - | - | -10 - 55 | cUR | IP67 | - | None | None | Turck | U2-03018 | Plastic | 100 | 30 VAC, 30 VDC | - | - | - | - | 12 - 24 | - | - | No | Cable | DC | - | - | - | - | 3 A | - | - | - | - | - | - | - | IP67 | - | 0.5 m | ||
![]() AA029800E Omron | In Stock | - | - | - | - | - | - | - | -25 - 55 | - | IP67 | Other | None | None | Miscellaneous | - | Metal | 100 | - | - | - | - | - | 9 - 33 | - | - | No | Cable axial | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3S 3009R Omron | In Stock | - | - | - | - | - | - | - | -25 - 55 | - | IP67 | Other | None | None | Miscellaneous | 2SA348OR | Plastic | 100 | - | - | - | - | - | 9 - 33 | - | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3F12003C Omron | In Stock | - | - | - | - | - | Plastic | - | -25 - 55 | - | IP66 | Other | None | None | Crouse-Hinds Commercial Produc | 662RED | Plastic | 100 | - | - | - | - | - | 10 - 30 | - | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3T 1236A Omron | In Stock | - | - | - | - | - | - | T | -25 - 55 | CSA, UL | IP67 | - | None | None | Ocal, a T & B Brand | T77SA-R | Plastic | 50 | - | - | - | - | - | 10.8 - 26.4 | - | - | No | Cable | DC | - | - | Iron Alloy | Form 7 | - | - | - | - | - | Threaded | - | - | - | - | - | ||
![]() E3ZM0013D Omron | In Stock | - | - | - | - | - | Metal | - | -25 - 55 | - | IP67 | - | None | None | Square D | 117155 | Metal | 100 | - | - | - | - | - | 10 - 30 | - | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3RA2017D Omron | In Stock | - | - | - | - | - | - | - | -25 - 55 | - | IP67 | Other | None | None | Miscellaneous | - | Plastic | 100 | - | - | - | - | - | 10 - 30 | - | - | No | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E 8128A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Other | None | None | - | - | - | - | - | - | - | - | - | - | - | - | No | Connector M8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2A 7402G Omron | In Stock | - | - | - | - | - | Metal | - | - | - | - | Other | None | None | - | - | Metal | - | - | - | - | - | - | 12 - 24 | - | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2B 2156C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Other | None | None | - | - | Metal | - | - | - | - | - | - | 12 - 24 | - | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2B 2267E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Other | None | None | - | - | - | - | - | - | - | - | - | - | - | - | No | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN1724A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Other | None | None | - | - | Metal | - | - | - | - | - | - | 10 - 30 | - | None | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |