- Explosion safety category for dust
- Explosion safety category for gas
- Type of electric connection
- Suitable for safety functions
- Degree of protection (NEMA)
- Voltage type
- Rated control supply voltage at DC
- Material housing
- SIL according to IEC 61508
- Ambient temperature
- Degree of protection (IP)
- Max. output current
Attribute column
Manufacturer
Omron Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Shape | Package Cooled | Material Finish | Ambient temperature | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Material housing | Material of contact surface | Max. output current | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated control supply voltage at DC | Rated current In | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Type of electric connection | Voltage type | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XS2W0138F Omron | In Stock | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | Gold | - | -25 - 70 | -25 - 70 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F3SG6087F Omron | In Stock | - | - | - | - | - | - | - | -10 - 55 | IP67 | Other | None | None | - | - | - | - | - | 19.2 - 28.8 | - | - | - | Yes | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F39G1063G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F3SG6104M Omron | In Stock | - | - | - | - | - | - | - | -10 - 55 | IP67 | Other | None | None | - | - | - | - | - | 19.2 - 28.8 | - | - | - | Yes | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F3SG6101E Omron | In Stock | - | - | - | - | - | - | - | -10 - 55 | IP67 | Other | None | None | - | - | - | - | - | 19.2 - 28.8 | - | - | - | Yes | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F3SG6110D Omron | In Stock | - | - | - | - | - | - | - | -10 - 55 | IP67 | Other | None | None | - | - | - | - | - | 19.2 - 28.8 | - | - | - | Yes | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E 8090M Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | - | 12 - 24 | - | - | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 12.29°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() E2E 8362D Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | - | 10 - 30 | - | - | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 12.29°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() E2EN1063H Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | - | 10 - 30 | - | - | None | No | Connector M12 | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 7.52°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() E2A 7483C Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | None | None | - | - | - | - | - | - | - | - | - | No | Connector M8 | - | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 4.77°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() E2B 2203R Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | - | - | - | - | - | - | - | - | - | No | Cable | - | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 7.52°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() F3SG6030B Omron | In Stock | - | - | - | - | - | - | - | -10 - 55 | IP67 | Other | None | None | - | - | - | - | - | 19.2 - 28.8 | - | - | - | Yes | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3SN1355C Omron | In Stock | - | - | - | - | - | - | - | 0 - 40 | IP67 | - | None | None | Metal | - | 80 | - | - | 12 - 24 | - | - | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3RA2016F Omron | In Stock | - | - | - | - | - | - | - | -25 - 55 | IP67 | Other | None | None | Plastic | - | 100 | - | - | 10 - 30 | - | - | - | No | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3T 3063G Omron | In Stock | - | - | - | - | - | - | - | -25 - 55 | IP67 | Other | None | None | Plastic | - | 50 | - | - | 10.8 - 26.4 | - | - | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F3SG6099M Omron | In Stock | - | - | - | - | - | - | - | -10 - 55 | IP67 | Other | None | None | - | - | - | - | - | 19.2 - 28.8 | - | - | - | Yes | Connector M12 | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EN1065D Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | - | 10 - 30 | - | - | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.472 (12.00mm) | 6.37°C/W @ 100 LFM | -- | -- | -- | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
![]() E2EN2256C Omron | In Stock | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | - | 10 - 30 | - | - | None | No | Connector M12 | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 22.07°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() E3ZM7232A Omron | In Stock | - | - | Aluminum | Metal | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | -40 - 60 | IP67 | - | None | None | Metal | - | 100 | - | - | 10 - 30 | - | - | - | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 3.60°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() E2EC1024H Omron | In Stock | - | - | Aluminum | Metal | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | None | None | Metal | - | - | - | - | 12 - 24 | - | - | None | No | Cable | DC | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 17.86°C/W @ 100 LFM | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) |