- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- Output Type
- Actuator Material
- Operating Temperature
- Package / Case
- Termination Style
- Type
- Voltage - Supply
- Factory Lead Time
- RoHS Status
Attribute column
Manufacturer
Omron Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Actuator Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Termination Style | Output Type | Must Operate | Must Release | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GLS-1L Omron Automation and Safety | 261 |
| - | 2 Weeks | - | Rectangular, Wire Leads | Magnet | -20°C~60°C TA | 2013 | GLS | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 60°C | -20°C | - | - | Wire Leads | SPST-NO | 15.00mm | - | RoHS Compliant | ||
![]() D40P-SPC-21-10 Omron Automation and Safety | 2670 |
| Datasheet | 2 Weeks | - | Module | Magnet | -25°C~80°C TA | 2016 | D40P | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | 24V | - | Wire Leads | NO/NC | 8.00mm | 20.00mm | RoHS Compliant | ||
![]() D40P-SMC-21-M12 Omron Automation and Safety | 2469 |
| Datasheet | 35 Weeks | - | Module | Magnet | -25°C~80°C TA | 2016 | D40P | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | 24V | 1Hz | M12 | NO/NC | 8.00mm | 20.00mm | RoHS Compliant | ||
![]() D40P-LPC-21-10 Omron Automation and Safety | 2320 |
| Datasheet | 35 Weeks | - | Module | Magnet | -25°C~80°C TA | 2016 | D40P | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | 24V | 1Hz | Wire Leads | NO/NC | 8.00mm | 20.00mm | RoHS Compliant | ||
![]() D40P-LMC-21-05 Omron Automation and Safety | 2005 |
| Datasheet | 2 Weeks | - | Flange Mount | Magnet | -25°C~105°C TA | 2016 | D40P | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | 24V | 1Hz | Wire Leads | Digital | 8.00mm | 20.00mm | RoHS Compliant | ||
![]() D40P-MPC-21-05L Omron Automation and Safety | 2732 |
| Datasheet | 8 Weeks | - | Module | Magnet | -25°C~80°C TA | 2016 | D40P | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | 24V | 1Hz | Wire Leads | NO/NC | 8.00mm | 20.00mm | RoHS Compliant | ||
![]() D40P-SMC-21-05 Omron Automation and Safety | 2565 |
| Datasheet | 2 Weeks | - | Module | Magnet | -25°C~80°C TA | 2016 | D40P | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | 24V | 1Hz | Wire Leads | NO/NC | 8.00mm | 20.00mm | RoHS Compliant | ||
![]() D40P-LPC-21-05 Omron Automation and Safety | 2707 | - | Datasheet | 35 Weeks | - | Module | Magnet | -25°C~80°C TA | 2016 | D40P | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | 24V | 1Hz | Wire Leads | NO/NC | 8.00mm | 20.00mm | RoHS Compliant | ||
![]() D40P-SPC-21-05 Omron Automation and Safety | 2995 |
| Datasheet | 35 Weeks | - | Module | Magnet | -25°C~80°C TA | 2016 | D40P | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | 24V | 1Hz | Wire Leads | NO/NC | 8.00mm | 20.00mm | RoHS Compliant | ||
![]() D40P-BPC-21-05 Omron Automation and Safety | 2645 |
| Datasheet | 2 Weeks | - | Threaded Barrel | Magnet | -25°C~80°C TA | 2016 | D40P | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | 24V | 1Hz | Wire Leads | Digital | 8.00mm | 20.00mm | RoHS Compliant | ||
![]() D40P-SPC-21-M12 Omron Automation and Safety | 2358 |
| Datasheet | 2 Weeks | - | Module | Magnet | -25°C~80°C TA | 2016 | D40P | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | 24V | 1Hz | M12 | NO/NC | 8.00mm | 20.00mm | RoHS Compliant | ||
![]() MA-S2ASC10 Omron Automation and Safety | 2983 |
| - | 5 Weeks | - | Box | Magnet | -10°C~55°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | 230VAC | - | Cable Leads | NO/NC | - | - | - | ||
![]() MA-2DPC10 Omron Automation and Safety | 2660 |
| - | 5 Weeks | - | Box | Magnet | -10°C~55°C TA | 2014 | MA-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | 230VAC | - | Cable Leads | NO/NC | - | - | - | ||
![]() D40P-SFC-21-05 Omron Automation and Safety | 2851 |
| Datasheet | 2 Weeks | - | Flange Mount | Magnet | -25°C~105°C | 2016 | D40P | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | 24V | 1Hz | Cable | SPST-NC (2) SPST-NO (1) | 8.00mm | 20.00mm | RoHS Compliant | ||
![]() D40R-LPB-21-10 Omron Automation and Safety | 2921 |
| - | 2 Weeks | - | Flange Mount | Magnet | -25°C~80°C | 2016 | D40R | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | 24V | 1Hz | Cable | SPST-NC (2) SPST-NO (1) | 10.00mm | 20.00mm | RoHS Compliant | ||
![]() D40R-LPU-21-05 Omron Automation and Safety | 2619 |
| - | 2 Weeks | - | Flange Mount | Magnet | -25°C~80°C | 2016 | D40R | Active | 1 (Unlimited) | - | - | - | - | 24V | 1Hz | Cable | SPST-NC (2) SPST-NO (1) | 10.00mm | 20.00mm | RoHS Compliant | ||
![]() D40Z-1C5 Omron Automation and Safety | 2427 |
| - | 6 Weeks | - | Box | Magnet | -10°C~65°C TA | 2012 | - | Active | 1 (Unlimited) | - | Hall Effect Sensor | - | - | 24V | - | Wire Leads | Digital | 5.00mm | - | Non-RoHS Compliant | ||
![]() D40R-SPU-21-05 Omron Automation and Safety | 2962 |
| - | 8 Weeks | - | Flange Mount | Magnet | -25°C~80°C | 2016 | D40R | Active | 1 (Unlimited) | - | Hall Effect Switch | - | - | 24V | 1Hz | Cable | SPST-NC (2) SPST-NO (1) | 10.00mm | 20.00mm | RoHS Compliant | ||
![]() MC-SS2XOSC6 Omron Automation and Safety | 2195 |
| Datasheet | - | - | Module, Wire Leads | Magnet | -25°C~125°C TA | - | MC-S-STI | Active | 1 (Unlimited) | - | Reed Switch | - | - | - | - | Cable with Connector | DPST, Aux-NO | 10.00mm | 13.00mm | Non-RoHS Compliant | ||
![]() D40B-1B10 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Standard | - | Magnet | -10°C~55°C TA | - | D40B | Active | 1 (Unlimited) | Wire Leads | Reed Switch | 55°C | -10°C | - | - | Wire Leads | SPST-NC | 5.00mm | - | RoHS Compliant |