- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Manufacturer
Omron Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Supply | Ingress Protection | Reach Compliance Code | Approval Agency | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Adjustment Type | Product Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Measurement Range-Max | Product Category | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z4W-V25R Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | 55°C | -10°C | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3FA-RP22 Omron Automation and Safety | 26 | - | Datasheet | - | - | - | 4 | ABS | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FA | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | Single-Turn | - | 19.685 (500mm) | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() E3S-AD81 Omron Automation and Safety | 2044 |
| Datasheet | 2 Weeks | Brackets, Screw | - | 3 | Polybutylene | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 1998 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | 24V | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 500 μs | - | Two-Turn Endless Adjuster with an Indicator | - | 7.874 (200mm) | Reflective, Diffuse | - | 30V | Cable | Red (700nm) | 10V | - | - | - | 21mm | 45.3mm | 12.4mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3FA-RN21 Omron Automation and Safety | 26 | - | Datasheet | 8 Weeks | - | - | 4 | ABS | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FA | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | Single-Turn | - | 3.937 ~ 157.48 (100mm ~ 4m) | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3Z-T66A Omron Automation and Safety | 20000 |
| Datasheet | 6 Weeks | Screw | - | 4 | Polybutylene | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2005 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | - | - | 12V~24V | IEC IP67, IP69K | unknown | - | - | - | ANALOG CURRENT | - | - | NPN | - | - | 1 ms | 1000 μs | Single-Turn | - | 15m | Through-Beam | - | 24V | Connector | Infrared (870nm) | 12V | 100mA | 10000 mm | - | 20mm | 43.5mm | 10.8mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3S-AD36 Omron Automation and Safety | 2154 | - | Datasheet | 2 Weeks | Screw | SOIC | 3 | Polybutylene | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2005 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | 24V | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 500 μs | - | Two-Turn Endless Adjuster with an Indicator | - | 7.874 (200mm) | Reflective, Diffuse | - | 30V | Connector | Red (700nm) | 10V | - | - | - | 22.3mm | 50mm | 12.4mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3T-SR43-M5J-S 0.3M Omron Automation and Safety | 2330 |
| - | - | - | - | - | - | - | - | E3T-SR43 | Omron Automation and Safety | 1 | Omron | Omron Automation and Safety | Bulk | E3TSR43M5JS03M | Active | - | - | - | * | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | - | - | - | ||
![]() E3Z-D87 Omron Automation and Safety | 43 | - | Datasheet | 2 Weeks | Screw | - | 4 | PBT | - | - | - | - | - | - | - | - | - | - | -30°C~55°C | - | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | - | - | 12V~24V | IEC IP67 | - | - | - | - | ANALOG CURRENT | - | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | 1ms | Single-Turn | - | 39.370 (1m) | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 24V | Connector | Infrared (860nm) | 12V | 100mA | 1000 mm | - | 33.2mm | 20mm | 10.8mm | - | Unknown | RoHS Compliant | - | IP67, IP69K | ||
![]() E3S-AT36 Omron Automation and Safety | 2676 | - | Datasheet | 2 Weeks | Screw | - | 3 | Polybutylene | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2005 | E3S-A | Active | 1 (Unlimited) | Connector | - | - | - | - | - | - | 12V~24V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | 24V | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | 500 μs | - | Two-Turn Endless Adjuster with an Indicator | - | 275.591 (7m) | Through-Beam | - | 30V | Cable | Red (700nm) | 10V | - | - | - | 21mm | 45.3mm | 12.4mm | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() E3Z-LT66 Omron Automation and Safety | 2011 |
| Datasheet | 2 Weeks | Desktop | - | 4 | PBT | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2006 | E3Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V~24V | IEC IP67 | unknown | - | 20mm | 10.8 mm | NPN | - | WIRE/CONNECTOR | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 1ms | Single-Turn | - | 2362.2 (60m) 196.85' | Through-Beam | - | - | Cable | Red (655nm) | - | - | 60000 mm | - | - | - | - | 33.1mm | - | RoHS Compliant | - | IP67 | ||
![]() E3C-S50 Omron Automation and Safety | 2930 | - | Datasheet | 2 Weeks | DIN Rail | - | 2 | ABS | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2001 | E3C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | IEC IP64 | unknown | - | - | - | - | - | - | - | - | - | - | 1 ms | - | - | 19.685 (500mm) | Through-Beam | - | - | Cable | Infrared (950nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | IP60, IP64 | ||
![]() E3S-AD37 Omron Automation and Safety | 2537 |
| Datasheet | 2 Weeks | Screw | - | 3 | Polybutylene | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 1999 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | 24V | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 500 μs | - | Two-Turn Endless Adjuster with an Indicator | - | 27.559 (700mm) | Reflective, Diffuse | - | 30V | Connector | Infrared (880nm) | 10V | - | - | - | 22.3mm | 50mm | 12.4mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3FB-RN22 Omron Automation and Safety | 42 |
| Datasheet | - | - | - | 4 | Brass | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FB | Active | 1 (Unlimited) | - | Connector | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | - | - | - | - | 30V | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | Single-Turn | - | 0 ~ 19.685 (0mm ~ 500mm) | Retroreflective | - | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | 48mm | 18.5mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3FA-DN23 Omron Automation and Safety | 26 |
| Datasheet | 3 Weeks | - | - | 4 | ABS | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | 24V | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | Single-Turn | - | 27.559 (700mm) | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3S-AD12 Omron Automation and Safety | 2312 | - | Datasheet | 2 Weeks | Brackets, Screw | - | 3 | - | 59.533999g | Polybutylene | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2005 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | UL | - | - | - | 24V | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 500 μs | - | Two-Turn Endless Adjuster with an Indicator | - | 27.559 (700mm) | Reflective, Diffuse | - | 30V | Cable | Infrared (880nm) | 10V | - | - | - | 22.3mm | 40mm | 12.4mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3S-AT81 Omron Automation and Safety | 2211 | - | Datasheet | 2 Weeks | Brackets, Screw | - | 3 | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2007 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V~24V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | 24V | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | - | 275.591 (7m) | Through-Beam | - | - | Cable | Red (700nm) | - | - | - | - | 21mm | 45.3mm | 12.4mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3S-AD63 Omron Automation and Safety | 2135 | - | Datasheet | 2 Weeks | Screw | - | 3 | Polybutylene | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 1999 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | 24V | - | NPN - Dark-ON/Light-ON - Selectable | 2m | 100mA | 500 μs | - | Two-Turn Endless Adjuster with an Indicator | - | 3.937 (100mm) | Reflective, Diffuse | - | 30V | Cable | Infrared (880nm) | 10V | - | - | - | 21mm | 45.3mm | 12.4mm | - | - | RoHS Compliant | - | IP67 | ||
![]() E3FB-RN21 Omron Automation and Safety | 30 | - | Datasheet | 3 Weeks | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3FB | Active | 1 (Unlimited) | - | Connector | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | 30V | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Single-Turn | - | 3.937 ~ 157.48 (100mm ~ 4m) | Retroreflective | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | 48mm | 18.5mm | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3RA-RN21 Omron Automation and Safety | 39 | - | Datasheet | - | - | Radial | 4 | ABS | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3RA | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | Single-Turn | - | 3.937 ~ 118.11 (100mm ~ 3m) | Retroreflective | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3RA-TN21 Omron Automation and Safety | 26 |
| Datasheet | 17 Weeks | Through Hole | Radial | 4 | ABS | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2012 | E3RA | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | Single-Turn | - | 15m | Through-Beam | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP67 |