- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Manufacturer
Omron Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Output Type | Lead Length | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Termination Type | Output Configuration | Output Current | Max Voltage Rating (DC) | Turn On Delay Time | Response Time | Adjustment Type | Sensing Distance | Power Consumption | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3Z-T66 Omron Automation and Safety | 2799 |
| Datasheet | 2 Weeks | Screw | - | - | - | 4 | Polybutylene | -40°C~55°C | - | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67, IP69K | unknown | - | - | - | ANALOG CURRENT | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 100mA | - | 1 ms | 1000 μs | Single-Turn | 590.551 (15m) | - | Through-Beam | - | 24V | Connector | Infrared (870nm) | 12V | 100mA | 1500 mm | - | 33.2mm | 20mm | 10.8mm | - | - | - | RoHS Compliant | IP67 | ||
![]() E3RA-DN21 Omron Automation and Safety | 13 |
| Datasheet | 17 Weeks | - | Radial | - | - | - | ABS | -25°C~55°C | - | 2012 | E3RA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 100mA | - | - | 500μs | Single-Turn | 3.937 (100mm) | - | Reflective, Diffuse | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() ZX-LD100L Omron Automation and Safety | 811 |
| Datasheet | 2 Weeks | - | - | - | - | 11 | - | - | - | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E3S-AD87 Omron Automation and Safety | 2504 | - | Datasheet | 2 Weeks | Screw | - | - | - | 3 | Polybutylene | -25°C~55°C | - | 2005 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | - | 24V | - | - | - | PNP - Dark-ON/Light-ON - Selectable | 100mA | - | 500 μs | - | Two-Turn Endless Adjuster with an Indicator | 27.559 (700mm) | - | Reflective, Diffuse | - | 30V | Connector | Infrared (880nm) | 10V | - | - | - | 21mm | 51.3mm | 12mm | - | - | No SVHC | RoHS Compliant | IP67 | ||
![]() E3T-CT22S Omron Automation and Safety | 2528 |
| Datasheet | 2 Weeks | Through Hole | - | - | - | - | - | -25°C~55°C | - | 2007 | E3T | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IEC IP65 | unknown | - | - | - | - | - | - | - | - | - | NPN - Open Collector/Light-ON | 80mA | - | - | 500μs | - | 19.7 (50cm) 1.6' | - | Through-Beam | - | - | Wire | Red (630nm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP65 | ||
![]() E3S-AD82 Omron Automation and Safety | 2599 | - | Datasheet | 2 Weeks | Brackets, Screw | - | - | - | 3 | Polybutylene | -25°C~55°C | Bulk | 2005 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | - | 24V | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 500 μs | - | Two-Turn Endless Adjuster with an Indicator | 27.559 (700mm) | - | Reflective, Diffuse | - | 30V | Cable | Infrared (880nm) | 10V | - | - | - | 21mm | 45.3mm | 12.4mm | - | - | - | RoHS Compliant | IP67 | ||
![]() E3Z-T87 Omron Automation and Safety | 28 | - | Datasheet | 5 Weeks | - | - | NO | BOARD MOUNT | 4 | - | -25°C~55°C | - | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | - | - | 20mm | 10.8 mm | ANALOG CURRENT | - | - | - | - | CONNECTOR | PNP - Dark-ON/Light-ON - Selectable | 100mA | - | - | 1ms | Single-Turn | 1181.102 (30m) | - | Through-Beam | - | 24V | Cable | Infrared (870nm) | 12V | 100mA | 30000 mm | - | - | - | - | 31mm | - | Unknown | RoHS Compliant | IP67 | ||
![]() E3S-AD38 Omron Automation and Safety | 2019 |
| Datasheet | 43 Weeks | - | - | - | - | 3 | - | -25°C~55°C | - | 2015 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | - | 24V | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 3.937 (100mm) | - | Reflective, Diffuse | - | - | Connector | Infrared (880nm) | - | - | - | - | 22.3mm | 50mm | 12.4mm | - | - | - | RoHS Compliant | IP67 | ||
![]() E3ZM-R86 Omron Automation and Safety | 2503 | - | - | 2 Weeks | Screw | - | - | - | 4 | Stainless Steel | -25°C~55°C | - | 2006 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | - | - | - | - | - | 24V | - | - | - | PNP - Dark-ON/Light-ON - Selectable | 100mA | - | 1 ms | - | Single-Turn | 3.937 ~ 157.480 (100mm ~ 4m) ADJ | - | Retroreflective | - | 30V | Connector | Red (660nm) | 10V | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | IP67, IP69K | ||
![]() E3Z-T66-D Omron Automation and Safety | 39 | - | Datasheet | 5 Weeks | Through Hole | - | - | - | - | PBT | -40°C~55°C | - | 2012 | E3Z | Active | 1 (Unlimited) | Connector | - | - | - | - | 12V~24V | IEC IP67, IP69K | unknown | - | - | - | - | - | - | - | - | - | NPN | - | - | - | 1ms | Single-Turn | 15m | - | Through-Beam | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | - | Infrared (870nm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3FA-DN22 Omron Automation and Safety | 14 | - | Datasheet | 3 Weeks | - | 300 | - | - | 4 | ABS | -25°C~55°C | - | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 100mA | - | - | 500μs | Single-Turn | 11.811 (300mm) | - | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() E3S-AD31 Omron Automation and Safety | 2544 |
| Datasheet | 2 Weeks | Brackets, Screw | - | - | - | 3 | Polybutylene | -25°C~55°C | - | 2006 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | - | - | - | - | - | 2m | 24V | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | 30V | 500 μs | - | Two-Turn Endless Adjuster with an Indicator | 7.874 (200mm) | - | Reflective, Diffuse | - | 30V | Cable | Red (700nm) | 10V | - | - | - | 22.3mm | 44mm | 12.4mm | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() E3K-R10K4 Omron Automation and Safety | 651 | - | Datasheet | 19 Weeks | Screw | - | - | - | - | Plastic | -25°C~55°C | - | 2001 | - | Active | 1 (Unlimited) | Screw | Screw, Wire | 55°C | -25°C | - | 24V~240V | NEMA 1, 4, 4X, 12, 13; IEC 144 IP67 | - | - | - | - | - | - | - | 240V | 24V | - | Relay - Dark-ON/Light-ON - Selectable | 10A | - | - | 30ms | Adjustable | 393.7 (10m) 32.8' | 10W | Retroreflective | - | 240V | Wire | Pulse Modulated Infrared LED (950nm) | 24V | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() E3S-LS10XB4 Omron Automation and Safety | 2072 | - | Datasheet | 7 Weeks | Brackets, Screw | 100 | - | - | - | Metal | -25°C~55°C | - | 2001 | E3S-LS | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | NEMA 1, 3, 4X, 6, 12; IEC 144 IP67 | unknown | 40mA | - | - | VOLTAGE OUTPUT | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 1 ms | - | Adjustable | 1.181 ~ 3.937 (30mm ~ 100mm) ADJ | - | Reflective | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | 24V | Wire | Red LED | 12V | 1.10V | - | 30 mm | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3Z-D86 Omron Automation and Safety | 2463 | - | - | 2 Weeks | Screw | - | - | - | 4 | Polybutylene | -30°C~55°C | - | 2001 | E3Z | Active | 1 (Unlimited) | - | Connector, Standard | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | - | - | - | - | ANALOG CURRENT | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | 100mA | 24V | 1 ms | 1000 μs | Single-Turn | 0.197 ~ 3.937 (5mm ~ 100mm) ADJ | - | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 24V | Connector | Infrared (860nm) | 12V | 100mA | 100 mm | - | 20mm | 43.5mm | 10.8mm | - | - | Unknown | RoHS Compliant | IP67, IP69K | ||
![]() E3S-AD66 Omron Automation and Safety | 2299 |
| Datasheet | 2 Weeks | Screw | - | - | - | 3 | Polybutylene | -25°C~55°C | - | 1998 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | - | 24V | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 500 μs | - | Two-Turn Endless Adjuster with an Indicator | 7.874 (200mm) | - | Reflective, Diffuse | - | 30V | Connector | Red (700nm) | 10V | - | - | - | 21mm | 51.3mm | 12mm | - | - | - | RoHS Compliant | IP67 | ||
![]() E3RA-DN23 Omron Automation and Safety | 39 |
| Datasheet | - | - | Radial | - | - | 4 | ABS | -25°C~55°C | - | 2012 | E3RA | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | 24V | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 100mA | - | - | 500μs | Single-Turn | 27.559 (700mm) | - | Reflective, Diffuse | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | IP67 | ||
![]() E3Z-LS68 Omron Automation and Safety | 2116 |
| - | 2 Weeks | - | - | NO | BOARD MOUNT | 4 | PBT | -25°C~55°C | - | 2005 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | - | - | 20mm | 10.8 mm | ANALOG CURRENT | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Five-Turn Endless Adjuster | 0.787 ~ 3.150 (20mm ~ 80mm) ADJ | - | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | Connector | Red (650nm) | - | 100mA | 80 mm | 2 mm | - | - | - | 31mm | No | - | RoHS Compliant | IP67 | ||
![]() E3RA-DP21 Omron Automation and Safety | 30 |
| Datasheet | 17 Weeks | - | Radial | - | - | - | ABS | -25°C~55°C | - | 2012 | E3RA | Active | 1 (Unlimited) | Connector | Cable | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | 100mA | - | - | 500μs | Single-Turn | 3.937 (100mm) | - | Reflective, Diffuse | - | 30V | Cable | Red LED | 10V | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | IP67 | ||
![]() E3Z-LT86 Omron Automation and Safety | 2896 | - | Datasheet | 2 Weeks | Desktop | - | - | - | 4 | PBT | -25°C~55°C | - | 2002 | E3Z | Active | 1 (Unlimited) | - | Cable, Connector | 55°C | -10°C | - | 12V~24V | IEC IP67 | - | - | - | - | - | - | - | 24V | 12V | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Single-Turn | 2362.2 (60m) 196.85' | - | Through-Beam | - | - | Cable | Red (655nm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 |