- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Manufacturer
Omron Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Approval Agency | Body Length or Diameter | Body Breadth | Output Type | Lead Length | Max Output Current | Operating Supply Voltage | Termination Type | Output Configuration | Output Current | Turn On Delay Time | Response Time | Rise Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Housing | Output Range | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3S-AD62 Omron Automation and Safety | 2695 |
| Datasheet | 2 Weeks | Brackets, Screw | - | - | - | 3 | - | PBT | - | - | -25°C~55°C | Bulk | 2002 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | - | - | 24V | - | NPN - Dark-ON/Light-ON - Selectable | 100mA | - | 500μs | - | Two-Turn Endless Adjuster with an Indicator | 27.559 (700mm) | Reflective, Diffuse | - | - | Cable | Infrared (880nm) | - | - | - | - | - | 21mm | 45.3mm | 12.4mm | - | RoHS Compliant | - | IP67 | ||
![]() E3S-AR31 Omron Automation and Safety | 2064 |
| Datasheet | 2 Weeks | Brackets, Screw | - | - | - | 3 | - | PBT | - | - | -25°C~55°C | Bulk | 2007 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | - | - | - | - | - | 2m | 100mA | 24V | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 500μs | - | Two-Turn Endless Adjuster with an Indicator | 78.740 (2m) | Retroreflective | - | 30V | Cable | Red (700nm) | 10V | - | - | - | - | 21mm | 51.3mm | 12mm | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3FA-DP22 Omron Automation and Safety | 1243 | - | Datasheet | 8 Weeks | - | 300 | - | - | 4 | - | ABS | - | - | -25°C~55°C | - | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | 100mA | - | 500μs | - | Single-Turn | 11.811 (300mm) | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3FA-LN21 Omron Automation and Safety | 26 | - | Datasheet | - | - | 100 | - | - | 4 | - | ABS | - | - | -25°C~55°C | - | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 100mA | - | 500μs | - | Single-Turn | 3.937 (100mm) | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() E3RA-DP22 Omron Automation and Safety | 9 | - | Datasheet | 2 Weeks | - | Radial | - | - | 4 | - | ABS | - | - | -25°C~55°C | - | 2012 | E3RA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | 100mA | - | 500μs | - | Single-Turn | 11.811 (300mm) | Reflective, Diffuse | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() E3S-CT16 Omron Automation and Safety | 2887 |
| Datasheet | 4 Weeks | Screw | - | - | - | 3 | - | Zinc | - | - | -25°C~55°C | - | 2001 | E3S-C | Active | 1 (Unlimited) | Connector | - | - | - | - | 12V~24V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | unknown | - | - | - | - | - | - | 24V | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1 ms | - | - | Adjustable, 3/4-Turn Potentiometer | 1181.102 (30m) | Through-Beam | - | 30V | Cable | Infrared (880nm) | 10V | - | - | - | - | 29.5mm | 74mm | 40.4mm | - | RoHS Compliant | - | IP67 | ||
![]() E3S-AD61 Omron Automation and Safety | 2218 |
| Datasheet | 2 Weeks | Brackets, Screw | - | - | - | 3 | - | PBT | - | - | -25°C~55°C | - | 2006 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | - | - | 24V | - | NPN - Dark-ON/Light-ON - Selectable | 100mA | - | 500μs | - | Two-Turn Endless Adjuster with an Indicator | 7.874 (200mm) | Reflective, Diffuse | - | - | Cable | Red (700nm) | - | - | - | - | - | 21mm | 45.3mm | 12.4mm | - | RoHS Compliant | - | IP67 | ||
![]() E3C-S30W Omron Automation and Safety | 2246 |
| Datasheet | 2 Weeks | DIN Rail | - | - | - | 2 | - | - | - | - | -25°C~70°C | - | 2001 | E3C | Active | 1 (Unlimited) | - | - | - | - | - | - | IEC IP60 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.811 (300mm) | Through-Beam | - | - | Cable | Infrared (940nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP60 | ||
![]() ZX-LD100 Omron Automation and Safety | 518 | - | Datasheet | 2 Weeks | - | - | - | - | 11 | - | - | - | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3C-S20W Omron Automation and Safety | 2515 | - | Datasheet | 2 Weeks | DIN Rail | - | - | - | 2 | - | PC | - | - | -25°C~70°C | - | 1999 | E3C | Active | 1 (Unlimited) | Cable | - | - | - | - | - | IEC IP50 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.874 (200mm) | Through-Beam | - | - | - | Infrared (950nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP50 | ||
![]() E3Z-LL68 Omron Automation and Safety | 2208 | - | Datasheet | 2 Weeks | Brackets | - | - | - | 4 | - | - | - | PBT | -25°C~55°C | - | 2002 | E3Z | Active | 1 (Unlimited) | Connector | - | - | - | - | 12V~24V | IEC IP67 | unknown | - | 20mm | 10.8 mm | NPN | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 500μs | - | Five-Turn Endless Adjuster | 0.984 ~ 11.811 (25mm ~ 300mm) ADJ | Reflective, Background Suppression | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | Red (655nm) | - | PBT | - | 300 mm | 25 mm | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() E3ZM-D87 Omron Automation and Safety | 2414 | - | - | 2 Weeks | Screw | Metal | - | - | 4 | - | Stainless Steel | - | - | -25°C~55°C | - | 1999 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67, IP69K | unknown | - | - | - | - | - | - | 24V | - | PNP - Dark-ON/Light-ON - Selectable | 100mA | - | 1ms | - | Single-Turn | 39.370 (1m) | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 30V | Connector | Infrared (860nm) | 10V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP67, IP69K | ||
![]() E3Z-D67 Omron Automation and Safety | 2990 | - | - | 5 Weeks | Screw | - | - | - | 4 | PBT | - | - | - | -30°C~55°C | - | 2004 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP67 | unknown | - | - | - | ANALOG CURRENT | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 100mA | - | 1ms | - | Single-Turn | 39.370 (1m) | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 24V | Connector | Infrared (860nm) | 12V | - | 100mA | 1000 mm | - | 20mm | 43.5mm | 10.8mm | No SVHC | RoHS Compliant | - | IP67 | ||
![]() E3FA-BN22 Omron Automation and Safety | 14 |
| Datasheet | 2 Weeks | - | - | - | - | 4 | - | ABS | - | - | -25°C~55°C | - | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 100mA | - | 500μs | - | Single-Turn | 3.937 ~ 78.740 (100mm ~ 2m) ADJ | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() E3S-AD86 Omron Automation and Safety | 2890 |
| Datasheet | 2 Weeks | Screw | - | - | - | 3 | - | PBT | - | - | -25°C~55°C | - | 1999 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | - | - | - | 24V | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 500μs | - | Two-Turn Endless Adjuster with an Indicator | 7.874 (200mm) | Reflective, Diffuse | - | - | Connector | Red (700nm) | - | - | - | - | - | 21mm | 51.3mm | 12mm | - | RoHS Compliant | - | IP67 | ||
![]() E3RA-DN22 Omron Automation and Safety | 13 |
| Datasheet | 9 Weeks | - | Radial | - | - | 4 | - | ABS | - | - | -25°C~55°C | - | 2012 | E3RA | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 100mA | - | 500μs | - | Single-Turn | 11.811 (300mm) | Reflective, Diffuse | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() E3S-AR11 Omron Automation and Safety | 2094 | - | Datasheet | 2 Weeks | Brackets, Screw | - | - | - | 3 | - | PBT | 59.533999g | Polybutylene | -25°C~55°C | - | 2007 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | - | cULus | - | - | - | 2m | - | 24V | - | NPN - Dark-ON/Light-ON - Selectable | 100mA | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 78.740 (2m) | Retroreflective | - | 30V | Cable | Red (700nm) | 10V | - | - | - | - | 21mm | 51.3mm | 12mm | Unknown | RoHS Compliant | Contains Lead | IP67 | ||
![]() E3Z-G82-M3J Omron Automation and Safety | 2516 | - | - | 2 Weeks | - | - | NO | BOARD MOUNT | 4 | - | - | - | - | -25°C~55°C | - | 2010 | E3Z-G | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | 12V~24V | IEC IP64 | unknown | - | - | 10.8 mm | ANALOG CURRENT | - | - | 24V | WIRE/CONNECTOR | PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | - | Adjustable | 0.984 (25mm) | Through-Beam | - | - | Cable | Infrared (940nm) | - | - | 100mA | 25 mm | - | 11mm | 50mm | 40mm | - | RoHS Compliant | - | IP64 | ||
![]() E3ZM-LS86H Omron Automation and Safety | 2580 | - | - | 2 Weeks | Screw | - | - | - | 4 | - | - | - | - | -25°C~55°C | - | 2010 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | - | 10V~30V | IEC IP67 | unknown | - | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | - | - | 0.394 ~ 3.937 (10mm ~ 100mm) ADJ | Reflective, Background Suppression | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Connector | Red (650nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() Z4D-F04D Omron Automation and Safety | In Stock | - | Datasheet | 13 Weeks | Screw | - | - | - | 3 | - | - | - | - | -10°C~55°C | - | 2002 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | IP50 | unknown | - | - | 15.4 mm | - | - | - | - | - | NPN - Open Collector | - | - | 1.5ms | - | Adjustable | 0.256 (6.5mm) | Reflective | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | Connector | Red (700nm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - |