- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
- Product Type
- Subcategory
Attribute column
Manufacturer
Omron Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Output Range | Output Interface Type | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E3RB-RN21 Omron Automation and Safety | 41 |
| Datasheet | - | - | Metal | - | - | - | Brass | -25°C~55°C | 2012 | E3RB | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | 30V | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Single-Turn | 3.937 ~ 118.11 (100mm ~ 3m) | Retroreflective | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | 60.9mm | 18.5mm | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() E3FA-VN21 Omron Automation and Safety | 26 |
| Datasheet | 3 Weeks | - | - | - | - | 4 | ABS | -25°C~55°C | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | Single-Turn | 0.328 ~ 1.969 (10mm ~ 50mm) ADJ | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | IP67 | ||
![]() E3S-AD33 Omron Automation and Safety | 2607 | - | Datasheet | 2 Weeks | Screw | - | - | - | 3 | PBT | -25°C~55°C | 1999 | E3S-A | Active | 1 (Unlimited) | Wire | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | 24V | - | - | PNP - Dark-ON/Light-ON - Selectable | 2m | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 3.937 (100mm) | Reflective, Diffuse | - | - | Cable | Infrared (880nm) | - | - | - | - | - | 22.3mm | 44mm | 12.4mm | - | - | - | RoHS Compliant | IP67 | ||
![]() E3FA-LP21 Omron Automation and Safety | 26 | - | Datasheet | 3 Weeks | - | 100 | - | - | 4 | ABS | -25°C~55°C | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | Single-Turn | 3.937 (100mm) | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | IP67 | ||
![]() E3FB-VN21 Omron Automation and Safety | 2664 |
| Datasheet | 6 Weeks | - | - | - | - | 4 | Brass | -25°C~55°C | 2012 | E3FB | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | 30V | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | Single-Turn | 0.328 ~ 1.969 (10mm ~ 50mm) ADJ | Reflective | - | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | - | 48mm | 18.5mm | - | - | - | RoHS Compliant | IP67 | ||
![]() E3S-CD67 Omron Automation and Safety | 2205 |
| Datasheet | 2 Weeks | - | - | - | - | 3 | Zinc | -25°C~55°C | 2001 | E3S-C | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | unknown | - | - | - | 24V | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 2ms | Adjustable, 2-1/2-Turn Knob with Clutch and Indicator | 78.740 (2m) | Reflective, Diffuse | - | - | Connector | Infrared (880nm) | - | - | - | - | - | 32.2mm | 74mm | 40.4mm | - | - | - | RoHS Compliant | IP67 | ||
![]() E3ZM-LS69H Omron Automation and Safety | 2803 |
| - | 4 Weeks | Screw | - | - | - | 4 | - | -25°C~55°C | 2010 | E3ZM | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | IEC IP67 | unknown | - | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | - | 0.394 ~ 7.874 (10mm ~ 200mm) ADJ | Reflective, Background Suppression | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Connector | Red (660nm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3S-CD16 Omron Automation and Safety | 2085 | - | Datasheet | 2 Weeks | Screw | - | - | - | 3 | - | -25°C~55°C | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | unknown | - | - | - | 24V | - | - | - | - | - | - | 1ms | Adjustable, 2-1/2-Turn Knob with Clutch and Indicator | 700 mm | Diffuse | - | - | Cable | Infrared (880nm) | - | - | - | - | - | 29.5mm | 74mm | 40.4mm | - | - | - | RoHS Compliant | IP67 | ||
![]() E3S-AD67 Omron Automation and Safety | 2585 |
| Datasheet | 2 Weeks | Screw | - | - | - | 3 | Polybutylene | -25°C~55°C | 2005 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | 24V | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | 500 μs | - | Two-Turn Endless Adjuster with an Indicator | 27.559 (700mm) | Reflective, Diffuse | - | 30V | Connector | Infrared (880nm) | 10V | - | - | - | - | 21mm | 51.3mm | 12mm | - | - | - | RoHS Compliant | IP67 | ||
![]() E3JM-R4R4-US Omron Automation and Safety | In Stock | - | - | 10 Weeks | Screw | - | - | - | - | - | -25°C~55°C | 2001 | E3JM | Active | 1 (Unlimited) | - | Terminal Block | - | - | - | 8542.39.00.01 | 12V~240V 24V~240V | IEC IP66 | - | - | - | - | - | - | - | Light-On/Dark-On | - | - | - | 5ms | - | 157.480 (4m) | Retroreflective | - | - | Terminal Block | Red (660nm) | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | IP66 | ||
![]() E3Z-L86 Omron Automation and Safety | 2314 |
| Datasheet | 2 Weeks | Screw | - | - | - | 3 | PBT | -25°C~55°C | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | - | 12V~24V | IEC IP67 | unknown | 20mm | 10.8 mm | ANALOG CURRENT | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Single-Turn | 3.543 (90mm) | Reflective, Diffuse | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | Connector | Red (650nm) | - | 100mA | 4-WIRE INTERFACE | 120 mm | 60 mm | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3Z-FRP21 Omron Automation and Safety | 24 | - | Datasheet | 5 Weeks | - | - | - | - | - | - | -25°C~55°C | 2013 | E3Z | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | - | 10V~30V | IP69K | - | - | - | - | - | - | - | PNP - Open Collector | - | - | - | 500μs | Single-Turn | 157.480 (4m) | Retroreflective | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP69K | ||
![]() ZX1-LD600A86 0.5M Omron Automation and Safety | 618 |
| - | 2 Weeks | - | - | - | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | IEC IP67 | - | - | - | - | - | - | - | PNP - Open Collector | 19.5 50cm | - | - | 100ms | - | 23.6 (60cm) 2.0' | Reflective | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3S-CR16 Omron Automation and Safety | 2615 |
| Datasheet | 4 Weeks | Screw | - | - | - | 3 | - | -25°C~55°C | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V~24V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | unknown | - | - | - | 24V | - | - | - | - | - | - | 1ms | Adjustable, 3/4-Turn Potentiometer | 3 m | Retroreflective | - | - | Cable | Infrared (880nm) | - | - | - | - | - | 29.5mm | 74mm | 40.4mm | - | - | - | RoHS Compliant | IP67 | ||
![]() E3S-RS30E4-30 Omron Automation and Safety | 2659 |
| Datasheet | - | DIN Rail | - | - | - | 3 | Zinc | -25°C~55°C | 2008 | E3S-R | Obsolete | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | - | 12V~24V | IEC IP67 | - | - | - | - | - | 26.4V | 10.8V | NPN - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Single-Turn | 11.811 (300mm) | Retroreflective | - | - | Cable | Infrared (950nm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() E3S-CD66 Omron Automation and Safety | 2767 |
| Datasheet | 2 Weeks | Screw | - | - | - | 3 | - | -25°C~55°C | 2014 | E3S-C | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | NEMA 1, 4X, 6P, 12, 13; IEC 144 IP67 | unknown | - | - | - | 24V | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | 1ms | Adjustable, 2-1/2-Turn Knob with Clutch and Indicator | 27.559 (700mm) | Reflective, Diffuse | - | - | Connector | Infrared (880nm) | - | - | - | - | - | 32.2mm | 74mm | 40.4mm | - | - | - | RoHS Compliant | IP67 | ||
![]() E3FA-DP23 Omron Automation and Safety | 26 | - | Datasheet | 3 Weeks | - | - | - | - | 4 | ABS | -25°C~55°C | 2012 | E3FA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | Single-Turn | 27.559 (700mm) | Reflective | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() E3Z-T67 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | - | NO | BOARD MOUNT | 4 | - | -25°C~55°C | 2001 | E3Z | Active | 1 (Unlimited) | - | - | - | - | IP 67 REVERSE POLARITY, SHORT CIRCUIT PROTECTION | - | 12V~24V | IEC IP67, IP69K | - | 20mm | 10.8 mm | ANALOG CURRENT | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | 100mA | - | 1ms | Single-Turn | 1181.102 (30m) | Through-Beam | - | 24V | Connector | Infrared (870nm) | 12V | 100mA | - | 30000 mm | - | - | - | - | 31mm | - | Unknown | RoHS Compliant | IP67 | ||
![]() E3RA-RP21 Omron Automation and Safety | 14 | - | Datasheet | 3 Weeks | - | Radial | - | - | 4 | ABS | -25°C~55°C | 2012 | E3RA | Active | 1 (Unlimited) | Connector | Connector | 55°C | -25°C | - | - | 10V~30V | IEC IP67, IP69K | - | - | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | 100mA | - | 500μs | Single-Turn | 3.937 ~ 118.11 (100mm ~ 3m) | Retroreflective | - | 30V | Connector, M12, 4POS | Red LED | 10V | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() E3S-AD91 Omron Automation and Safety | 2136 |
| Datasheet | 43 Weeks | - | - | - | - | 3 | - | -25°C~55°C | 2015 | E3S-A | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~30V | NEMA 4X; IEC IP67 | unknown | - | - | - | 24V | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 500μs | Two-Turn Endless Adjuster with an Indicator | 7.874 (200mm) | Reflective, Diffuse | - | - | Cable | Red (700nm) | - | - | - | - | - | 23.3mm | 45.3mm | 12.4mm | - | - | - | RoHS Compliant | IP67 |