- Factory Pack Quantity
- Part # Aliases
- Series
- Light Source
- Mounting Styles
- Sensing Distance
- Sensing Method
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Output Configuration
Attribute column
Manufacturer
Omron Optical Sensors - Phototransistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part # Aliases | RoHS | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Operating Temperature | Series | Type | Gender | Capacitance | Pitch | Housing Color | Operating Supply Voltage | Interface | Output Configuration | Program Memory Size | Response Time | Data Bus Width | Sensing Distance | Sensing Method | Light Source | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E32-T16WR5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | E32T16WR5M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E32-ET15YR-12M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | E32ET15YR12M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E32-G165M Omron Automation and Safety | 2418 |
| - | - | - | - | - | - | 1 | - | - | - | - | E32G165M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCS-LFV3-35RD Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | CCSLFV335RD | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/SCI/SPI | - | 2048 KB | - | 32 Bit | - | - | - | - | - | e200 | ||
![]() E32-D15X2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | E32D15X2M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCS-QBR2-061016-SW Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | CCSQBR2061016SW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E32-T21-S12M Omron Automation and Safety | 2005 |
| - | - | - | - | - | - | 1 | - | - | - | - | E32T21S12M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3NX-CA6 Omron Automation and Safety | 2336 |
| - | - | - | - | - | - | 1 | + 55 C | - 25 C | - | DIN Rail | E3NXCA6 | - | 30 V | 10 V | - | - | E3NX-CA | Fiber Amplifier | - | - | - | - | 10 V to 30 V | - | NPN | - | 1 ms | - | 420 nm to 700 nm | Light | LED | - | - | - | ||
![]() CCS-LFR-130SW2 Omron Automation and Safety | In Stock | - | - | Gold | Thermoplastic | Right Angle | - | Phosphor Bronze | 1 | - | - | Through Hole | - | CCSLFR130SW2 | N | - | - | Solder | -55 to 105 °C | - | - | Header | - | 2.5400 mm | Black | - | - | - | - | - | - | - | - | - | 20.83 mm | - | - | ||
![]() E32-T24E2M Omron Automation and Safety | 2116 |
| - | - | - | - | - | - | 1 | - | - | - | - | E32T24E2M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E32-T11NU5M Omron Automation and Safety | 2396 |
| - | - | - | - | - | - | 1 | - | - | - | - | E32T11NU5M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E32-L25L5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | E32L25L5M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E32-T11U5M Omron Automation and Safety | 2891 |
| - | - | - | - | - | - | 1 | - | - | - | - | E32T11U5M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E32-T24SR2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | E32T24SR2M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3NW-CCL Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | E3NWCCL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E32-T5110M Omron Automation and Safety | 819 |
| - | - | - | - | - | - | 1 | - | - | - | - | E32T5110M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E32-J1F-1 20M Omron Automation and Safety | In Stock | - | - | - | - | - | 1% | - | 1 | - | - | - | - | E32J1F120M | N | - | - | - | - | E32 | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - | ||
![]() E3NX-CA21 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | + 55 C | - 25 C | - | DIN Rail | E3NXCA212M | - | 30 V | 10 V | - | - | E3NX-CA | Fiber Amplifier | - | - | - | - | 10 V to 30 V | - | NPN | - | 1 ms | - | 420 nm to 700 nm | Light | LED | - | - | - | ||
![]() E3NX-CA8 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | + 55 C | - 25 C | - | DIN Rail | E3NXCA8 | - | 30 V | 10 V | - | - | E3NX-CA | Fiber Amplifier | - | - | - | - | 10 V to 30 V | - | PNP | - | 1 ms | - | 420 nm to 700 nm | Light | LED | - | - | - | ||
![]() E32-T331M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | E32T331M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |