- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Barrel Size | Factory Pack Quantity | Maximum Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Supply Voltage-Max | Supply Voltage-Min | Series | Operating Supply Voltage | Operating Supply Current | Output Configuration | Sensing Distance | Sensing Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-X2B3T12-R 2M Omron Automation and Safety | In Stock | - | - | - | - | 1.5 kHz | + 85 C | - 40 C | Wire | E2EX2B3T12R2M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 2 mm | Inductive | 69.1 mm | 21 mm | ||
![]() E2E-X20MB3TL18-R 5M Omron Automation and Safety | In Stock | - | - | - | - | 200 Hz | + 70 C | - 25 C | Wire | E2EX20MB3TL18R5M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 20 mm | Inductive | 77.3 mm | 29 mm | ||
![]() E2E-X2B3TL12-M1 Omron Automation and Safety | In Stock | - | - | - | - | 1.5 kHz | + 85 C | - 40 C | Wire | E2EX2B3TL12M1 | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 2 mm | Inductive | 70 mm | 21 mm | ||
![]() E2E-X2B3T12-R 5M Omron Automation and Safety | In Stock | - | - | - | - | 1.5 kHz | + 85 C | - 40 C | Wire | E2EX2B3T12R5M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 2 mm | Inductive | 69.1 mm | 21 mm | ||
![]() E2E-X40MB3TL30 2M Omron Automation and Safety | In Stock | - | - | - | - | 100 Hz | + 70 C | - 25 C | Wire | E2EX40MB3TL302M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 40 mm | Inductive | 82.3 mm | 42 mm | ||
![]() E2E-X40MB3TL30-M1 Omron Automation and Safety | In Stock | - | - | - | - | 100 Hz | + 70 C | - 25 C | Wire | E2EX40MB3TL30M1 | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 40 mm | Inductive | 80 mm | 42 mm | ||
![]() E2E-X6B3T12-M1TJR 0.3M Omron Automation and Safety | In Stock | - | - | - | - | 800 Hz | + 70 C | - 25 C | Wire | E2EX6B3T12M1TJR03M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 6 mm | Inductive | 70 mm | 21 mm | ||
![]() E2E-X4B3TL12-M1 Omron Automation and Safety | In Stock | - | - | - | - | 1 kHz | + 85 C | - 40 C | Wire | E2EX4B3TL12M1 | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 4 mm | Inductive | 70 mm | 21 mm | ||
![]() E2E-X5MB3T12-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | - | - | 800 Hz | + 85 C | - 40 C | Wire | E2EX5MB3T12M1TJ03M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 5 mm | Inductive | 70 mm | 21 mm | ||
![]() E2E-X5B3TL18 5M Omron Automation and Safety | In Stock | - | - | - | - | 600 Hz | + 85 C | - 40 C | Wire | E2EX5B3TL185M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 5 mm | Inductive | 77.3 mm | 29 mm | ||
![]() E2E-X5MB3T12-R 5M Omron Automation and Safety | In Stock | - | - | - | - | 800 Hz | + 85 C | - 40 C | Wire | E2EX5MB3T12R5M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 5 mm | Inductive | 69.1 mm | 21 mm | ||
![]() E2E-X8MB3T12 5M Omron Automation and Safety | In Stock | - | - | - | - | 800 Hz | + 85 C | - 40 C | Wire | E2EX8MB3T125M | - | 30 V | 10 V | E2E | 10 V to 30 V | 16 mA | PNP-NO/NC | 8 mm | Inductive | 69.1 mm | 21 mm | ||
![]() E2E-X6B3TL12 5M Omron Automation and Safety | In Stock | - | - | - | - | 800 Hz | + 70 C | - 25 C | Wire | E2EX6B3TL125M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 6 mm | Inductive | 69.1 mm | 21 mm | ||
![]() E2E-X8B3TL18-M1 Omron Automation and Safety | In Stock | - | - | - | - | 500 Hz | + 85 C | - 40 C | Wire | E2EX8B3TL18M1 | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 8 mm | Inductive | 75 mm | 29 mm | ||
![]() E2E-X10B3T30 5M Omron Automation and Safety | In Stock | - | - | - | - | 400 Hz | + 85 C | - 40 C | Wire | E2EX10B3T305M | - | 30 V | 10 V | E2E | 10 V to 30 V | 20 mA | PNP-NO/NC | 10 mm | Inductive | 82.3 mm | 42 mm | ||
![]() E2EW-QX6C312-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | M12 | 1 | 2 Hz | + 85 C | 0 C | Flush | E2EWQX6C312M1TJ03M | - | 30 V | 10 V | E2EW | 10 V to 30 V | 30 mA | NPN Open Collector | 6 mm | Inductive | - | - | ||
![]() E2EW-X20C230-M1 Omron Automation and Safety | In Stock | - | - | M30 | 1 | 2 Hz | + 85 C | 0 C | Flush | E2EWX20C230M1 | Details | 30 V | 10 V | E2EW | 10 V to 30 V | 30 mA | NPN Open Collector | 20 mm | Inductive | - | - | ||
![]() E2EW-QX7B1D12 2M Omron Automation and Safety | In Stock | - | - | M12 | 1 | 2 Hz | + 85 C | 0 C | Flush | E2EWQX7B1D122M | - | 30 V | 10 V | E2EW | 10 V to 30 V | 30 mA | PNP Open Collector | 7 mm | Inductive | - | - | ||
![]() E2EW-QX7B3T12-M1TJ 0.3M Omron Automation and Safety | In Stock | - | - | M12 | 1 | 2 Hz | + 85 C | 0 C | Flush | E2EWQX7B3T12M1TJ03M | - | 30 V | 10 V | E2EW | 10 V to 30 V | 30 mA | PNP Open Collector | 7 mm | Inductive | - | - | ||
![]() E2EW-QX6B1T12 5M Omron Automation and Safety | In Stock | - | - | M12 | 1 | 2 Hz | + 85 C | 0 C | Flush | E2EWQX6B1T125M | - | 30 V | 10 V | E2EW | 10 V to 30 V | 30 mA | PNP Open Collector | 6 mm | Inductive | - | - |