- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Factory Pack Quantity | Maximum Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part # Aliases | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Series | Type | Gender | Capacitance | Pitch | Number of Contacts | Operating Supply Voltage | Operating Supply Current | Number of Ports | Output Configuration | Sensing Distance | Sensing Method | Product Length | Product Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2EQ-X15X1 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | E2EQX15X15M | - | Details | - | - | - | 6.702053 oz | E2EQ | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | ||
![]() E2E-X10B3T30-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 400 Hz | + 85 C | - 40 C | - | Wire | E2EX10B3T30M1 | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | 10 V to 30 V | 20 mA | - | PNP-NO/NC | 10 mm | Inductive | - | - | 80 mm | 42 mm | ||
![]() E2E-X18MB3T30-M1TJR 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 100 Hz | + 85 C | - 40 C | - | Wire | E2EX18MB3T30M1TJR03M | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | 10 V to 30 V | 20 mA | - | PNP-NO/NC | 18 mm | Inductive | - | - | 80 mm | 42 mm | ||
![]() E2E-X10MB3TL18-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 400 Hz | + 85 C | - 40 C | - | Wire | E2EX10MB3TL18M1 | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | 10 V to 30 V | 20 mA | - | PNP-NO/NC | 10 mm | Inductive | - | - | 75 mm | 29 mm | ||
![]() E2E-X16MB3TL18 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 400 Hz | + 70 C | - 25 C | - | Wire | E2EX16MB3TL185M | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | 10 V to 30 V | 16 mA | - | PNP-NO/NC | 16 mm | Inductive | - | - | 77.3 mm | 29 mm | ||
![]() E2E-X5MB3T12-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 800 Hz | + 85 C | - 40 C | - | Wire | E2EX5MB3T12M1 | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | 10 V to 30 V | 20 mA | - | PNP-NO/NC | 5 mm | Inductive | - | - | 70 mm | 21 mm | ||
![]() E2E-X5B3T18 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 600 Hz | + 85 C | - 40 C | - | Wire | E2EX5B3T182M | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | 10 V to 30 V | 20 mA | - | PNP-NO/NC | 5 mm | Inductive | - | - | 77.3 mm | 29 mm | ||
![]() E2EW-X5D118 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | E2EWX5D1185M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EW-X2D112 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | E2EWX2D1122M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2EW-X3D112 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | E2EWX3D1122M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E2-X10MC2-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | E2E2X10MC2M1OMS | - | Details | - | - | - | 7.407532 oz | E2E2 | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | ||
![]() TL-SP1206 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | TLSP1206 | - | N | - | - | - | - | TL-S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E-X3D2-U5M Omron Automation and Safety | 2535 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | E2EX3D2U5M | MIL-PRF-20 | - | - | - | - | - | E2E | - | - | 91 pF | - | - | - | - | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 | - | - | ||
![]() E2E-X2F2-M1J0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | Straight | - | - | 1 | - | - | - | - | - | E2EX2F2M1J03M | - | - | - | - | Solder | - | E2E | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2E-X10MB3T12-M1TJR 0.3M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 400 Hz | + 70 C | - 25 C | - | Wire | E2EX10MB3T12M1TJR03M | - | - | 30 V | 10 V | - | - | E2E | - | - | 0.0039 uF | - | - | 10 V to 30 V | 20 mA | - | PNP-NO/NC | 10 mm | Inductive | 0.6 mm | 0.6 x 0.3 x 0.3 | 70 mm | 21 mm | ||
![]() E2E-X2B3T12 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1.5 kHz | + 85 C | - 40 C | - | Wire | E2EX2B3T125M | - | - | 30 V | 10 V | - | - | E2E | - | - | 0.1 uF | - | - | 10 V to 30 V | 20 mA | - | PNP-NO/NC | 2 mm | Inductive | 1.27 mm | 1.27 x 2 x 1.02 | 69.1 mm | 21 mm | ||
![]() E2E-X18MB3T30-R 2M Omron Automation and Safety | In Stock | - | - | - | - | - | - | 2% | - | - | 100 Hz | + 85 C | - 40 C | - | Wire | E2EX18MB3T30R2M | - | - | 30 V | 10 V | - | - | E2E | - | - | 100 pF | - | - | 10 V to 30 V | 20 mA | - | PNP-NO/NC | 18 mm | Inductive | 2.01 mm | 2.01 x 1.25 x 0.94 mm | 82.3 mm | 42 mm | ||
![]() E2E-X2B3T12-M1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1.5 kHz | + 85 C | - 40 C | - | Wire | E2EX2B3T12M1 | - | - | 30 V | 10 V | - | - | E2E | - | - | - | - | - | 10 V to 30 V | 20 mA | - | PNP-NO/NC | 2 mm | Inductive | - | - | 70 mm | 21 mm | ||
![]() E2E-X12B3T18-R 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | 10% | - | - | 500 Hz | + 70 C | - 25 C | - | Wire | E2EX12B3T18R5M | - | - | 30 V | 10 V | - | - | E2E | - | - | 0.47 uF | - | - | 10 V to 30 V | 20 mA | - | PNP-NO/NC | 12 mm | Inductive | 4.58 mm | 4.5 x 3.2 x 1.52 mm | 77.3 mm | 29 mm | ||
![]() E2E-X40MB3TL30-M1TJR 0.3M Omron Automation and Safety | In Stock | - | - | Gold | 15 | Nylon | Right Angle | - | Phosphor Bronze | - | 100 Hz | + 70 C | - 25 C | Through Hole | Wire | E2EX40MB3TL30M1TJR03M | - | - | 30 V | 10 V | Solder | - | E2E | D-Subminiature | Receptacle | - | 2.7400 mm | 15 POS | 10 V to 30 V | 20 mA | 1 | PNP-NO/NC | 40 mm | Inductive | 39.14 mm | - | 80 mm | 42 mm |