- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material - Body | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Supply | Shielding | Ingress Protection | Reach Compliance Code | Termination Style | Output Type | Operating Supply Voltage | Sensing Distance | Sensor Type | Indicator | Response Frequency | Housing | Output Range | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-X18ME2-M1 Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | Cylinder, Threaded - M30 | 4 | Nickel-Plated Brass | -40°C~85°C | 2012 | E2E | Active | 1 (Unlimited) | - | 10V~40V | Unshielded | IP67 | unknown | Connector | NPN-NC, 3-Wire | 40V | 0.709 (18mm) | Inductive | LED | 100Hz | STAINLESS STEEL | 200mA | 18 mm | 18 mm | 42mm | 58mm | 42mm | - | RoHS Compliant | ||
![]() E2E-C04N03-CJ-C1 0.3M Omron Automation and Safety | 2792 |
| Datasheet | 15 Weeks | - | Cylinder | - | Stainless Steel | -25°C~70°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | - | Cable with Connector | NPN-NO, 3-Wire | - | 0.118 (3mm) | Inductive | LED | 2kHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2E-S05S12-CJ-B1 0.3M Omron Automation and Safety | 2954 | - | Datasheet | 2 Weeks | - | Cylinder, Threaded - M5 | - | Stainless Steel | -25°C~70°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | - | Cable with Connector | PNP-NO, 3-Wire | - | 0.047 (1.2mm) | Inductive | LED | 4kHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2B-M30LN20-M1-B2 Omron Automation and Safety | In Stock | - | - | 19 Weeks | - | Cylinder, Threaded - M30 | 4 | Nickel-Plated Brass | -25°C~70°C | 2015 | E2B | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | unknown | Connector | PNP-NC, 3-Wire | - | 0.787 (20mm) | Inductive | LED | 100Hz | - | - | - | - | - | 86mm | - | - | Non-RoHS Compliant | ||
![]() E2E-C04S12-CJ-C2 0.3M Omron Automation and Safety | In Stock | - | - | 15 Weeks | - | Cylinder | - | Stainless Steel | -25°C~70°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | - | Cable with Connector | NPN-NC, 3-Wire | - | 0.047 (1.2mm) | Inductive | LED | 4kHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2E2-X10MY2 Omron Automation and Safety | 2947 |
| Datasheet | 15 Weeks | - | Cylinder, Threaded - M18 | 2 | Nickel-Plated Brass | -40°C~85°C | 2014 | E2E | Active | 1 (Unlimited) | Cable Leads | 20VAC~264VAC | Unshielded | IP67 | - | Cable Leads | SCR-NC, 2-Wire | - | 0.394 (10mm) | Inductive | LED | 25Hz | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() E2E-C03SR8-WC-C2 5M Omron Automation and Safety | 2103 |
| Datasheet | 15 Weeks | - | Cylinder | - | Stainless Steel | -25°C~70°C | 2015 | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | - | Cable Leads | NPN-NC, 3-Wire | - | 0.032 (0.8mm) | Inductive | LED | 5kHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2E-C03N02-WC-C2 5M Omron Automation and Safety | In Stock | - | Datasheet | 15 Weeks | - | Cylinder | - | Stainless Steel | -25°C~70°C | 2015 | E2E | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | - | Cable Leads | NPN-NC, 3-Wire | - | 0.079 (2mm) | Inductive | LED | 3.5kHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2E-X10Y1-M4 Omron Automation and Safety | 2882 |
| - | 6 Weeks | Panel | Cylinder, Threaded - M30 | 4 | Nickel-Plated Brass | -25°C~70°C | 2001 | E2E | Active | 1 (Unlimited) | - | 20VAC~264VAC | Shielded | IP67 | unknown | Connector | SCR-NO, 2-Wire | - | 0.394 (10mm) | Inductive | LED | 25Hz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() E2EF-X12D1 2M Omron Automation and Safety | 2498 |
| - | 2 Weeks | - | Cylinder, Threaded - M30 | - | Stainless Steel | -10°C~70°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | - | Cable Leads | NPN-NO, 2-Wire | - | 0.472 (12mm) | Inductive | LED | 50Hz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2EF-QX12D1-M1TGJ 0.3M Omron Automation and Safety | 2914 |
| - | 2 Weeks | - | Cylinder, Threaded - M30 | - | Stainless Steel | -10°C~70°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | - | Cable with Connector | NPN-NO, 2-Wire | - | 0.472 (12mm) | Inductive | LED | 50Hz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2E-C06S02-CJ-C1 0.3M Omron Automation and Safety | In Stock | - | - | 15 Weeks | - | Cylinder | - | Stainless Steel | -25°C~70°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | - | Cable with Connector | NPN-NO, 3-Wire | - | 0.079 (2mm) | Inductive | LED | 3kHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2B-M12LN05-WP-B1 5M Omron Automation and Safety | 29 |
| - | 19 Weeks | - | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | -25°C~70°C | 2015 | E2B | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | - | Cable Leads | PNP-NO, 3-Wire | - | 0.197 (5mm) | Inductive | LED | 800Hz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2B-M18LS05-WP-B2 5M Omron Automation and Safety | 36 |
| - | 19 Weeks | - | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | -25°C~70°C | 2015 | E2B | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | - | Cable Leads | PNP-NC, 3-Wire | - | 0.197 (5mm) | Inductive | LED | 600Hz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2B-S08LN02-WP-B1 5M Omron Automation and Safety | 36 |
| - | 19 Weeks | - | Cylinder, Threaded - M8 | - | Stainless Steel | -25°C~70°C | 2015 | E2B | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | - | Cable Leads | PNP-NO, 3-Wire | - | 0.079 (2mm) | Inductive | LED | 1kHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2E-C06N04-CJ-C2 0.3M Omron Automation and Safety | 2157 |
| - | 15 Weeks | - | Cylinder | - | Stainless Steel | -25°C~70°C | - | E2E | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | - | Cable with Connector | NPN-NC, 3-Wire | - | 0.157 (4mm) | Inductive | LED | 3kHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2B-M30LS10-WP-B2 5M Omron Automation and Safety | In Stock | - | - | 19 Weeks | - | Cylinder, Threaded - M30 | - | Nickel-Plated Brass | -25°C~70°C | 2015 | E2B | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | - | Cable Leads | PNP-NC, 3-Wire | - | 0.394 (10mm) | Inductive | LED | 400Hz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2B-M30LN20-WP-C2 5M Omron Automation and Safety | 38 |
| - | 19 Weeks | - | Cylinder, Threaded - M30 | - | Nickel-Plated Brass | -25°C~70°C | 2015 | E2B | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | - | Cable Leads | NPN-NC, 3-Wire | - | 0.787 (20mm) | Inductive | LED | 100Hz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2B-M12LS02-WP-B2 5M Omron Automation and Safety | 36 |
| - | 19 Weeks | - | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | -25°C~70°C | 2015 | E2B | Active | 1 (Unlimited) | - | 10V~30V | Shielded | IP67 | - | Cable Leads | PNP-NC, 3-Wire | - | 0.079 (2mm) | Inductive | LED | 1.5kHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E2B-M18LN10-WP-B2 5M Omron Automation and Safety | 36 |
| - | 19 Weeks | - | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | -25°C~70°C | 2015 | E2B | Active | 1 (Unlimited) | - | 10V~30V | Unshielded | IP67 | - | Cable Leads | PNP-NC, 3-Wire | - | 0.394 (10mm) | Inductive | LED | 400Hz | - | - | - | - | - | - | - | - | Non-RoHS Compliant |