- Series
- Manufacturer
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Product Category
- Product Status
- Part # Aliases
- Subcategory
- Reach Compliance Code
Attribute column
Manufacturer
Omron Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material - Body | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Shielding | Ingress Protection | Reach Compliance Code | Termination Style | Approval Agency | Output Type | Operating Supply Voltage | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Output Range | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2E-X1R5F2 Omron Automation and Safety | In Stock | - | - | 6 Weeks | Panel | Cylinder, Threaded - M8 | 4 | Stainless Steel | -40°C~85°C | 2004 | E2E | Active | 1 (Unlimited) | Cable Leads | - | - | 10V~40V | Shielded | IP67 | unknown | Cable Leads | - | PNP-NC, 3-Wire | 30V | 0.059 (1.5mm) | Inductive | - | LED | 2kHz | 200mA | 1.5 mm | 1.5 mm | 15mm | 37mm | 15mm | - | RoHS Compliant | - | ||
![]() E2E-S04SR8-WC-C1 2M Omron Automation and Safety | 60 |
| Datasheet | 2 Weeks | - | Cylinder, Threaded - M4 | - | Stainless Steel | -25°C~70°C | 2013 | E2E | Active | 1 (Unlimited) | - | - | - | 10V~30V | Shielded | IP67 | - | Cable Leads | - | NPN-NO, 3-Wire | - | 0.031 (0.8mm) | Inductive | - | LED | 5kHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E2B-S08KN04-WP-B2 2M Omron Automation and Safety | In Stock |
| Datasheet | 7 Weeks | - | Cylinder, Threaded - M8 | - | Stainless Steel | -25°C~70°C | 2013 | E2B | Active | 1 (Unlimited) | - | - | - | 10V~30V | Unshielded | IP67 | - | Cable Leads | - | PNP-NC, 3-Wire | - | 0.157 (4mm) | Inductive | - | LED | 1kHz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2B-M18LS08-WP-B1 2M Omron Automation and Safety | 51 |
| Datasheet | 3 Weeks | - | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | -25°C~70°C | 2013 | E2B | Active | 1 (Unlimited) | - | - | - | 10V~30V | Shielded | IP67 | - | Cable Leads | - | PNP-NO, 3-Wire | - | 0.315 (8mm) | Inductive | - | LED | 500Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2B-M18LS08-WP-C1 2M Omron Automation and Safety | 19 |
| Datasheet | 3 Weeks | - | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | -25°C~70°C | 2013 | E2B | Active | 1 (Unlimited) | - | - | - | 10V~30V | Shielded | IP67 | - | Cable Leads | - | NPN-NO, 3-Wire | - | 0.315 (8mm) | Inductive | - | LED | 500Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2E-X10ME1 Omron Automation and Safety | 1000 | - | - | 2 Weeks | Panel | Cylinder, Threaded - M18 | 2 | Nickel-Plated Brass | -40°C~85°C | 1999 | E2E | Active | 1 (Unlimited) | Cable Leads | - | - | 10V~40V | Unshielded | IP67 | unknown | Cable Leads | IEC | NPN-NO, 3-Wire | - | 0.394 (10mm) | Inductive | - | LED | 200Hz | - | 10 mm | 10 mm | 29mm | 55mm | 29mm | - | RoHS Compliant | - | ||
![]() E2E-X2MF1 Omron Automation and Safety | In Stock | - | - | 2 Weeks | Panel | Cylinder, Threaded - M8 | 4 | Stainless Steel | -40°C~85°C | 2004 | E2E | Active | 1 (Unlimited) | Cable Leads | - | - | 10V~40V | Unshielded | IP67 | unknown | Cable Leads | - | PNP-NO, 3-Wire | - | 0.079 (2mm) | Inductive | - | LED | 800Hz | 200mA | 2 mm | 2 mm | 15mm | 37mm | 15mm | - | RoHS Compliant | - | ||
![]() E2C-X5A Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Cylinder, Threaded - M18 | 2 | Nickel-Plated Brass | -25°C~70°C | 2001 | E2C | Active | 1 (Unlimited) | Cable Leads | - | - | - | Shielded | IP67, NEMA 1,3,4,6,12,13 | - | Cable Leads | - | Requires Amplifier | - | 0.197 (5mm) | Inductive | - | No Indicator | 350Hz | - | - | - | 27.7mm | 30mm | 27.7mm | No | RoHS Compliant | IP67 | ||
![]() E2E-C03N02-WC-C2 2M Omron Automation and Safety | 2646 |
| Datasheet | 15 Weeks | - | Cylinder | - | Stainless Steel | -25°C~70°C | 2013 | E2E | Active | 1 (Unlimited) | - | - | - | 10V~30V | Unshielded | IP67 | - | Cable Leads | - | NPN-NC, 3-Wire | - | 0.079 (2mm) | Inductive | - | LED | 3.5kHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E2E-S04SR8-WC-B1 2M Omron Automation and Safety | 43 |
| Datasheet | 2 Weeks | - | Cylinder, Threaded - M4 | - | Stainless Steel | -25°C~70°C | 2013 | E2E | Active | 1 (Unlimited) | - | - | - | 10V~30V | Shielded | IP67 | - | Cable Leads | - | PNP-NO, 3-Wire | - | 0.031 (0.8mm) | Inductive | - | LED | 5kHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E2E-X2MY1 Omron Automation and Safety | In Stock | - | - | 6 Weeks | Panel | Cylinder, Threaded - M8 | 2 | Stainless Steel | -25°C~70°C | 2010 | E2E | Active | 1 (Unlimited) | Cable Leads | - | - | 20VAC~264VAC | Unshielded | IP67 | unknown | Cable Leads | - | SCR-NO, 2-Wire | - | 0.079 (2mm) | Inductive | - | LED | 25Hz | - | - | - | 15mm | 47mm | 15mm | - | RoHS Compliant | - | ||
![]() TL-N7MD1 Omron Automation and Safety | In Stock | - | Datasheet | 6 Weeks | Screw | Module | 2 | Plastic | -25°C~70°C | 2010 | - | Active | 1 (Unlimited) | Cable Leads | - | - | 10V~30V | Unshielded | IP67 | unknown | Cable Leads | - | NPN-NO, 2-Wire | - | 0.276 (7mm) | Inductive | - | LED | 500Hz | - | - | - | 25.5mm | 38.5mm | 25mm | - | RoHS Compliant | - | ||
![]() E2B-M18LN16-WP-C1 5M Omron Automation and Safety | 41 |
| Datasheet | - | - | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | -25°C~70°C | 2013 | E2B | Active | 1 (Unlimited) | - | - | - | 10V~30V | Unshielded | IP67 | - | Cable Leads | - | NPN-NO, 3-Wire | - | 0.630 (16mm) | Inductive | - | LED | 400Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2B-M12LN08-WP-B2 2M Omron Automation and Safety | 30 |
| Datasheet | 19 Weeks | - | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | -25°C~70°C | 2013 | E2B | Active | 1 (Unlimited) | - | - | - | 10V~30V | Unshielded | IP67 | - | Cable Leads | - | PNP-NC, 3-Wire | - | 0.315 (8mm) | Inductive | - | LED | 800Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2B-M30LN30-WP-C2 2M Omron Automation and Safety | 30 |
| Datasheet | 19 Weeks | - | Cylinder, Threaded - M30 | - | Nickel-Plated Brass | -25°C~70°C | 2013 | E2B | Active | 1 (Unlimited) | - | - | - | 10V~30V | Unshielded | IP67 | - | Cable Leads | - | NPN-NC, 3-Wire | - | 1.181 (30mm) | Inductive | - | LED | 100Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2V-X4B1-M1 Omron Automation and Safety | 2541 |
| Datasheet | 2 Weeks | - | Cylinder, Threaded - M12 | 3 | Nickel-Plated Brass | -25°C~70°C | 2014 | E2V | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 10V~30V | Shielded | IP67 | - | Connector | - | PNP-NO, 3-Wire | - | 0.157 (4mm) | Inductive | Inductive | LED | 40Hz | - | - | - | - | 60mm | - | - | RoHS Compliant | IP67 | ||
![]() E2V-X5C1 2M Omron Automation and Safety | 2349 |
| Datasheet | 2 Weeks | - | Cylinder, Threaded - M18 | - | Nickel-Plated Brass | -25°C~70°C | 2014 | E2V | Active | 1 (Unlimited) | - | - | - | 10V~30V | Shielded | IP67 | - | Cable Leads | - | NPN-NO, 3-Wire | - | 0.197 (5mm) | Inductive | - | LED | 70Hz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2B-S08KS02-WP-B2 2M Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | Cylinder, Threaded - M8 | - | Stainless Steel | -25°C~70°C | 2013 | E2B | Active | 1 (Unlimited) | - | - | - | 10V~30V | Shielded | IP67 | - | Cable Leads | - | PNP-NC, 3-Wire | - | 0.079 (2mm) | Inductive | - | LED | 1.5kHz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2B-M12KS04-WP-B2 5M Omron Automation and Safety | 42 |
| Datasheet | - | - | Cylinder, Threaded - M12 | - | Nickel-Plated Brass | -25°C~70°C | 2013 | E2B | Active | 1 (Unlimited) | - | - | - | 10V~30V | Shielded | IP67 | - | Cable Leads | - | PNP-NC, 3-Wire | - | 0.157 (4mm) | Inductive | - | LED | 1kHz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2B-S08KN04-WP-B2 5M Omron Automation and Safety | 27 |
| Datasheet | - | - | Cylinder, Threaded - M8 | - | Stainless Steel | -25°C~70°C | 2013 | E2B | Active | 1 (Unlimited) | - | - | - | 10V~30V | Unshielded | IP67 | - | Cable Leads | - | PNP-NC, 3-Wire | - | 0.157 (4mm) | Inductive | - | LED | 1kHz | - | - | - | - | - | - | - | RoHS Compliant | - |